- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Row Spacing | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2011SB3W01-EA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Resin | - | POLYSTYRENE | - | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | SPLASH-PROOF BUSHING | - | - | 30V | 6A AC 3A DC | Vertical | IP67 - Dust Tight, Waterproof | - | - | not_compliant | 3A | Solder Lug | 125V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | - | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | - | - | - | - | 3A | 3A@250VAC | - | 250V | - | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | - | - | - | - | Epoxy Sealed Terminals | - | - | 40.9702mm | 0.157 inch | 0.472 inch | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() MB2061SS2G30 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Resin | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() AB15AH NKK Switches | 958 |
| Datasheet | 9 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | Polyamide | - | Polyacetal | - | - | - | - | - | Brass | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | AB | e4 | yes | Active | 1 (Unlimited) | - | PC Pins | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | 19.58mm | - | - | PC Pin | 28V | - | - | 6.1722 mm | Plunger for Cap | SPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | - | White | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | ON-(ON) | - | WAVE | - | - | - | - | - | Sealed - Fully | 9.8mm | - | 9.3726mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LB26WKW01-01-JC NKK Switches | 54 | - | Datasheet | 13 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard, Illuminated | - | - | - | - | TWO RUBBER SEALS | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.7988mm | 15.7988 mm | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | - | Clear (Red Filter/Diffuser) | - | 110VAC | Neon, Red | EPOXY | - | - | 1500VAC V | - | - | - | 200,000 Cycles | - | - | LED, Neon | Clear, Red | 3A | 3A@250VAC | - | 250V | - | - | 2.413 mm | - | - | 200000 cycles | - | - | - | - | - | - | - | - | 0.201 inch | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() LB25RKW01-5C-JC NKK Switches | 42 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard, Illuminated | - | Silver (Ag) | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | - | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 15.8mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 8531SZQE2 C&K | 35 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | Glass, Phenolic, Polyester | - | - | - | - | - | Silver | 250,000 Cycles | - | -30°C~65°C | Tray | 2010 | 8500 | - | - | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | - | 28V | 1A AC/DC | Straight | - | - | 9.53mm | - | 1A | Solder Lug | 120V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 6.35mm Dia | - | - | - | Black | - | - | - | - | 120V | 1A | - | - | SPST | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 9.53mm | - | - | - | 5.33mm | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() HB15CKW01 NKK Switches | 26 |
| Datasheet | 5 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | Bronze, Silver | 50,000 Cycles | - | -25°C~70°C | Tray | 2012 | HB | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | 2 | - | - | - | - | 8536.50.90.33 | 100mW | 30V | 100mA AC/DC | Vertical | - | - | - | unknown | 100mA | Solder Lug | 30V | UL | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 8.00mm Dia | 0.05mOhm | 100MOhm | - | - | - | - | - | - | - | - | 500VAC V | 1 | - | - | 100,000 Cycles | 100mA | - | - | - | - | - | - | - | - | ON-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 700SP7B11M51REH E-Switch | 18 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Rear | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | GOLD | COPPER ALLOY | - | COPPER ALLOY | GOLD | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 700 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Standard | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | - | - | - | - | Wire Wrap | 20V | - | 12.7mm | 6.858 mm | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | - | White | - | - | - | - | - | - | 1000VRMS V | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | 3 | ON-(ON) | 1.016 mm | - | 0.29 inch | - | - | - | 0.25 inch | - | - | - | 10.4394mm | 0.768 inch | 0.218 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() A16L-JGM-24D-1 Omron Automation and Safety | 44 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2010 | A16 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.31 | - | 30V | 5A AC | Vertical | IP40 | - | 18mm | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | - | Green | 3A | 24VDC | LED, Green | - | 250V | 5A | - | - | - | 30V | 2,000,000 Cycles | 10mA | - | LED | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | - | - | 4.41 N | - | - | 24mm | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() UB26RKW03N-B NKK Switches | 18 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | 125 | - | - | Polyamide | - | POLYCARBONATE | - | - | BRASS | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | - | 5A | PC Pin | 125V | - | 20.32mm | 15.24 mm | Rectangular, Button | DPDT | On-On | - | 0.05mOhm | 200000000Ohm | - | White | 5A | - | - | - | - | - | 1500VAC V | - | - | - | 200,000 Cycles | - | - | Illuminated | - | 5A | 5A@250VAC | - | 250V | 8 | - | 2.3114 mm | WAVE | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16.4846mm | 0.157 inch | 0.098 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A3UL-TBR-2A2C-M Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | 30g | - | - | - | - | - | - | - | 200,000 Cycles | - | -20°C~55°C | Bulk | 2013 | A3U | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 100mA DC | Straight | IP40 | - | - | unknown | 100mA | Connector | - | - | 29.9974mm | - | Round, Button, Flush | DPDT | On-Mom | Circular - 25.20mm Dia | 250mOhm | 100000000Ohm | - | Clear (Red Filter/Diffuser) | 0.1A | 12VDC | LED, Red | - | - | - | - | - | - | 30V | 1,000,000 Cycles | - | - | LED | Red | - | - | 0.1A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0m | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 800SP8B5M1QEH E-Switch | 47 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | STAINLESS STEEL | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 800 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 28V | 3A AC/DC | - | - | - | - | - | 3A | Solder Lug | 120V | - | 8.128mm | 5.08 mm | Round, Plunger | SPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | - | Black | 3A | - | - | EPOXY | - | - | 1000VRMS V | - | - | - | 50,000 Cycles | - | - | - | - | 1A | 1A@250VAC | - | 250V | - | ON-(ON) | - | - | 0.31 inch | - | - | - | - | - | - | - | 8.636mm | 0.11 inch | 0.203 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() 82-6153.1113 EAO | 29 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 200mA AC/DC | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 24V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.30mm Dia | - | - | - | Silver | - | 12VAC/DC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | 5A | 7 N | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | IP67 | ||
![]() GB15JVC NKK Switches | 214 |
| Datasheet | 12 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Polyamide | - | - | - | - | - | Bronze | 50,000 Cycles | - | -25°C~55°C | Box | 2012 | GB | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | 16.26mm | unknown | - | PC Pin | 28V | - | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | - | Clear | - | 1.95VDC | LED, Red | - | 28V | 100mA | - | - | - | 28V | 50,000 Cycles | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 32 | - | Datasheet | 8 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~70°C | Bulk | - | 82 | - | - | Active | Not Applicable | - | - | - | Standard, Illuminated | 2 | - | - | - | - | - | - | - | 3A AC/DC | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 240V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.30mm Dia | - | - | - | Silver | - | 24VAC/DC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standby Symbol | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB15WGW01 NKK Switches | 39 |
| Datasheet | 13 Weeks | Silver | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | PHOSPHOR BRONZE | - | - | - | 100,000 Cycles | - | -25°C~70°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | - | Solder | - | Standard | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.7988mm | 15.7988 mm | Plunger for Cap | SPDT | On-Mom | Circular - 22.00mm Dia | 0.05mOhm | 200000000Ohm | - | - | - | - | - | EPOXY | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | 3A | 3A@250VAC | - | 250V | - | ON-(ON) | 2.9972 mm | - | 0.472 inch | - | - | - | - | - | - | - | 9.4996mm | 0.295 inch | 0.197 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() K6B1.52N0D C&K | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | -40°C~85°C | Bulk | - | K6 | - | - | Obsolete | 1 (Unlimited) | 4 | PC Pin | - | Keyswitch | - | - | 85°C | -40°C | - | - | - | 30V | 100mA DC | Straight | - | 10mm | - | - | 100mA | PC Pin | - | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 5 mm | - | - | - | - | - | - | 100mA | - | - | SPST | 30V | - | 100mA | 2 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 2mm | - | No SVHC | RoHS Compliant | - | - | IP40 | ||
![]() KB16CKG01-5D-JD NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | Solder Lug | 28V | - | - | - | Round, Button | SPDT | On-On | Circular - 12.30mm Dia | - | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | - | 100,000 Cycles | 100mA | - | LED | Orange | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() AB25AH NKK Switches | 102 |
| Datasheet | 5 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | GLASS FILLED POLYAMIDE | - | Polyacetal | - | - | - | - | - | Brass, Bronze, Gold | 50,000 Cycles | - | -30°C~85°C | Box | 2010 | AB | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | Standard | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | - | 10.0076 mm | Plunger for Cap | DPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | - | White | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | ON-(ON) | - | WAVE | - | - | 0.4VA@28VDC | - | - | Sealed - Fully | 9.8mm | - | 12.9286mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB15WKG01-5F24-JB NKK Switches | 35 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | Green | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant |