- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Approvals | Base Product Number | Bezel Style | Brand | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Contact (DC) Max Power Rating R Load | Washability | Contact Configuration | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2B15AA5W30-HA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 400mW | 30V | 1A AC/DC | - | - | 27.55mm | not_compliant | 1A | PC Pin | 125V | - | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 1A | - | - | EPOXY | 125V | 1A | 1000VAC V | - | 30V | 200,000 Cycles | - | - | - | - | - | - | - | 1A | 1A@125VAC | BREAK-BEFORE-MAKE | 1A@30VDC | - | - | - | 5 | ON-(ON) | - | WAVE | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | 12.7mm | - | 27.7368mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB15WKG01-5F24-JB NKK Switches | 35 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 24VDC | LED, Green | - | - | - | - | - | - | 1,000,000 Cycles | - | - | LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() A16L-TWM-12D-1 Omron Automation and Safety | 11 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | White | - | 12VDC | LED, White | - | - | - | - | - | - | 2,000,000 Cycles | 15mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() AB25AH NKK Switches | 102 |
| Datasheet | 5 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | GLASS FILLED POLYAMIDE | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | Brass, Bronze, Gold | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Box | 2010 | AB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | 10.0076 mm | Plunger for Cap | DPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | White | - | - | - | EPOXY | 28V | 100mA | 500VAC V | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON-(ON) | - | WAVE | - | - | 0.4VA@28VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 9.8mm | - | 12.9286mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3SU11500AB401FA0 Siemens | 27 |
| - | - | - | - | Panel Mount, Front | - | - | Metal | - | - | - | - | - | - | - | - | - | 3SU1150 | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | Box | Active | - | 500 V | 500 V | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Screw Terminal | - | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | Screw | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB2511V NKK Switches | 42 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Copper | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2014 | DB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | unknown | - | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | - | - | - | - | - | - | - | - | 28V | 100mA | - | - | 28V | 200,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MB2011SS4W01-BA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | 315 | Resin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | not_compliant | 6A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | - | 250V | - | - | ON-(ON) | 1.8034 mm | - | 0.335 inch | - | - | - | - | - | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 38.8366mm | 0.157 inch | 0.118 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2061LS1W03-CF NKK Switches | In Stock | - | Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | - | Resin | - | - | Brass | - | - | - | - | - | - | - | - | - | - | Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 12.7mm | - | 3A | PC Pin | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Green | - | - | - | - | 250V | 6A | - | - | 30V | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 13mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15WKW01-5F24-JF NKK Switches | 18 |
| Datasheet | 13 Weeks | Gold, Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 25mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 24VDC | LED, Green | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | Illuminated, LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() KB25RKW01-5F-JF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 1A AC/DC | Vertical | - | - | - | 1A | Solder Lug | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 12.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | 100,000 Cycles | 1A | - | LED | - | - | - | Green | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | 14mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
Tiny WHSL | 5 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~75°C | Tray | 2012 | 8020 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 15.62mm | - | 1A | Solder Lug | 20V | - | - | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | 2.1VDC | LED, Red | - | 20V | - | - | - | 20V | - | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | 19.43mm | - | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16WSKW01-5C-JB NKK Switches | 30 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() MB2411A2W40 NKK Switches | 2217 |
| - | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | NYLON | - | - | BRASS | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | - | - | - | - | - | - | 25,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2400 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 3A AC | - | - | - | not_compliant | 3A | PC Pin | 125V | 13.0048mm | 8.001 mm | Plunger for Cap | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | 5 | ON-(ON) | 0.9906 mm | WAVE | 0.28 inch | - | - | - | - | 0.25 inch | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 33.3756mm | 0.106 inch | 0.218 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() CW4L-A1E11QHY IDEC | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Flush | CE, cULus | - | - | - | - | 10A | - | 1 | Illuminated | - | - | - | CW4L-A1E11QHY | - | - | - | 22mm | Panel Mount | Maintained | - | - | Non-Compliant | - | - | - | - | - | CW | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | - | - | Yellow | - | - | - | - | - | - | 2.36 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CW4L-A2E10QMPW IDEC | 50 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Round | CE, cULus | - | - | - | - | 10A | - | 1 | Illuminated | - | - | - | CW4L-A2E10QMPW | - | - | - | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | - | - | Pure White | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | - | - | White | - | - | - | - | - | - | 2.36 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YL126FDY IDEC | 2178 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATEX, CE, UL | - | - | - | - | - | - | 1 | Illuminated | - | Dome | - | EU2B-YL126FDY | + 50 C | - | - 20 C | - | Panel Mount | - | - | - | - | 120 VAC | - | - | - | - | EU2B | - | - | - | - | - | - | Pilot Light | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finger-Safe | - | - | Yellow | - | - | - | - | Yellow | - | 2.66 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CW1L-A1E10Q2R IDEC | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Flush | CE, cULus | - | - | - | - | 10A | - | 1 | Illuminated | - | - | - | CW1L-A1E10Q2R | + 55 C | - | - 25 C | 22mm | Panel Mount | Maintained | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | - | - | Red | - | - | - | - | - | - | 2.36 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | 1NO | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CW1P-1EQMA Idec | 31 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | CE, cUL, UL | - | Plastic Round | IDEC | - | - | - | 1 | Illuminated | - | Round | IDEC | CW1P-1EQMA | + 55 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | Pilot Light | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pilot Light | - | Amber | - | - | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EU2B-YL126FDW IDEC | 2935 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATEX, CE, UL | - | - | - | - | - | - | 1 | Illuminated | - | Dome | - | EU2B-YL126FDW | + 50 C | - | - 20 C | - | Panel Mount | - | - | - | - | 120 VAC | - | - | - | - | EU2B | - | - | - | - | - | - | Pilot Light | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Finger-Safe | - | - | White | - | - | - | - | Warm White | - | 2.66 | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB11BH-FA NKK Switches | 47 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyamide | - | - | POLYCARBONATE | - | PHOSPHOR BRONZE | - | BRASS | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | MOUNTING BRACKET | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | 9.8044mm | 6.1722 mm | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | - | - | 500VAC V | SPST | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | OFF-(ON) | 1.0922 mm | WAVE | 0.177 inch | - | - | SOLVENT | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | 19.7104mm | 0.122 inch | 0.248 inch | - | - | ROHS3 Compliant | - | - | - |