- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | ActuatorColor | Alternate PN | Cap Color | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Solderability | Bushing Length | Contact (AC) Max Power Rating R Load | Bushing Diameter | Actuator Finish | Product | Bushing Type | Lamp Type | Features | Terminal Length | Contacts | IP Rating | Length | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR142C2825 E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | PR1 | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 16 A | Solder Lug | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | IP54 | - | - | - | UL 94 V-2 | ||
![]() 700SP7B10M3QE E-Switch | 9 |
| - | - | Silver | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | Plunger, Round | - | T711061 | - | - | - | 50,000 Cycles | 108 | - | Non-Illuminated | - | + 85 C | E-Switch | - 30 C | PCB Mount | - | - | - | Bulk | - | BULK | - | Active | - | Details | - | - | 28 VDC | -30°C ~ 85°C | 700 | - | - | - | - | Sealed | - | - | - | - | - | 3A (AC/DC) | - | - | - | - | 1 A, 3 A | PC Pin | - | - | Round, Plunger | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() 8161SHZBE2 C&K | In Stock | - | - | 15 Weeks | Gold | Panel | - | NO | PANEL MOUNT-THREADED | Stainless Steel | Nylon | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Plunger | BLACK | - | Black | - | 1000VAC V | 50000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | 8161SHZBE2 | + 65 C | - | - 30 C | Panel Mount | 65 °C | -30 °C | - | - | ROHS COMPLIANT | - | Active | - | 5.69 | Details | Yes | Epoxy | 28 VDC | - | 8060 | e4 | Yes | Solder | EAR99 | Sealed | Gold (Au) - with Nickel (Ni) barrier | 65 °C | -30 °C | - | 8536.50.90.33 | - | - | - | 9.53 mm | not_compliant | 6 A | Solder Lug | 12.7 mm | 6.86 mm | PLUNGER | - | ON - ON | - | 0.02 mΩ | 1000000000 Ω | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | 20 V | SOLDER | SPDT | 20 V | - | PUSHBUTTON SWITCH | SPDT | - | - | 0.02 A | - | - | 20 V | ON-ON | ALTERNATE | MIL-STD | 0.3 inch | - | 0.25 inch | GLOSS | Standard Switches | 1/4-40 | - | Long Travel, Epoxy Terminal Seal | 0.155 inch | - | - | 12.7 mm | 11.43 mm | 0.41 inch | UL 94 V-0 | ||
![]() AL6M-M22P-S IDEC | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | AL6M-M22P-S | + 55 C | - | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | - | - | - | 250 VDC | - | A6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | DPDT | IP65 | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | Green, Red | - | - | - | 1 | - | Illuminated | HW7D-L11F1111Q8A-GR1 | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Amber | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Switches | - | LED | - | - | - | IP40, IP65 | - | - | - | - | ||
![]() AL6M-A22-S IDEC | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | AL6M-A22-S | + 55 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 250 VDC | - | A6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | DPDT | IP40 | - | - | - | - | ||
![]() HW4B-M1F22-S IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Blue | - | - | - | 1 | - | Non-Illuminated | HW4B-M1F22-S | + 60 C | - | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | 2NO, 2NC | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | HW4L-MF2F01QD-R-6V | + 50 C | - | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NC | IP40, IP65 | - | - | - | - | ||
![]() HW4L-A2F11M4D-W IDEC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | HW4L-A2F11M4D-W | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | White | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO, 1NC | IP40, IP65 | - | - | - | - | ||
![]() HW4L-A2F11M4D-G IDEC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | HW4L-A2F11M4D-G | + 50 C | - | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Green | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO, 1NC | IP40, IP65 | - | - | - | - | ||
![]() LB4L-M1T11S IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | - | Illuminated | LB4L-M1T11S | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - | ||
![]() LB4L-M1T11VY IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | IDEC CORP | Illuminated | LB4L-M1T11VY | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - | ||
![]() LB4L-M1T11R IDEC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | - | Illuminated | LB4L-M1T11R | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | AL6Q-M13-G-ENGRAVED | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 8168S2Y3ZQE1 C&K | In Stock | - | - | - | Silver | - | - | - | - | - | Diallyl Phthalate (DAP) | - | - | - | - | - | - | Plunger | - | - | White | - | - | - | 1 | - | Non-Illuminated | - | + 65 C | - | - 30 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | Epoxy | 28 VDC | - | 8060 | - | - | - | - | Sealed | - | - | - | Black | - | - | - | - | - | - | 3 A, 6 A | Solder Lug | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 8168SH9V3QE3 C&K | In Stock | - | - | - | Silver | Brackets, Through Hole | - | - | - | - | Diallyl Phthalate (DAP) | Glass, Nylon, Polyester | - | - | - | - | - | Plunger | - | - | Red | Silver | - | 50 kcycles | 80 | - | Non-Illuminated | - | + 65 C | - | - 30 C | PCB Mount | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Epoxy | 28 VDC | - | 8060 | - | - | PC Pins | - | Sealed | - | 65 °C | -30 °C | Black | - | - | Straight | - | - | - | 3 A, 6 A | PC Pin | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 28 V | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | 10.51 mm | UL 94 V-0 | ||
![]() PR142C1000-116 E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | 1 | - | Illuminated | - | + 105 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | PR1 | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 16 A | Solder Lug | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | IP54 | - | - | - | UL 94 V-2 | ||
![]() LB4L-A1T21VR IDEC | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | - | Illuminated | LB4L-A1T21VR | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Red | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - | ||
![]() LB4L-M1T63Y IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | - | Illuminated | LB4L-M1T63Y | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - | ||
![]() LB4L-A1T21VG IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | IDEC CORP | Illuminated | LB4L-A1T21VG | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | Green | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP65 | - | - | - | - |