- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Bushing Length | Life (Cycles) | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UB225SKW036CF NKK Switches | 26 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | 125 | Polyamide | - | 10,000 Cycles | -25°C~50°C | Bulk | 2011 | UB2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | GOLD | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | - | Plunger for Cap | DPDT | On-Mom | - | - | - | - | 2.1 3.5VDC | LED, Red/Green | - | - | - | - | - | 1,000,000 Cycles | - | - | Illuminated, LED | Green, Red | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A22NN-MNA-NGA-G002-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() YB15WSKW01-CB NKK Switches | 44 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | 100,000 Cycles | -25°C~70°C | Tray | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red (White Filter/Diffuser) | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-MNA-NGA-G202-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LB15SKG01-5C12-JB NKK Switches | 18 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | 100,000 Cycles | -25°C~50°C | Bulk | 2009 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | 400mA | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Square, Button | SPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | 12VDC | LED, Red | - | - | - | - | - | 1,000,000 Cycles | 3A | - | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() A22NL-BPA-TRA-G102-RB Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | 12VAC/DC | LED, Red | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-BGA-TGA-G202-GC Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | 24VAC/DC | LED, Green | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-MPM-NYA-G002-NN Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MB2011SD3W03-BA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | 25,000 Cycles | -30°C~85°C | Bulk | 2011 | MB2000 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | SPLASH PROOF | - | 30V | 6A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 3A | PC Pin | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | - | - | - | - | 3A | 3A@250VAC | 250V | 3 | ON-(ON) | 1.8034 mm | 0.335 inch | 50000 cycles | NICKEL | Epoxy Sealed Terminals | - | 41.1988mm | 0.25 inch | 0.118 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.2903.039 Schurter Inc. | In Stock | - | Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | 20,000,000 Cycles | -20°C~60°C | Bulk | - | PSE HI 22 | - | - | Obsolete | Vendor Undefined | Wire Leads | - | Piezo, Anti-Vandal | - | 60°C | -20°C | - | - | 60V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 42V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 21.15mm Dia | - | - | Red | - | - | - | - | - | SPST | - | 20,000,000 Cycles | 100mA | 5 N | - | - | - | - | - | - | - | - | - | - | - | Embossed Actuator | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() G3B25AH-R-XC NKK Switches | 2716 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | 50,000 Cycles | -30°C~85°C | Tape & Reel (TR) | 2012 | G3B | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | - | - | - | Gull Wing | 28V | - | - | Round, Button | DPDT | On-Mom | - | - | - | Red | - | - | - | - | - | - | - | 50,000 Cycles | 100mA | - | LED | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() UB15KKG015F-FF NKK Switches | 81 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | Copper | 200,000 Cycles | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 17.8mm | - | - | Solder Lug | 28V | - | - | Square, Button | SPDT | On-Mom | Square - 16.20mm2 | - | - | Green | 2.1VDC | LED, Green | 28V | 100mA | - | - | 28V | 1,000,000 Cycles | - | - | Illuminated, LED | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 17.8mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() YB15CKW01-FB NKK Switches | 35 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | Silver | 100,000 Cycles | -25°C~70°C | Tray | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Green (White Filter/Diffuser) | - | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | 3A | - | Illuminated | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB216SKG03N NKK Switches | 35 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | 200,000 Cycles | -25°C~70°C | Bulk | 2009 | UB2 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A22NL-MPM-TWA-G002-WB Omron Automation and Safety | 35 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 12VAC/DC | LED, White | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NN-BGM-NRA-G101-NN Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-BPM-TRA-G100-RC Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | 24VAC/DC | LED, Red | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-BNA-TWA-G102-WC Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 24VAC/DC | LED, White | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-BPM-TAA-G102-AC Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | 24VAC/DC | LED, Blue | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() A22NL-BPA-TAA-G101-AD Omron Automation and Safety | 41 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | 100V~120VAC | LED, Blue | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |