- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Material | Shape | Center Contact Material | End Contact Material | Actuator | Actuator Style | ActuatorColor | Approvals | Brand | Cap Color | Contact Rating | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating AC | Voltage Rating DC | Series | Type | Color | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Form | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Switch Action | Product | Lamp Type | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LW2L-M1C30-Y Idec | 20 |
| - | Gold | - | - | Polyacetate | - | - | - | Square | Button | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW2L-M1C30-Y | - | + 50 C | - 25 C | - | Panel Mount | - | - | Momentary | - | - | - | - | 30 VDC | LW | - | - | Switches | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | 3PDT | Quick Connect, Solder | Pushbutton Switches | Yellow | - | - | - | - | 1.77 | - | Standard Switches | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | ||
![]() LB7GL-M1T24A Idec | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | IDEC | LB7GL-M1T24A | - | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | Details | - | - | LB | - | Amber | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Illuminated Pushbuttons | - | - | - | - | - | - | - | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | ||
![]() LB8GB-M1T3G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | - | - | IDEC | LB8GB-M1T3G | - | - | - | 18.2mm x 24.2mm | - | - | - | Momentary | - | - | Details | - | - | LB | - | Green | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pushbuttons | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 3PDT | - | - | - | ||
![]() LW7GL-M1C14VW Idec | 20 |
| - | Gold | - | - | - | - | - | - | Square, Guarded | Button, Flush | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW7GL-M1C14VW | - | + 50 C | - 25 C | - | PCB Mount | - | - | Momentary | - | - | - | - | 30 VDC | LW-Silhouette | With Guard | - | Pushbutton Illuminated | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | PCB | Pushbutton Switches | White | - | - | - | - | 1.91 | - | Standard Switches | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
![]() LW7GL-M1C34VS Idec | 20 |
| - | Gold | - | - | - | - | - | - | Square, Guarded | Button, Flush | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW7GL-M1C34VS | - | + 50 C | - 25 C | - | PCB Mount | - | - | Momentary | - | - | - | - | 30 VDC | LW-Silhouette | With Guard | - | Pushbutton Illuminated | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | 3PDT | PCB | Pushbutton Switches | Blue | - | - | - | - | 1.91 | - | Standard Switches | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | ||
![]() LB1L-A1T14VG Idec | 49 |
| - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LB1L-A1T14VG | - | + 55 C | - 25 C | 16mm | PCB Mount | - | - | Maintained | - | - | Details | - | - | LB | - | Green | Switches | - | - | PC Pin | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPDT | PCB | Illuminated Pushbuttons | Green | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | ||
![]() LB6ML-A1T53Y Idec | 20 |
| - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LB6ML-A1T53Y | - | + 55 C | - 25 C | 18.2mm | Panel Mount | - | - | - | - | - | Details | - | - | LB | - | Yellow | Switches | - | - | Quick Connect | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPDT | Solder | Illuminated Pushbuttons | Yellow | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | ||
Tiny WHSL | 49 |
| - | Gold | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | IDEC | AL6H-A23P-R-ENGRAVED | - | + 55 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | 250 VDC | - | - | - | Switches | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() LW6L-M2C75R Idec | 17 |
| - | Silver | - | - | - | - | - | - | Round | Button, Extended | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6L-M2C75R | - | + 50 C | - 25 C | - | Panel Mount | - | - | Momentary | - | - | - | - | 30 VDC | LW-Silhouette | - | - | Pushbutton Illuminated | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | - | - | - | - | 3PDT | Quick Connect, Solder | Pushbutton Switches | Red | - | - | - | - | 2.05 | - | Standard Switches | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | ||
![]() LB6ML-A1T53PW Idec | 42 |
| - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LB6ML-A1T53PW | - | + 55 C | - 25 C | 18.2mm | Panel Mount | - | - | - | - | - | Details | - | - | LB | - | White | Switches | - | - | Quick Connect | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPDT | Solder | Illuminated Pushbuttons | White | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | ||
![]() ALFW29920D-Y-12V Idec | 42 |
| - | - | - | - | - | Round | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | - | - | IDEC | ALFW29920D-Y-12V | - | - | - | Φ22mm | - | - | - | Momentary | - | - | - | - | - | TW | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Pushbutton Illuminated | - | - | - | - | - | 2.5 | - | - | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | ||
![]() LW6ML-M1C26MG Idec | 42 |
| - | Gold | - | - | - | - | - | - | Round | Button, Flush | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LW6ML-M1C26MG | - | + 50 C | - 25 C | - | Panel Mount | - | - | Momentary | - | - | - | - | 30 VDC | LW-Silhouette | Flush | - | Pushbutton Illuminated | - | 0.1 A, 3 A | Screw | - | - | - | - | - | - | - | - | - | DPDT | Fingersafe Screw | Pushbutton Switches | Green | - | - | - | - | 2.38 | - | Standard Switches | LED | - | Pushbutton Switches | DPDT | IP65 | - | - | ||
![]() LW6L-A2C16VW Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | 1 | - | - | - | IDEC | LW6L-A2C16VW | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | LW-Silhouette | - | - | Pushbutton Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Pushbutton Switches | - | - | - | - | - | 1.91 | - | - | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | ||
![]() LB8GB-M1T2Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | - | - | IDEC | LB8GB-M1T2Y | - | - | - | 18.2mm x 24.2mm | - | - | - | Momentary | - | - | Details | - | - | LB | - | Yellow | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pushbuttons | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | DPDT | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | IDEC | Black, White | - | - | - | 1 | - | Non-Illuminated | - | IDEC | HW7D-B12F1111-WB1 | - | + 60 C | - 25 C | - | Panel Mount | - | - | Momentary | - | - | - | - | 24 VDC | HW | - | - | Switches | - | 10 A | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Pushbutton Switches | - | - | - | - | - | - | - | Heavy Duty Switches | - | - | Pushbutton Switches | 1NO, 1NC, 1NO, 1NC | IP65 | - | - | ||
![]() LW2B-M1C5-Y IDEC | 25 |
| - | Silver | NO | PANEL MOUNT | Polyacetate | - | SILVER | SILVER | Square | Button, Flush | YELLOW | CE, CSA, TUV, UR | - | Yellow | - | 2500VAC V | 100000 Cycle(s) | 1 | IDEC CORP | Non-Illuminated | 100000 Cycles | - | LW2B-M1C5-Y | LW2B | + 60 C | - 25 C | - | Panel Mount | 60 °C | -25 °C | Momentary | Active | 5.7 | - | 125 VAC, 250 VAC | 30 VDC | LW | Flush | - | - | compliant | 0.4 A, 2 A, 3 A, 5 A | Solder Lug | 24.9936 mm | 16.1798 mm | PUSHBUTTON | SPDT | 0.05 mΩ | 100000000 Ω | 0.4 A | 125 V | SOLDER LUG | SPDT | Q.C./Solder | - | - | 2 A | 2A@250VAC | 0.4A@125VDC | 250 V | 1.85 | MOMENTARY | Standard Switches | - | 0.354 inch | - | SPDT | IP65 | 35.9918 mm | 0.354 inch | ||
![]() CW4L-A1E02Q4Y IDEC | In Stock | - | - | - | - | - | - | Round | - | - | Flush | - | - | CE, cULus | - | - | 10A | - | - | 1 | - | Illuminated | - | - | CW4L-A1E02Q4Y | - | - | - | 22mm | Panel Mount | - | - | Maintained | - | - | - | - | - | CW | - | Yellow | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | Fingersafe Screw | - | Yellow | - | - | - | - | 2.36 | - | Standard Switches | LED | - | - | 2NC | IP65 | - | - | ||
![]() CW4L-A2E11Q4R IDEC | 5 |
| - | - | - | - | - | Round | - | - | Round | - | - | CE, cULus | - | - | 10A | - | - | 1 | - | Illuminated | - | - | CW4L-A2E11Q4R | - | - | - | 22mm | Panel Mount | - | - | Maintained | - | - | - | - | - | CW | - | Red | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | Fingersafe Screw | - | Red | - | - | - | - | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW4L-A1E11Q4R IDEC | 34 |
| - | - | - | - | - | Round | - | - | Flush | - | - | CE, cULus | - | - | 10A | - | - | 1 | - | Illuminated | - | - | CW4L-A1E11Q4R | - | - | - | 22mm | Panel Mount | - | - | Maintained | - | - | - | - | - | CW | - | Red | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | Fingersafe Screw | - | Red | - | - | - | - | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() CW4L-A1E11Q4Y IDEC | In Stock | - | - | - | - | - | - | Round | - | - | Flush | - | - | CE, cULus | - | - | 10A | - | - | 1 | - | Illuminated | - | - | CW4L-A1E11Q4Y | - | - | - | 22mm | Panel Mount | - | - | Maintained | - | - | - | - | - | CW | - | Yellow | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | Fingersafe Screw | - | Yellow | - | - | - | - | 2.36 | - | Standard Switches | LED | - | - | 1NO, 1NC | IP65 | - | - |