- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Forward Current | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Outside Diameter | Head Diameter | Operating Force-Max | Contact Voltage Rating (AC) | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | Thickness | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0041.9151.5307 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | - | - | 10,000 Cycles | - | - | POLYSULFONE | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | LDS | - | - | Active | Vendor Undefined | PC Pin | EAR99 | Standard | - | - | - | BLACK CLR SQR BEZEL, SQR BUTN | - | - | - | 50V | 200mA AC/DC | - | - | IP40 | - | 200mA | PC Pin | 60V | - | - | - | - | Square, Button | - | SPST-NO | Off-On | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | Green | 0.2A | - | - | - | - | - | - | - | SPST | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0041.8847.1137 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | YELLOW | - | - | - | - | 10,000 Cycles | - | - | POLYSULFONE | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | LDT | e3 | yes | Active | Vendor Undefined | Solder | EAR99 | Standard, Illuminated | - | Matte Tin (Sn) | - | RND BLK BEZEL,RND BUTN,YEL LED | - | - | - | 50V | 200mA AC/DC | - | - | IP40 | - | 200mA | Solder Lug | 60V | - | - | - | - | Round, Button | - | DPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | - | - | - | - | - | DPST | LED | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | - | OFF-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0041.9101.72000 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0041.9101.81000 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0041.9146.1337 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | 99.988768mg | POLYCARBONATE | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | YELLOW | - | - | - | - | 10,000 Cycles | - | - | POLYSULFONE | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | LDT | e3 | yes | Active | Vendor Undefined | PC Pin | EAR99 | Standard, Illuminated | - | Matte Tin (Sn) | - | SQR BLK BEZEL,SQR BUTN,YEL LED | - | - | - | 50V | 200mA AC/DC | - | - | IP40 | - | 200mA | PC Pin | 60V | - | - | - | - | Square, Button | - | SPST-NO | Off-Mom | Circular - 8.00mm Dia | 0.025mOhm | 10000000000Ohm | - | 0.2A | - | - | - | - | - | - | - | SPST | LED | - | 10,000 Cycles | - | - | - | - | - | - | - | - | 0.2A | 0.2A@60VAC | - | - | - | 6 | OFF-(ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0904mm | 0.134 inch | 0.299 inch | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0041.9105.52000 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | 99.988768mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LB2L-M1T54Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | IDEC | - | - | - | 1 | Illuminated | - | IDEC | LB2L-M1T54Y | + 55 C | - 25 C | 16mm | Panel Mount | - | Non-Compliant | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | - | Yellow | - | - | Switches | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Solder | Illuminated Pushbuttons | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP11SD1ABE C&K | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Glass, Nylon, Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Gold | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tube | 2010 | EP | - | - | Active | Not Applicable | PC Pins | - | Standard | 2 | - | Red | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | IP57 - Dust Protected, Waterproof | - | 20mA | PC Pin | 20V | CSA, UL | - | 4.7mm | - | Round, Plunger | - | SPST-NO | Off-Mom | - | 20mOhm | 9Ohm | Black | - | - | - | - | - | 20V | - | 1 | SPST | - | 20V | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.13mm | 8.13mm | - | - | - | 5.46mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP57, Waterproof | ||
![]() 1241.6923.1121000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | 125 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Bulk | - | MSM DP | - | yes | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | Red | - | 8536.50.70.00 | - | - | - | 5A AC | BOX | - | IP40 | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | 22mm | - | - | Round, Button, Flush | - | DPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100MOhm | Silver | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | - | 1,500,000 Cycles | 40mA | 5A | - | 5 N | Illuminated, LED | - | - | - | 5A | - | - | - | - | - | - | - | 0.9906 mm | - | - | - | 250V | - | 125V | - | - | - | - | - | - | - | - | - | - | 37.4mm | - | 0.482 inch | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() HW4B-A4F11-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | CSA, UL | IDEC | Green | - | - | 1 | Non-Illuminated | - | IDEC | HW4B-A4F11-G | + 60 C | - 25 C | - | Panel Mount | Maintained | Compliant | - | - | - | - | - | HW | - | - | - | - | Screw | - | - | - | - | Green | - | - | Switches | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | SPST | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | IP65 | ||
![]() 1241.6821.1120000 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | Metal | Stainless Steel | Stainless Steel | 22.679619g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MSM LA | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | 8536.50.90.33 | - | - | 30V | 12A AC/DC | - | - | IP64 - Dust Tight, Water Resistant | 24mm | 12A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | 16.6 mm | Round, Button | - | DPST | Off-On | Circular - 19.10mm Dia | - | 100MOhm | Silver | 0.5A | - | - | IK07; IP00; IP64 | - | 250V | 12A | - | - | - | 125V | 100,000 Cycles | - | 12A | - | 10 N | Illuminated | - | - | - | - | 12A@250VAC | .5A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | 24mm | 101.6mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP64, Water Resistant | ||
![]() A165E-LS-24D-02 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | A165E | - | - | Active | 1 (Unlimited) | Quick Connect, Solder | EAR99 | Emergency Stop, Illuminated | - | - | - | - | 8536.50.90.31 | - | - | 24V | 5A AC 3A DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 18mm | - | 15.8 mm | Round, Button, Mushroom | - | DPST-NC | On-Off | Circular - 16.00mm Dia | - | - | - | 3A | 24VDC | LED, Red | - | 30V | - | 5A | 2 | DPST, SPST | - | - | 100,000 Cycles | - | 5A | - | - | LED | - | - | - | 5A | - | - | Red | - | - | - | - | - | - | 30 mm | 14.7 N | - | - | - | - | Push-Lock, Turn-Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 84-8512.5620 EAO Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.6624.1124000 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | Stainless Steel | Stainless Steel | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | Blue | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 5A AC | BOX | Vertical | IP40 | 22mm | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Round, Button, Flush | 24V | SPDT | On-Mom | Circular - 19.10mm Dia | 30mOhm | 100MOhm | - | - | 24VDC | LED, Blue | - | - | 250V | 5A | 1 | - | - | - | 1,500,000 Cycles | - | 5A | - | 4.5 N | Illuminated, LED | - | - | - | 5A | - | - | - | - | - | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | 33.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | IP40, IP67 | ||
![]() 1241.6634.1181000 Schurter Inc. | In Stock | - | Datasheet | 18 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | Red | - | 8536.50.70.00 | - | - | - | 5A AC | BOX | - | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | - | Silver | - | 24VDC | LED, Red | IK07; IP67 | - | - | - | - | SP, SPDT | - | - | 1,500,000 Cycles | - | 5A | - | 4.7 N | LED | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1241.6634.1121000 Schurter Inc. | In Stock | - | Datasheet | 7 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | Stainless Steel | Stainless Steel | 31.040006g | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | Red | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 5A AC | BOX | Vertical | IP40 | 27.6mm | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 22.10mm Dia | - | 100MOhm | - | - | 24VDC | LED, Red | IK07; IP67 | - | 250V | 5A | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 3.7 N | LED | - | - | - | 5A | - | - | - | - | - | - | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 27.6mm | 88.9mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1241.6623.1124000 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 5A AC | BOX | Vertical | IP40 | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | 19mm | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100MOhm | - | - | 3.7VDC | LED, Blue | - | - | - | - | - | - | - | - | 1,500,000 Cycles | 20mA | 5A | - | - | Illuminated, LED | - | - | Blue | 5A | - | - | - | - | - | - | - | - | - | - | 4.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | IP40, IP67 | ||
![]() LW6ML-A2C34A Idec | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Round | Button, Extended | - | CE, CSA, TUV, UR | IDEC | - | - | - | 1 | Illuminated | - | IDEC | LW6ML-A2C34A | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | - | 30 VDC | - | - | - | LW-Silhouette | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Illuminated | - | - | - | - | - | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | Quick Connect, Solder | Pushbutton Switches | Amber | - | - | - | - | 2.05 | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | 3PDT | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP12SD1ABE C&K | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | Nylon | - | Glass, Nylon, Polyester, Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Gold | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | EP | - | - | Active | Not Applicable | PC Pins | - | Standard | 2 | - | Red | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | IP57 - Dust Protected, Waterproof | 19.2mm | 20mA | PC Pin | 20V | CSA, UL | - | - | - | Round, Plunger | - | SPDT | On-Mom | - | 20mOhm | 9Ohm | Black | - | - | - | - | - | 20V | - | 1 | - | - | 20V | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.13mm | 8.13mm | - | - | - | 5.46mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP57, Waterproof | ||
![]() 1241.3010 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | Aluminum | Aluminium, Anodized | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PSE | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | Piezo | 2 | - | Green, Natural, Red | - | 8536.50.90.33 | - | - | 60V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | 100mA | Wire Leads | 42V | CE | - | - | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 24.30mm Dia | - | 10MOhm | Silver | 0.1A | 24VDC | LED, Red/Green | - | - | - | - | - | SPDT, SPST | - | - | - | - | 100mA | - | 3 N | Illuminated, LED | - | - | Green, Multiple, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | 33.6mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |