- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Actuator Material | Center Contact Material | End Contact Material | (Select First, Then Apply Filters) Compatible Series | Actuator | Actuator Style | Alternate PN | Approvals | Base Product Number | Bezel Style | Brand | Cap Color | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Designed for | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Labelled | Lens Shape | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Operation | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Usage Level | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Luminous Intensity | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | Actuator Travel | Requires | Pre-Travel-Max | Contact Configuration | Actuator Finish | Product | Lamp Type | Features | Operating Voltage | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | Thickness | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3J-1200 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | 1.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3J | yes | Active | Not Applicable | PC Pin | EAR99 | Keyswitch | - | - | - | - | 8536.50.70.00 | - | - | 24V | 50mA DC | - | Straight | - | - | - | 50mA | PC Pin | - | - | 18mm | 12 mm | Square, Button | - | SPST-NO | Off-Mom | - | 100mOhm | - | Orange | 0.05A | - | - | - | - | - | - | SPST | - | 24V | 3,000,000 Cycles | - | 50mA | - | 1.27 N | Illuminated | - | - | - | - | - | - | - | .05A@24VDC | - | - | 0.3 mm | - | 0.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 6.8mm | - | Unknown | RoHS Compliant | - | Lead Free | - | |||
![]() ULV7F2H11G331 E-Switch | 8 |
| - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | - | Illuminated | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | PV Anti-Vandal | - | - | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | - | DPDT | On-Mom | Circular - 22.20mm Dia | - | - | Black | - | 3 VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ULV7F2BSS3P1 E-Switch | 24 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | T970022 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | - | Illuminated | - | - | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | - | Panel Mount | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 22.20mm Dia | - | - | Silver | - | 3 VDC | LED, Green/Yellow | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | - | - | Pushbutton Switches | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP67 | 25 mm | 34.4 mm | - | - | - | - | 27.2 mm | - | - | - | - | - | - | |||
![]() ULV7F23SS331 E-Switch | 8 |
| - | Silver | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | Round, Flat | Round | T970027 | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | - | Illuminated | - | - | - | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | - | Panel Mount | - | Bulk | BULK | - | Active | - | Details | - | - | - | - | - | - | - | -20°C ~ 55°C | - | - | ULV7 | - | - | - | - | - | Anti-Vandal, Illuminated | 2 | - | - | - | - | Switches | - | - | 3A (AC) | - | - | IP67 - Dust Tight, Waterproof | - | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | - | - | Round, Button, Flush | - | SPDT | On-On | Circular - 22.20mm Dia | - | - | Silver | - | 3 VDC | LED, Green | - | - | - | - | - | - | - | 500,000 Cycles | - | - | SPDT | - | - | - | - | Pushbutton Switches | - | Green | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP67 | 25 mm | 34.4 mm | - | - | - | - | 27.2 mm | - | - | - | - | - | - | |||
![]() LAKOAU31BGRN E-Switch | 45 |
| - | - | Flush | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | XF0861P | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | - | Non-Illuminated | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | - | - | - | 24 V | - | - | -20°C ~ 55°C | - | - | LA | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | Switches | - | - | 8A (AC), 6A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.079" (2.0mm) | - | - | - | - | Round, Button, Flush | - | SPDT | On-Mom | Circular - 30.50mm Dia | - | - | Green | - | 14 VAC/DC | Incandescent, Green | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 52PP2A2B Siemens | 2631 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -35°C ~ 70°C | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | 60A (AC) | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | - | - | - | - | Round, Button, Mushroom | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP6M222-G Idec | 45 | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | Black Plastic | IDEC | - | - | - | - | - | - | - | AP Series | - | - | 1 | Pilot Lights | - | - | - | - | - | Dome | IDEC | AP6M222-G | - | - | - | - | 16mm | Φ16mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | AP | - | - | - | - | - | LED | - | - | - | Green | - | Switch Accessories | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | Solder, Quick Connect | Pilot Light | - | Green | - | - | - | Green | 0.85 | - | - | - | - | - | Indicators | LED | Current limiting resistor | 24VDC | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | 16 mm | - | - | - | - | - | - | - | - | - | |||
![]() KB25CKW01-5F-JF NKK Switches | In Stock | - | Datasheet | 10 Weeks | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 1A AC/DC | - | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | - | - | Round, Button | - | DPDT | On-Mom | Circular - 12.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | 250V | 1A | - | - | 30V | 100,000 Cycles | - | 1A | - | - | LED | - | - | - | - | Green | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 14mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | |||
![]() 1241.2856 Schurter Inc. | 62 | - | - | 15 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | ZINC DIE CAST | - | - | Stainless Steel | BRASS | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | MCS | - | Active | Vendor Undefined | Solder | EAR99 | Anti-Vandal, Illuminated | 2 | - | - | - | 8536.50.90.31 | - | - | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | 21.5mm | - | 125mA | Solder Lug | - | - | - | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100000000Ohm | - | - | 2.1VDC | LED, Green | IK05; IP40; IP65 | - | - | 125mA | SPDT, SPST | - | 48V | 1,000,000 Cycles | - | 125mA | - | 3.7 N | Illuminated, LED | - | - | - | - | Green | - | A@VAC | - | - | - | - | - | - | - | NICKEL | - | - | Tactile Feedback | - | - | - | - | - | - | 21.5mm | 21.5mm | - | 8.8mm | - | No | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | |||
![]() AB6Q-M200 Idec | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A6 | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operator | - | - | - | - | - | - | - | - | - | - | - | - | Actuators | - | - | - | Switch Actuators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() A22NL-RPM-TRA-G101-RB Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 12VAC/DC | LED, Red | - | - | - | - | DPST | - | - | 5,000,000 Cycles | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | |||
![]() 1241.6931.1120000 Schurter Inc. | 37 |
| Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | 125 | Stainless Steel | Stainless Steel | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -25°C~85°C | Bulk | - | MSM DP | yes | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | 2 | - | - | - | 8536.50.70.00 | - | - | - | 5A AC | BOX | - | IP40 | 27.6mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | - | DPDT | On-Mom | Circular - 22.10mm Dia | - | 100MOhm | Silver | - | - | - | - | - | 250V | 5A | DP, DPDT | - | - | 1,500,000 Cycles | - | 10A | - | 5 N | Illuminated | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.6mm | - | - | 39.15mm | - | No | No SVHC | ROHS3 Compliant | - | - | IP40, IP67 | |||
![]() ZB5AL434 Schneider | 13 |
| - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Schneider, Harmony XB5 | Round | Round | - | - | - | - | Schneider Electric | Red | Black | Round | - | - | IP66 | - | - | - | - | 1 | Schneider Harmony XB5 Series 22mm Emergency Stop Pushbutton Switches | - | - | No | - | Yes | - | Schneider Electric | - | Plastic | +70°C | Schneider Electric | -40°C | - | - | Panel Mount | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | Harmony XB5 | - | - | - | - | - | Momentary | - | - | - | Red | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | - | ON - (OFF) | 22mm (Round) | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Screw Clamp | Pushbutton Switches | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | IP66, IP67, IP69K | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | |||
![]() ZB5AS62 Schneider | 12 |
| - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Schneider, Harmony XB5 | Round | Round | - | - | - | - | Schneider Electric | Black | Black | Round | - | IP66 | - | Other | - | - | - | 1 | - | - | - | Non-Illuminated | - | - | - | Schneider Electric | - | Plastic | - | Schneider Electric | - | - | - | Panel Mount | - | Box | - | - | Active | - | - | - | - | - | - | - | - | Yes | - | - | - | ZB5 | - | - | - | - | - | Maintained | - | - | - | Black | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton, Mushroom | - | - | ON - OFF | 22mm (Round) | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Contact Block(s) | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | |||
Tiny WHSL | In Stock | - | - | Gold | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Silver | - | - | - | - | - | 10 Mcycles | - | - | - | - | Illuminated | - | - | - | - | HW1L-AF2F01QD-Y-6V | - | + 50 C | - | - 25 C | - | - | Panel Mount | Maintained | - | - | - | - | - | Compliant | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Contact Block | - | - | - | 50 °C | -25 °C | - | - | - | - | - | - | - | Straight | - | - | - | 10 A | Screw | - | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | 440 V | - | SPST | - | 220 V | 500 kcycles | - | - | SPST | - | - | - | Fingersafe Screw | - | - | Yellow | - | - | - | - | 1.98 | - | - | - | - | - | Standard Switches | LED | - | - | - | 1NC | IP20, IP65 | - | - | - | - | - | - | 5.5 mm | - | - | - | - | - | - | |||
![]() 5511MCLR1 E-Switch | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 500,000 Cycles | - | - | 8538.90.6000 | - | - | Unavailable | - | - | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 V | - | - | -25°C ~ 65°C | - | - | 5500 | - | - | - | - | - | Keyswitch | - | - | - | - | - | - | - | - | 300mA (DC) | - | - | - | - | - | - | PC Pin | - | - | - | - | Square, Button | - | SPDT | On-Mom | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1241.2411.8 Schurter Inc. | 45 |
| Datasheet | 8 Weeks | Front, Panel | Panel Mount, Front | - | Aluminium, Anodized, Stainless Steel | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PSE | - | Active | Vendor Undefined | Solder | EAR99 | Piezo | 2 | - | - | Natural | 8536.50.90.33 | - | - | 42V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | PC Pin | 42V | CE | - | - | Round, Button, Flush | 1mm | SPST-NO | Off-Mom | Circular - 16.20mm Dia | - | 10MOhm | Silver | 0.1A | - | - | - | 60V | - | - | SPDT, SPST | - | - | - | - | 100mA | - | 3 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | |||
![]() ABW4B-S Idec | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() YB26MKG01-FB NKK Switches | In Stock | - | - | Gold | - | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | - | - | - | - | Plunger | Plunger | - | - | - | - | NKK Switches | Green, White | - | - | - | - | - | - | - | - | - | 1 | - | - | NKK SWITCHES CO LTD | Non-Illuminated | - | - | - | NKK Switches | YB26MKG01-FB | - | - | - | - | - | - | Panel Mount | - | - | - | Obsolete | - | 5.84 | Details | Yes | Epoxy | - | - | 28 VDC | - | - | - | - | - | YB2 | - | - | - | - | EAR99 | - | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | - | - | compliant | - | Solder Lug | - | - | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | |||
![]() 3SU11560AB503FA0 Siemens | 19 |
| - | - | - | Panel Mount, Front | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | 3SU1156 | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | Yes | - | - | - | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 500 V | - | - | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Spring Terminal | - | - | - | - | Round, Button | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Blue | - | 230 VAC | LED, Blue | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - 25 → +70°C | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | - |