- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Material | Actuator | Actuator Style | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Product | Lamp Type | Features | Compliance | Product Category | Contacts | IP Rating | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F230SS-327 E-Switch | 23 |
| - | - | Silver | Panel Mount, Front | - | - | - | Round, Flat | - | 52-PV4F230SS327 | E-Switch | 50,000 Cycles | 40 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Details | - | PV Anti-Vandal | 24 V | -20°C ~ 55°C | PV4, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | 250 VAC | LED, Orange | - | - | - | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Orange | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | 22 mm | - | ||
![]() PV7F2Y011-345 E-Switch | 15 |
| - | - | - | Panel Mount, Front | - | - | - | Round, Flat | - | 52-PV7F2Y011345 | E-Switch | 50,000 Cycles | 20 | - | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | PV Anti-Vandal | 48 V | -20°C ~ 55°C | PV7, LAMB | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | - | 24 VDC | LED, Blue | - | - | - | 1,000,000 Cycles | - | SPDT | Pushbutton Switches | Blue | - | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | - | IP65 | 25 mm | - | ||
![]() 3MS-WSP7-P1-B1-M7RE Carling Technologies | 7 |
| - | 8 Weeks | - | Panel Mount, Right Angle, Vertical, Rear | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Carling Technologies | 50,000 Cycles | 100 | CARLING TECHNOLOGIES INC | Non-Illuminated | Carling Technologies | 3MS-WSP7-P1-B1-M7RE | - | Carling Technologies | - | - | 85 °C | -30 °C | Bulk | - | Active | Active | 5.8 | Details | Yes | - | 20 V | -30°C ~ 85°C | 3S | e4 | Yes | EAR99 | Standard | Gold (Au) | PANEL MOUNTABLE | 8536.50.90.31 | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | 12.7 mm | 6.6 mm | Plunger for Cap | SPDT | On-Mom | - | Black | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP68 | 20 V | SOLDER | - | PUSHBUTTON SWITCH | - | Pushbutton Switches | - | 0.02 A | - | - | 20 V | LATCHED AND MOMENTARY | - | - | - | IP68 | Pushbutton Switches | - | - | - | 12.7 mm | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | Polyacetate | Square | Button | - | - | - | 1 | - | Illuminated | - | LW2L-M1C10V-G-ENGRAVED | + 50 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 A, 3 A | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Green | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB2L-M1T54PW-ENGRAVED | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | SPDT | - | White | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() 8168S2HV6QE2 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 8060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-A1F11QD-S-12V | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | SPST | - | Blue | - | - | - | - | - | Standard Switches | LED | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | ||
![]() LB4B-M1T5B IDEC | 38 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T5B | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | SPDT | - | Black | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4L-M1T14R IDEC | In Stock | - | - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-M1T14R | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | SPDT | - | Red | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-M1T5LW IDEC | 8 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T5LW | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | SPDT | - | White | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-A1T2VG IDEC | 38 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-A1T2VG | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | DPDT | - | Green | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-M1T6S IDEC | 25 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T6S | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | DPDT | - | Blue | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-M1T3W IDEC | 8 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T3W | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | 3PDT | - | White | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-M1T3Y IDEC | 25 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T3Y | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | 3PDT | - | Yellow | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-A1T2VLS IDEC | In Stock | - | - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-A1T2VLS | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | DPDT | - | Blue | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-A1T1VY IDEC | In Stock | - | - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-A1T1VY | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | SPDT | - | Yellow | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-A1T2VLR IDEC | 12 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-A1T2VLR | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | DPDT | - | Red | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4B-A1T1VW IDEC | In Stock | - | - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-A1T1VW | + 55 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | SPDT | - | White | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() LB4L-M1T53G IDEC | 12 |
| - | - | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-M1T53G | + 55 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | SPDT | - | Green | - | - | - | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | - | ||
![]() HW4S-2LF01 IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | HW4S-2LF01 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | IP65 | - | - |