- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Lens Shape | Manufacturer | Manufacturer Part Number | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Contact (DC) Max Power Rating R Load | Operating Force-Max | Bushing Diameter | Actuator Finish | Features | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALN06LU-G Idec | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | IDEC | ALN06LU-G | -25C to 50C | 50C | -25C | - | - | - | - | - | - | - | - | - | - | EXTENDED LENS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Button Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.2802 Schurter Inc. | 7 |
| - | 15 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | ZINC DIE CAST | 8.000009g | ZINC DIE CAST | - | BRASS | - | BRASS | - | 1,000,000 Cycles | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | MCS | - | - | Active | Vendor Undefined | - | EAR99 | Anti-Vandal | 2 | - | - | - | VANDAL PROOF | 8536.50.90.31 | - | 48V | 125mA DC | BOX | - | IP65 - Dust Tight, Water Resistant | 22mm | - | 125mA | Connector | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100MOhm | - | - | - | - | IK05; IP40; IP65 | - | 125mA | - | SPDT, SPST | 48V | 1,000,000 Cycles | - | 125mA | 3.7 N | Illuminated | - | - | A@VAC | - | - | - | - | - | 0.4064 mm | - | - | - | - | - | - | - | NICKEL | Tactile Feedback | - | 22mm | 21.5mm | 8.8mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() UB15SKG035D-JB NKK Switches | 16 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polymer | - | - | - | - | PHOSPHOR BRONZE | - | Copper | 200,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | Vertical | - | 15.24mm | - | - | PC Pin | 28V | - | - | Square, Button | SPDT | On-Mom | - | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | - | 2VDC | LED, Amber | - | 28V | 100mA | 1500VAC V | - | 28V | 1,000,000 Cycles | - | - | - | LED | Orange | - | - | - | - | - | 5 | ON-(ON) | 2.3114 mm | - | - | - | - | 0.4VA@28VDC | - | - | - | Epoxy Sealed Terminals | - | 15.24mm | - | 10.0076mm | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
![]() YB25CKW01-5F-JF NKK Switches | 32 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | 18mm | unknown | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.2VDC | LED, Green | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | - | - | LED | Green | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB25SKW01-5D-JD NKK Switches | 33 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | 17.8mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | DPDT | On-Mom | Square - 16.20mm2 | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | 3A | - | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.8mm | 15.8mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() YB16WSKW01-5F-JB NKK Switches | 36 |
| Datasheet | 8 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.2VDC | LED, Green | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED | Green | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB16WCKW01-6F-JB NKK Switches | 60 |
| Datasheet | 14 Weeks | - | Front, Panel, Sealed | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 3.3VDC | LED, Green | - | 250V | 3A | - | DPDT, SPDT | 30V | 200,000 Cycles | - | 3A | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() EB2011-CA NKK Switches | 159 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | STAINLESS STEEL | - | BRASS | - | COPPER | COPPER | - | - | 25,000 Cycles | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | EB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 3A AC | - | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 10.9982mm | 7.0104 mm | Round, Button | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | 3A | - | - | - | 3A | 3A@125VAC | - | - | - | - | ON-(ON) | 1.6002 mm | - | 0.268 inch | - | - | - | - | 0.236 inch | CHROME | Epoxy Sealed Terminals | - | - | - | 15.2146mm | 0.157 inch | 0.315 inch | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() A16L-JAM-24D-1 Omron Automation and Safety | 37 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | 10g | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 5A AC | - | Straight | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Blue | - | 24VDC | LED, Blue | - | 250V | - | - | - | 30V | 2,000,000 Cycles | - | 10mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0m | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() ESB-33133 Panasonic Electronic Components | 12800 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | ESB33 | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | Tin (Sn) | 80°C | -30°C | LOW PROFILE | 8536.50.90.31 | - | 14V | 200mA DC | BAG | Vertical | - | - | - | 200mA | PC Pin | - | - | 9.85 mm | Plunger for Cap | DPDT | On-On | - | - | - | White | 0.2A | - | - | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | .2A@14VDC | - | - | - | - | - | - | - | - | - | 4 N | - | - | - | - | 10mm | 10mm | 6mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() MB2011SS1G03 NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | - | Resin | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MB2000 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() UB15NBKW01N-A NKK Switches | 48 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | 125 | GLASS FILLED POLYAMIDE | - | - | - | - | PHOSPHOR BRONZE | - | - | 10,000 Cycles | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | - | 5A | Solder Lug | 125V | 24.003mm | 15.7988 mm | Rectangular, Button | SPDT | On-Mom | Rectangular - 22.40mm x 16.20mm | 0.05mOhm | 200000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | DPDT, SPDT | - | 1,000,000 Cycles | - | 5A | - | - | - | 5A | 5A@250VAC | - | - | 250V | - | ON-(ON) | 2.3114 mm | - | - | - | - | - | - | - | - | With Barrier | - | - | - | 10.0076mm | 0.197 inch | 0.154 inch | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MB2011SB1W01-DF NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount, Rear | SIL | STAINLESS STEEL | - | POLYSTYRENE | - | - | COPPER ALLOY | - | - | 25,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Green | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | - | 3A | 3A@250VAC | SLOW-MAKE/-BREAK | - | 250V | - | ON-(ON) | 1.8034 mm | WAVE | 0.472 inch | - | - | - | - | 0.472 inch | - | Epoxy Sealed Terminals | - | - | - | 43.9674mm | 0.157 inch | 0.59 inch | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() YB26WRKW01-5C-JC NKK Switches | 72 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | 3A | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB15WSKW01-5C24-JC NKK Switches | 49 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 24VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15WCKW01-5C-JB NKK Switches | 16 |
| Datasheet | 5 Weeks | - | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2001 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 1.9VDC | LED, Red | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | Red | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15CKW01-6B-JB NKK Switches | 96 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | SILVER | SILVER ALLOY | PHOSPHOR BRONZE | - | - | 100,000 Cycles | DIALLYL PHTHALATE | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.05mOhm | 200000000Ohm | Clear (White Filter/Diffuser) | 3A | 3.3VDC | LED, White | - | - | - | 1500VAC V | - | - | 1,000,000 Cycles | - | - | - | LED | White | 3A | 3A@250VAC | BREAK-BEFORE-MAKE | - | 250V | - | ON-(ON) | 2.9972 mm | HAND | 0.37 inch | - | BLACK | - | - | 0.63 inch | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | 0.288 inch | 0.327 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() A16-JWA-1 Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | 55°C | -10°C | - | - | - | 30V | 5A AC | - | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | - | - | - | - | - | - | SPDT | - | 200,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP40 | ||
![]() A16L-TRA-24-1 Omron Automation and Safety | In Stock | - | - | 12 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | - | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 24VAC/DC | Incandescent, Red | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | - | LED | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | 18mm | - | - | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A165L-JYA-12D-2 Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 55°C | -10°C | - | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Yellow | - | 12VDC | LED, Yellow | - | - | - | - | DPDT | - | 200,000 Cycles | - | 15mA | - | LED | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant |