- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Shape | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Approvals | Brand | Cap Color | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Part Life Cycle Code | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Control Type | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Washability | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW1S-2LE10 Idec | 36 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-2LE10 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 1NO | IP65 | - | - | - | - | - | - | ||
![]() LB1L-M1T54R IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | 1 | - | Illuminated | - | - | LB1L-M1T54R | + 55 C | - 25 C | 16mm | Panel Mount | Momentary | - | - | - | - | - | - | LB | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Solder | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() AB11BB-HA NKK Switches | 57 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | POLYCARBONATE | PHOSPHOR BRONZE | - | BRASS | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | MOUNTING BRACKET | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | PC Pin | 28V | 9.8044mm | 5.842 mm | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | - | EPOXY | - | 500VAC V | SPST | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | OFF-(ON) | 1.0922 mm | WAVE | 0.177 inch | 50000 cycles | - | SOLVENT | - | - | - | Sealed - Fully | - | - | - | 21.7424mm | 0.122 inch | 0.248 inch | ROHS3 Compliant | Contains Lead | - | ||
![]() MP0037 Bulgin | 154 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Front | NO | PANEL MOUNT-THREADED | STAINLESS STEEL | - | - | - | BRASS | - | - | - | - | - | Silver | - | 30,000 Cycles | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2005 | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Anti-Vandal | 2 | - | LOW PROFILE | 8536.50.90.31 | - | - | - | 1A AC/DC | - | IP68 - Dust Tight, Waterproof | - | - | Screw Terminal | 50V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.20mm Dia | 10mOhm | 10GOhm | - | 1A | - | - | - | 50V | 1000VAC V | - | 1,000,000 Cycles | - | 1A | - | - | - | - | - | 1A | MAKE-BEFORE-BREAK | - | - | 50V | - | - | - | ON-OFF | - | - | 0.157 inch | - | 7.5 N | - | - | - | - | - | - | - | - | - | - | 0.063 inch | ROHS3 Compliant | - | - | ||
![]() PV4F2Y0SS-345 E-Switch | 67 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV4, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | - | 24V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | 24VDC | LED, Blue | - | - | - | DPST | 1,000,000 Cycles | - | - | - | LED | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() PV7F2T0SS-316 E-Switch | 34 |
| Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2011 | PV7, LAMB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | ROHS COMPLIANT | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | 24.7904mm | - | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | 0.05mOhm | 1000000000Ohm | Silver | 2A | 125VAC | LED, Red | - | - | 2000VAC V | DPST, SPDT | 1,000,000 Cycles | - | - | - | Illuminated, LED, Neon | - | - | Green | - | - | 22 mm | 2A@48VDC | - | - | - | - | OFF-ON-OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() CW1S-3LE12 Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-3LE12 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 3 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 1NO, 2NC | IP65 | - | - | - | - | - | - | ||
![]() R13-527B-02-BB Multicomp | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB3L-M1T24G Idec | 475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | IDEC CORP | - | - | IDEC | LB3L-M1T24G | - | - | 16mm | - | - | Active | Details | - | - | - | - | LB | - | - | - | - | - | - | - | - | Green | - | - | Switch Accessories | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | Solder | Illuminated Pushbuttons | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | ||
![]() AB8Q-M1-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | CSA, UL | IDEC | - | - | - | - | 1 | - | - | - | IDEC | AB8Q-M1-Y | - | - | Φ8mm | - | Momentary | - | - | - | - | - | - | A8 | - | - | - | - | - | - | - | - | Yellow | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | Pushbutton | - | - | - | - | - | - | 1.181 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | SPDT | IP40 | - | - | - | - | - | - | ||
![]() CW1S-3LE11N3 Idec | 43 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-3LE11N3 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 3 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() HW4B-A4F11-B IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | CSA, UL | - | Black | - | - | - | 1 | - | Non-Illuminated | - | - | HW4B-A4F11-B | + 60 C | - 25 C | - | Panel Mount | Maintained | - | Non-Compliant | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() LB1L-M1T53R Idec | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | LB1L-M1T53R | + 55 C | - 25 C | 16mm | Panel Mount | Momentary | - | Details | - | - | - | - | LB | - | - | - | - | - | - | - | - | Red | - | - | Switches | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Solder | Illuminated Pushbuttons | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | ||
![]() HW2L-A1F20M4D-R Idec | 45 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | Flush | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | Illuminated | - | IDEC | HW2L-A1F20M4D-R | + 50 C | - 25 C | - | Panel Mount | Maintained | - | - | 24 VDC | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | - | 3.53 | - | - | - | - | - | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | ||
![]() HW4B-M3F22-W Idec | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Round | CSA, UL | IDEC | White | - | - | - | 1 | - | Non-Illuminated | - | IDEC | HW4B-M3F22-W | + 60 C | - 25 C | - | Panel Mount | Momentary | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2E21 Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Knob | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-2E21 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 2NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2E30 Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Knob | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-2E30 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 3NO | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2LE21 Idec | 36 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-2LE21 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 2NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2LE03 Idec | 36 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | Lever | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-2LE03 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 3NC | IP65 | - | - | - | - | - | - | ||
![]() CW1S-21E20 Idec | 25 |
| - | - | - | - | - | - | - | - | Round | - | - | - | - | Knob | CE, CSA, UL | IDEC | - | - | 10A | - | 1 | - | Non-Illuminated | - | IDEC | CW1S-21E20 | + 60 C | - 25 C | 22mm | Panel Mount | - | - | Yes | - | - | - | - | CW | - | - | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | - | - | 1.57 | Selector | - | - | - | - | - | - | - | - | - | - | - | - | Control Switches | 2NO | IP65 | - | - | - | - | - | - |