- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Body Material | Shape | Actuator | Approvals | Base Product Number | Brand | Cap Color | Colour front ring | Contact Rating | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Contact (AC) Max Rating R Load | Depth Behind Panel | Control Type | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB8Q-M1-Y Idec | In Stock | - | - | - | - | - | - | - | - | Square | - | CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | AB8Q-M1-Y | - | - | - | - | Φ8mm | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | A8 | - | - | - | - | - | - | Yellow | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | Pushbutton | - | - | 1.181 | - | - | - | - | - | - | Pushbutton Switches | SPDT | IP40 | - | - | - | - | - | - | ||
![]() CW1S-3LE11N3 Idec | 43 |
| - | - | - | - | - | - | - | Round | Lever | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-3LE11N3 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 3 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() HW2L-A1F20M4D-Y Idec | In Stock | - | - | - | Gold | - | - | - | - | - | Flush | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | IDEC | HW2L-A1F20M4D-Y | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | Yellow | - | 3.53 | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | ||
![]() HW2L-A1F20M4D-R Idec | 45 |
| - | - | Gold | - | - | - | - | - | Flush | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | IDEC | HW2L-A1F20M4D-R | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | - | 3.53 | - | - | - | Standard Switches | LED | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | ||
![]() HW4B-M3F22-W Idec | 15 |
| - | - | - | - | - | - | - | - | Round | CSA, UL | - | IDEC | White | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | HW4B-M3F22-W | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | - | - | - | ||
![]() HW4B-A4-B Idec | In Stock | - | - | - | - | - | - | - | - | - | Round | CSA, UL | - | IDEC | Black | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | HW4B-A4-B | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | SPST | - | - | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2E21 Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-2E21 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 2NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2E30 Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-2E30 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 3NO | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2LE21 Idec | 36 |
| - | - | - | - | - | - | - | Round | Lever | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-2LE21 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 2NO, 1NC | IP65 | - | - | - | - | - | - | ||
![]() AL6Q-M13P-HS Idec | 36 |
| - | - | Gold | - | - | - | - | - | - | CCC, CE, CSA, cURus | - | IDEC | - | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | AL6Q-M13P-HS | - | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | L6 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2LE03 Idec | 36 |
| - | - | - | - | - | - | - | Round | Lever | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-2LE03 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 3NC | IP65 | - | - | - | - | - | - | ||
![]() HW1B-M4F20-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | White | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | HW1B-M4F20-W | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | HW1B | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | - | 1.98 | - | - | - | Standard Switches | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | - | ||
![]() CW1S-2LE02 Idec | 36 |
| - | - | - | - | - | - | - | Round | Lever | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | - | 1 | - | Non-Illuminated | IDEC | CW1S-2LE02 | - | + 60 C | - | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | CW | - | - | - | - | - | 2 | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | 1.57 | Selector | - | - | - | - | - | Control Switches | 2NC | IP65 | - | - | - | - | - | - | ||
![]() LB1L-M1T53R Idec | 12 |
| - | - | - | - | - | - | - | - | Flush | - | - | IDEC | - | - | - | - | - | - | 1 | - | Illuminated | IDEC | LB1L-M1T53R | - | + 55 C | - | - 25 C | 16mm | Panel Mount | - | - | - | Momentary | - | - | - | - | Details | - | - | - | - | - | - | - | LB | - | - | - | - | - | - | Red | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | SPDT | - | Solder | Illuminated Pushbuttons | Red | - | - | - | - | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | ||
![]() AL6Q-M14P-HS Idec | 11 |
| - | - | Gold | - | - | - | - | - | - | CCC, CE, CSA, cURus | - | IDEC | - | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | AL6Q-M14P-HS | - | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | L6 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | LED | - | Pushbutton Switches | SPDT | IP65 | - | - | - | - | - | - | ||
![]() HW4B-A3-G Idec | 36 |
| - | - | - | - | - | - | - | - | Round | CE, cUL, UL | - | IDEC | Green | - | - | - | - | - | 1 | - | Non-Illuminated | IDEC | HW4B-A3-G | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Screw | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | - | Standard Switches | - | - | Pushbutton Switches | - | IP65 | - | - | - | - | - | - | ||
![]() 3SU11500AB201FA0 Siemens | 19 |
| - | - | - | - | Panel Mount, Front | - | Plastic | - | - | - | 3SU1150 | - | - | Chrome | - | IP67/IP69K | Other | 10,000,000 Cycles | - | SIEMENS A G | - | Siemens | 3SU1150-0AB20-1FA0 | Plastic | +70°C | Siemens | -25°C | - | - | 0 | 1 | 1 | - | Box | Contact Manufacturer | Active | 5.76 | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | Standard | - | - | - | - | - | - | 10A (AC/DC) | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | unknown | - | Screw Terminal | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Red | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Screw | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22NL-BPA-TYA-G002-YB Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 12VAC/DC | LED, Yellow | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1241.6623.1131000 Schurter Inc. | In Stock | - | Datasheet | - | Silver | Front, Panel | Panel Mount, Front | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | - | MSM | Obsolete | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | 10A AC | BOX | IP40 | - | 10A | Quick Connect - 0.110 (2.8mm) | 250V | 19mm | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | - | 1.9VDC | LED, Red | 1,500,000 Cycles | - | 5A | - | LED | - | - | Red | 10A@250VAC | - | - | 4.5 N | - | - | - | - | - | - | - | 33.4mm | 0.492 inch | No | ROHS3 Compliant | Lead Free | IP40, IP67 | ||
![]() A3PA-90D11-24APW Omron Automation and Safety | 2908 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 30V | 5A AC 4A DC | - | IP40 | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Square, Button | DPDT | On-On | Rectangular - 23.50mm x 22.50mm | - | - | White | 24VAC/DC | LED, White | 200,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |