- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Mounting Feature | Material | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Approvals | Brand | Cap Color | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Product | Bushing Type | Lamp Type | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-M1F20QD-R-12V-BULK100 | + 50 C | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP20, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-AF2F10QD-G-240V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP40, IP65 | - | - | - | ||
![]() HW1L-AF2F11M4D-S IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW1L-AF2F11M4D-S | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-AF2F11QD-W-120V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO, 1NC | IP40, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A2F10QD-S-6V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP40, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A2F20QD-R-6V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 2NO | IP40, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A1F22QD-R-24V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | 24 VDC | HW | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | Fingersafe Screw | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | - | IP20, IP65 | - | - | - | ||
![]() HW4L-AF2F20H2D-S IDEC | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-AF2F20H2D-S | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 2NO | IP40, IP65 | - | - | - | ||
![]() HW4L-A1F20T8D-W IDEC | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A1F20T8D-W | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 2NO | IP20, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW1L-AF2F10QD-W-240V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP20, IP65 | - | - | - | ||
![]() HW4L-A1F20H2D-W IDEC | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A1F20H2D-W | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 2NO | IP20, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-MF2F10QD-A-120V | + 50 C | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP40, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-MF2F20QD-W-240V | + 50 C | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 2NO | IP40, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Blue | - | - | 1 | - | Non-Illuminated | - | - | HW4B-M1RS-ST-ENG-R | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | HW4B | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW1L-A2F10QD-W-240V | + 50 C | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP20, IP65 | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | - | HW4L-A1F10QD-G-6V | + 50 C | - 25 C | Panel Mount | - | - | Maintained | - | - | - | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | SPST | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 1NO | IP20, IP65 | - | - | - | ||
![]() 8161LHZGE2 C&K | In Stock | - | - | 14 Weeks | Gold | NO | PANEL MOUNT-THREADED | - | Diallyl Phthalate (DAP) | - | - | - | - | - | Plunger | - | - | C&K | Black | - | 50000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | 8161LHZGE2 | + 65 C | - 30 C | Panel Mount | 65 °C | -30 °C | - | ROHS COMPLIANT | Active | 5.71 | Details | Yes | Epoxy | 28 VDC | 8060 | e4 | Yes | EAR99 | Sealed | Gold (Au) - with Nickel (Ni) barrier | Black | - | 8536.50.90.35 | Switches | 0.4 VA | not_compliant | 3 A, 6 A | Solder Lug | 12.7 mm | 6.86 mm | PLUNGER | ON - ON | - | - | 6 A | EPOXY TERMINAL SEALED | 28 V | SOLDER | PUSHBUTTON SWITCH | SPDT | - | Pushbutton Switches | - | 6 A | - | - | 120 V | - | - | ALTERNATE | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | 11.43 mm | - | UL 94 V-0 | ||
![]() 8168S1HCGE2 C&K | In Stock | - | - | 15 Weeks | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | C&K | - | - | 50000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | 8168S1HCGE2 | - | - | - | 65 °C | -30 °C | - | ROHS COMPLIANT | Active | 5.22 | Details | Yes | - | 28 VDC | 8060 | e4 | Yes | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | PANEL MOUNTABLE | 8536.50.90.35 | Switches | - | compliant | 6 A | - | 12.7 mm | 6.86 mm | PLUNGER | SPDT | - | - | 6 A | EPOXY TERMINAL SEALED | 28 V | SOLDER | PUSHBUTTON SWITCH | - | - | Pushbutton Switches | - | 6 A | - | - | 120 V | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | 11.43 mm | - | - | ||
![]() LW1L-M3C30-GL Idec | In Stock | - | - | - | Gold | - | - | Polyacetate | - | - | - | - | - | - | Round | Button, Mushroom | - | IDEC | - | - | - | 1 | - | Illuminated | - | IDEC | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | 30 VDC | LW | - | - | - | - | - | - | - | - | Switches | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | Pushbutton Switches | Green | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | Incandescent | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() 8125SD3A2BE C&K | In Stock | - | - | 15 Weeks | - | NO | THROUGH HOLE-RIGHT ANGLE | - | STAINLESS STEEL | GLASS FILLED NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | - | 1000VAC V | 60000 Cycle(s) | 40 | C & K COMPONENTS INC | Non-Illuminated | GLASS FILLED NYLON | - | 8125SD3A2BE | - | - | - | 75 °C | -30 °C | - | - | Active | 5.8 | Details | Yes | - | - | 8020 | - | - | EAR99 | - | Gold/Nickel | - | - | - | - | - | compliant | - | - | 12.7 mm | 6.858 mm | PUSHBUTTON | SPDT | 0.05 mΩ | 1000000000 Ω | - | EPOXY | - | SOLDER | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | 5 | ON-(ON) | VERTICAL | MIL-STD | 0.131 inch | - | PARTIAL | 0.25 inch | - | UNTHREADED | - | 0.125 inch | - | - | - | 21.1836 mm | 0.178 inch | - |