- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Style | ActuatorColor | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer Part Number | Mounting Styles | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Terminal Seal | Unit Weight | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Life (Cycles) | Switching Current | Operating Force-Max | Actuator Finish | Product | Lamp Type | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB15WRKW01-1F05-JF NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 24mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 5VDC | LED, Green | - | - | 250V | - | 3A | - | - | 30V | 1,000,000 Cycles | - | - | - | LED | - | Green | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() UB26NBKG015D-JD NKK Switches | 34 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | - | - | Copper | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2009 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 24mm | - | - | Solder Lug | 28V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | 28V | - | 100mA | - | - | 28V | 200,000 Cycles | - | - | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Barrier | 17.8mm | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26RKW01-01-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 110VAC | Neon, White | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | LED, Neon | - | Clear | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 923D Switchcraft / Conxall | In Stock | - | - | - | Silver | - | - | NO | PANEL MOUNT-THREADED | Copper | Copper Alloy | - | Plastic | - | Round | Round | - | Red | - | - | 1 | SWITCHCRAFT INC | Non-Illuminated | - | 923D | Panel Mount | Active | SPDT | 2.16 | Details | - | 0.204717 oz | - | - | - | - | - | e4 | - | - | - | - | EAR99 | Flush | - | SILVER | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | 250 mA | Solder Terminal | - | 11.1 mm | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | PUSHBUTTON SWITCH | - | SPST | Not Required | Solder | - | 0.25 A | - | - | - | 120 V | 0.25(A) | - | - | - | MOMENTARY | - | - | - | - | - | Standard Switches | - | - | - | - | 15.1 mm | - | - | - | - | - | - | - | - | ||
![]() SB4011NCHC-2B NKK Switches | 26 |
| - | - | Silver | - | - | - | - | - | Phenolic Resin | - | - | - | Plunger | - | - | White | - | - | 1 | - | Non-Illuminated | 10000 Cycles | - | Panel Mount | - | - | - | Details | Epoxy | - | 125 VAC | - | - | - | SB4011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 1241.6823.1121000 Schurter Inc. | 30 |
| Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Stainless Steel | 34.859991g | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | - | MSM LA | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | Red | - | 8536.50.90.33 | - | 30V | 12A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 250V | 22mm | 16.6 mm | Round, Button | DPST | Off-On | Circular - 19.10mm Dia | - | - | Silver | 0.5A | 1.9VDC | LED, Red | IK07; IP00; IP64 | 30V | - | - | - | - | - | - | 100,000 Cycles | - | 12A | - | LED | - | - | - | 12A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 10 N | - | - | - | - | - | - | 27.9mm | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP64, Water Resistant | ||
![]() GP12MCBE C&K | 583 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Nylon | - | Glass, Nylon | - | - | - | - | - | Gold | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | GP | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | 2 | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | IP57 - Dust Protected, Waterproof | 8.99mm | - | - | PC Pin | 20V | - | - | Round, Plunger | SPDT | On-Mom | - | - | - | White | - | - | - | - | - | 20V | - | - | - | - | 20V | 40,000 Cycles | - | 400mA | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 4.5mm | - | - | - | 1.98mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP57, Waterproof | ||
![]() MB2061SD1W01-BC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Resin | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2411JW03 NKK Switches | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Resin | - | POLYCARBONATE | COPPER ALLOY | - | - | YELLOW | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2400 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | BLACK BEZEL | - | - | - | 3A AC | - | - | - | not_compliant | 3A | PC Pin | 125V | 13.9954mm | 7.8994 mm | Plunger for Cap | SPDT | On-Mom | Rectangular - 15.00mm x 12.50mm | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | - | Illuminated | - | - | 3A | 3A@125VAC | - | - | - | - | 3 | ON-(ON) | 4.445 mm | - | WAVE | - | - | - | GLOSS | - | - | Epoxy Sealed Terminals | - | - | 28.194mm | 0.25 inch | 0.331 inch | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2011SS1W01-BH NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | - | - | Resin | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PV1F640SS E-Switch | 78 | - | Datasheet | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 2012 | PV1, LAMB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Anti-Vandal | - | - | - | - | - | - | - | - | 48V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | - | 2A | Screw Terminal | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | - | 2A | - | - | - | - | - | - | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-RNM-NGA-G100-NN Omron Automation and Safety | 1106 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | SPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A165L-JYM-12D-2 Omron Automation and Safety | 37 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | 12VDC | LED, Yellow | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | 15mA | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1213A2 APEM Inc. | 1069 |
| Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount, Rear | - | - | - | - | - | Polyamide | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | 1200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | 8536.50.90.35 | - | 24V | 8A AC 4A DC | Straight | - | - | - | 4A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | 17mm | 14 mm | Round, Plunger | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | Black | 8A | - | - | DUST PROOF; WATER PROOF | - | 250V | - | - | - | SPST | 24V | - | - | - | - | - | - | - | 8A | 8A@125VAC | - | 8A@12VDC | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | 21.2mm | - | 7.5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() A165L-TWA-T1-2 Omron Automation and Safety | 43 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 55°C | -10°C | - | - | - | - | 30V | 5A AC | - | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 110VAC | LED, White | - | - | - | - | - | - | DPDT | - | 200,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage Reduction Lighting | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A16-AYM-1 Omron Automation and Safety | 18 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A165L-AWA-12D-1 Omron Automation and Safety | 18 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 55°C | -10°C | - | - | - | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 12VDC | LED, White | - | - | - | - | - | - | SPDT | - | 200,000 Cycles | - | 15mA | - | LED | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-JWA-12D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | 55°C | -10°C | - | - | - | - | 30V | 5A AC | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | White | - | 12VDC | LED, White | - | - | - | - | - | - | DPDT | - | 200,000 Cycles | - | 15mA | - | LED | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | IP40 | ||
![]() A165L-JGA-5D-2 Omron Automation and Safety | 18 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 5VDC | LED, Green | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 30mA | - | LED | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.91 N | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() A16L-JGA-24D-1 Omron Automation and Safety | 18 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 15.8 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Green | 3A | 24VDC | LED, Green | - | - | - | - | - | - | - | - | 200,000 Cycles | - | 10mA | - | LED | - | - | 5A | 5A@125VAC | - | 3A@30VDC | - | - | - | - | - | - | - | - | - | 4.41 N | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | - | - | RoHS Compliant | - | Lead Free | - |