- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Material | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Mfr | Mounting Styles | Package | Product Status | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Washability | Bushing Diameter | Actuator Finish | Product | Lamp Type | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2011SS4W01-CA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | - | Panel Mount, Rear | - | NO | - | Resin | - | POLYSTYRENE | - | COPPER ALLOY | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | MB2000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | not_compliant | 6A | Solder Lug | 125V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | - | - | - | - | - | 3A | 3A@250VAC | - | 250V | 3 | ON-(ON) | - | 1.8034 mm | WAVE | 0.335 inch | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 40.3352mm | 0.157 inch | 0.406 inch | - | - | - | UL94 V-0 | - | - | ||
![]() LB25CKW01-1C-C NKK Switches | 34 |
| Datasheet | 13 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | DPDT | On-Mom | Circular - 22.00mm Dia | - | - | Red | - | 1.9VDC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() AML21EBA2AA Honeywell Sensing and Productivity Solutions | 64 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | AML21 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | 2 | - | - | - | - | - | - | 24V | 3A AC 2A DC | - | Straight | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | - | Rectangular, Button (Not Included) | SPDT | On-Mom | Rectangular - 28.98mm x 19.05mm | - | - | - | 2A | - | - | - | - | - | - | 1 | - | - | 25,000 Cycles | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() MB2521S2W45 NKK Switches | 68 |
| Datasheet | 12 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | STAINLESS STEEL | - | BRASS | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | MB2500 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | - | - | 3A AC | - | - | - | - | - | 3A | PC Pin | 125V | - | 13.0048mm | 12.7 mm | Plunger for Cap | DPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 200,000 Cycles | - | - | - | Illuminated | - | 3A | 3A@125VAC | - | - | 8 | ON-(ON) | - | 0.9906 mm | - | 0.3 inch | - | - | - | - | 0.244 inch | NICKEL | - | - | Epoxy Sealed Terminals | - | - | - | 19.2786mm | 0.106 inch | 0.307 inch | - | - | ROHS3 Compliant | - | - | - | ||
![]() A22NN-RPA-NGA-G102-NN Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | DPST | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() A22E-S-01S Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2009 | A22E | - | - | Active | 1 (Unlimited) | Screw | - | Emergency Stop | - | 70°C | -20°C | - | - | - | - | 30V | 100mA DC | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | - | 100mA | Screw Terminal | 440V | - | - | - | Round, Button, Mushroom | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPST | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 cycles | - | - | - | - | - | - | - | Push-Lock, Turn-Reset | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() BB25AP NKK Switches | 40 |
| Datasheet | 5 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | - | Polyamide | - | - | - | BRASS | - | - | - | Bronze, Gold | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2015 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | Vertical | - | - | - | - | PC Pin | 28V | - | 8.7884mm | 8.7884 mm | Plunger for Cap | DPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | White | - | - | - | - | - | - | 500VAC V | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 6 | ON-(ON) | - | 1.0922 mm | - | 0.138 inch | - | - | - | SOLVENT | - | - | - | - | Antistatic | - | - | - | 21.6154mm | 0.122 inch | 0.213 inch | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 13440CD25X822 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | No | APEM Inc. | - | Bulk | Active | Details | - | - | - | - | - | 13000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18535CD5 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Without Cap | Without Cap | - | EAR99 | - | 50 | - | Non-Illuminated | No | - | Bushing Mount | - | - | Details | Sealed | 30 VDC | - | - | - | 18000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Lug | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BB16AH NKK Switches | 66 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide | - | - | - | BRASS | - | - | - | Copper | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2010 | BB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | - | PC Pin | 28V | - | 8.7884mm | 8.7884 mm | Plunger for Cap | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | White | - | - | - | - | - | - | 500VAC V | - | - | - | 25,000 Cycles | 100mA | - | - | - | - | - | - | - | - | 5 | - | - | 2.0066 mm | - | 0.106 inch | - | - | - | SOLVENT | - | - | - | - | Antistatic | - | - | - | 19.5834mm | 0.122 inch | 0.213 inch | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() A3PA-90C11-24AO Omron Automation and Safety | 27 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-Mom | Rectangular - 23.50mm x 22.50mm | - | - | Orange | - | 24VAC/DC | LED, Orange | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1241.6624.1121000 Schurter Inc. | 14 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | Metal | - | Stainless Steel | - | 27.215542g | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | - | - | Red | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | 5A AC | BOX | Vertical | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100MOhm | - | - | 24VDC | LED, Red | - | - | - | - | - | - | - | 1,500,000 Cycles | 5A | - | 3.7 N | Illuminated, LED | - | 5A | - | - | - | - | - | 15.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 127mm | 88.9mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() E225SD3CBE C&K | 37 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Glass, Nylon, Polyester | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~75°C | Bulk | 2012 | E020 | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | 75°C | -30°C | - | - | - | - | 20V | 0.4VA AC/DC | - | Straight | - | 11.43mm | - | - | PC Pin | 20V | - | - | - | Round, Plunger | DPDT | On-Mom | - | - | - | White | - | - | - | - | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | 12.7mm | - | - | - | 4.88mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() A3PA-90A12-24AA Omron Automation and Safety | 43 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | 2013 | A3P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | SPDT | On-Mom | Rectangular - 23.50mm x 22.50mm | - | - | Blue | - | 24VAC/DC | LED, Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() A3PJ-90A11-24EW Omron Automation and Safety | 7 |
| - | 4 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C | Bulk | - | A3P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.70.00 | - | 30V | 5A AC 4A DC | - | - | IP40 | - | unknown | 4A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 52mm | 32 mm | Rectangular, Button | SPDT | On-Mom | Rectangular - 30.50mm x 23.50mm | - | - | White | - | 24VDC | LED, White | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | LED | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | - | - | - | 5.88 N | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1241.6622.5120000 Schurter Inc. | 36 |
| - | 9 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | Aluminium | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | - | - | - | - | - | - | 5A AC | - | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.10mm Dia | 0.03mOhm | 100000000Ohm | Green | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | 5A | - | - | Illuminated | - | 5A | 5A@125VAC | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.492 inch | No | - | ROHS3 Compliant | - | - | - | ||
![]() B3J-4300 Omron Electronics Inc-EMC Div | 367 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | 1.7g | - | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3J | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Keyswitch, Illuminated | - | - | - | Green | - | 8536.50.70.00 | - | 24V | 50mA DC | - | Straight | - | - | - | 50mA | PC Pin | - | - | 18mm | 12 mm | Square, Button | SPST-NO | Off-Mom | - | 100mOhm | - | Yellow | 0.05A | 2.1VDC | LED, Green | - | - | - | - | - | SPST | 24V | 3,000,000 Cycles | 50mA | - | 1.27 N | Illuminated, LED | - | - | - | .05A@24VDC | - | - | - | - | 0.3 mm | - | - | - | 0.3 mm | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 6.8mm | No | Unknown | RoHS Compliant | - | - | - | ||
![]() A22NN-BGM-NWA-G100-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1241.2859 Schurter Inc. | 64 |
| - | 15 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | - | ZINC DIE CAST | - | ZINC DIE CAST | BRASS | - | BRASS | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | - | MCS | - | - | Active | Vendor Undefined | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | 8536.50.90.31 | - | 48V | 125mA DC | - | - | IP65 - Dust Tight, Water Resistant | - | not_compliant | 125mA | Solder Lug | - | - | 19mm | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | 0.05mOhm | 100000000Ohm | Silver | 0.125A | 3.8VDC | LED, Blue | IK05; IP40; IP65 | - | 125mA | - | - | SPST | - | 1,000,000 Cycles | 125mA | - | - | Illuminated, LED | Blue | - | A@VAC | .125A@48VDC | - | - | - | - | 0.4064 mm | - | - | - | - | 3.7 N | - | - | NICKEL | - | - | Tactile Feedback | - | - | - | 8.8mm | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP65, Water Resistant | ||
![]() A22NN-MGA-NWA-G101-NN Omron Automation and Safety | 29 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | - | Round, Button, Flush | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | White | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |