- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Operating Force-Max | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NN-RNM-NYA-G100-NN Omron Automation and Safety | 46 |
| Datasheet | - | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 500,000 Cycles | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | - | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | SPST | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() TP11SH9AQE C&K | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Stainless Steel | Polyester, Thermoplastic | - | - | - | Silver | 60,000 Cycles | - | -30°C~85°C | Bulk | 2011 | TP | - | - | Active | 1 (Unlimited) | PC Pins | - | Standard | - | - | - | - | - | - | - | 28V | 1A AC/DC | Right Angle | - | - | - | 1A | PC Pin | 120V | - | - | - | Round, Plunger | SPST-NO | Off-Mom | - | - | - | Black | - | - | - | - | 120V | 1A | - | - | SPST | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 8.13mm | - | - | - | 3.94mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2011SD3W01-BG NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Solder Lug | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() AML32FBK4AD Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | 25,000 Cycles | - | - | Bulk | 1998 | AML32 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | 1 | - | - | - | Clear | 8536.50.90.35 | - | 30V | 10A AC/DC | Straight | - | 20.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | CSA, UL | - | - | Rectangular, Button (Not Included) | DPST-NO (DM) | Off-On | Rectangular - 29.00mm x 19.00mm | - | - | - | - | 125VAC | Neon, Clear | - | 250V | 10A | - | 2 | DPST | 30V | 25,000 Cycles | 10A | Clear, LED, Lamp, Neon | Clear, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 28.9mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() PV8F2Y0SS-344 E-Switch | 8 |
| Datasheet | 9 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | 344 | Stainless Steel | - | - | - | - | - | 50,000 Cycles | - | -20°C~55°C | Bulk | 2012 | PV8, LAMB | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Anti-Vandal, Illuminated | - | - | - | - | - | - | - | 36V | 2A DC | - | IP65 - Dust Tight, Water Resistant | - | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | - | - | - | - | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | - | - | 12VDC | LED, Blue | - | - | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | - | LED | Blue, Red | - | - | - | 22 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() MB2011LS1W03-CE NKK Switches | 44 |
| Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2015 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | PC Pin | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MB2011SD1W01-CC NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() M2B15BA5W03-BA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide | Brass | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Tray | 2011 | M2 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | 400mW | 30V | 1A AC/DC | Vertical | - | 6.6mm | not_compliant | 1A | PC Pin | 125V | - | - | 6.604 mm | Round, Button | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | Black | 1A | - | - | EPOXY | 125V | 1A | 1000VAC V | - | - | 30V | 200,000 Cycles | - | - | - | 1A | 1A@125VAC | BREAK-BEFORE-MAKE | - | 1A@30VDC | - | 3 | ON-(ON) | - | WAVE | - | - | - | Process Sealed | 12.7mm | - | 30.3784mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() YB15CKG01-1F05-JA NKK Switches | In Stock | - | Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | Brass | 100,000 Cycles | - | -25°C~50°C | Tray | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 18mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Black Filter/Diffuser) | - | 5VDC | LED, Green | - | 28V | 100mA | - | - | - | 28V | 1,000,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | Epoxy Sealed Terminals | 18mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB15WGW01-5D12-JD NKK Switches | 27 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated, LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() LB26RKW01-5D12-JB NKK Switches | 137 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | Silver (Ag) | - | - | - | - | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Rectangular, Button | DPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (White Filter/Diffuser) | - | 12VDC | LED, Amber | - | - | - | - | - | - | - | 200,000 Cycles | 3A | LED | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LB26SKW01-5F05-JB NKK Switches | 27 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Clear (White Filter/Diffuser) | - | 5VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB15WKG01-5C05-JC NKK Switches | 34 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | - | Polyamide | - | - | - | - | - | 100,000 Cycles | - | -25°C~50°C | Bulk | 2009 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 5VDC | LED, Red | - | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated, LED | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() A16L-JRA-12D-2 Omron Automation and Safety | 34 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2006 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.33 | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | 18mm | 15.8 mm | Rectangular, Button | DPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 12VDC | LED, Red | - | - | - | - | - | - | - | 200,000 Cycles | 15mA | LED | - | 5A | 5A@125VAC | - | - | 3A@30VDC | - | - | - | - | - | - | 100000 cycles | 4.41 N | - | - | - | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() A16-ARA-1 Omron Automation and Safety | 18 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | - | Standard | - | - | 55°C | -10°C | - | - | - | 30V | 5A AC | Vertical | IP40 | - | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Square, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | SPDT | - | 200,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 18mm | - | - | - | - | RoHS Compliant | - | Lead Free | IP40 | ||
![]() A16L-JRM-5D-1 Omron Automation and Safety | 34 |
| - | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | 100,000 Cycles | - | -10°C~55°C | Bulk | 2015 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | 8536.50.90.31 | - | 30V | 5A AC | Vertical | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.8 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red | 3A | 5VDC | LED, Red | - | - | - | - | - | - | - | 2,000,000 Cycles | 30mA | LED | - | 5A | 5A@125VAC | - | - | 3A@30VDC | - | - | - | - | - | - | - | 4.41 N | - | 24mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() UB25SKG035F-FB NKK Switches | 29 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | - | - | - | 200,000 Cycles | - | -25°C~50°C | Tray | 2009 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | - | PC Pin | 28V | - | - | - | Square, Button | DPDT | On-Mom | - | - | - | Green (White Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | Green | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() UB26KKW015C-CB NKK Switches | 29 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | - | - | - | - | - | 10,000 Cycles | - | -25°C~50°C | Tray | 2011 | UB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | - | - | - | - | - | - | 30V | 5A AC/DC | Vertical | - | - | - | 5A | Solder Lug | 125V | - | - | - | Square, Button | DPDT | On-On | Square - 16.20mm2 | - | - | Red (White Filter/Diffuser) | - | 1.85VDC | LED, Red | - | - | - | - | - | - | - | 200,000 Cycles | - | LED | Red | - | - | - | - | - | - | - | - | - | - | - | 10000 cycles | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() MB2065SB1W01-CA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Silver | Panel | Panel Mount, Rear | - | Resin | POLYSTYRENE | - | COPPER ALLOY | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | MB2000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | not_compliant | 3A | Solder Lug | 125V | - | 13.0048mm | 7.8994 mm | Round, Button | SPDT | On-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | - | 100,000 Cycles | - | - | - | 3A | 3A@250VAC | - | - | - | 250V | - | - | 3.8862 mm | WAVE | 0.472 inch | - | - | Epoxy Sealed Terminals | - | - | 42.2656mm | 0.157 inch | 0.523 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() UB16SKW03N-E NKK Switches | 37 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | POLYCARBONATE | SILVER | BRASS | SILVER | - | 10,000 Cycles | GLASS FILLED DIALLYL PHTHALATE | -20°C~70°C | Bulk | 2011 | UB | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 125V | - | 15.24mm | 15.24 mm | Square, Button | SPDT | On-On | - | 0.05mOhm | 200000000Ohm | Yellow | 5A | - | - | - | - | - | 1500VAC V | - | DPDT, SPDT | - | 200,000 Cycles | - | - | - | 5A | 5A@250VAC | - | - | - | 250V | 3 | - | 2.3114 mm | WAVE | - | - | - | Epoxy Sealed Terminals | - | - | 16.4846mm | 0.157 inch | 0.098 inch | - | ROHS3 Compliant | - | - | - |