- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Life (Cycles) | Body Color | Washability | Features | Contacts | IP Rating | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB15WRKG01-JF NKK Switches | 18 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | BRASS | PHOSPHOR BRONZE | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | 24.003mm | 18.0086 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | Clear (Green Filter/Diffuser) | - | - | - | - | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 2.9972 mm | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | - | 9.2964mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() AB25AP-HC NKK Switches | 46 |
| Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyamide | POLYCARBONATE | PHOSPHOR BRONZE | - | BRASS | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Box | 2010 | AB | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | 9.8044mm | 9.1948 mm | Round, Button | DPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Red | - | - | - | EPOXY | - | - | 500VAC V | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | 6 | ON-(ON) | 1.0922 mm | WAVE | 0.138 inch | - | BLACK | SOLVENT | Sealed - Fully | - | - | - | 22.5044mm | 0.122 inch | 0.248 inch | - | ROHS3 Compliant | - | - | - | ||
![]() YB15WSKW01-5F-JB NKK Switches | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 3A AC/DC | - | IP65 - Dust Tight, Water Resistant | 18mm | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2.2VDC | LED, Green | - | 250V | 3A | - | - | 30V | 1,000,000 Cycles | - | LED | - | Green | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | 18mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() YB25CKW01-CB NKK Switches | 37 |
| Datasheet | 14 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | DPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red (White Filter/Diffuser) | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 14SP-L1-02-B Grayhill Inc. | 984 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | THERMOPLASTIC | BERYLLIUM COPPER | BERYLLIUM COPPER | BERYLLIUM COPPER | GOLD | - | - | - | - | 200,000 Cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | 14 | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Keyswitch, Illuminated | - | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | SMD (SMT) Tab | - | 12.7mm | - | Round, Button | SPST-NO | Off-Mom | - | 0.05mOhm | 10000000000Ohm | Clear | 0.1A | 2.85VDC | LED, Blue | - | - | - | 500VAC V | SPST | - | 200,000 Cycles | 100mA | LED | - | - | - | - | 0.1A@30VDC | - | - | - | - | 1.524 mm | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() YB16MKG01 NKK Switches | 83 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | BRASS | PHOSPHOR BRONZE | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Plunger for Cap | SPDT | On-On | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | 5 | - | 1.4986 mm | - | 0.37 inch | 100000 cycles | - | - | Epoxy Sealed Terminals | - | - | - | 7.5946mm | - | 0.347 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16RKW01-5D-JD NKK Switches | 27 |
| Datasheet | 14 Weeks | Silver | Bushing, Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | 200,000 Cycles | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB16CKG01-BB NKK Switches | 29 |
| Datasheet | 8 Weeks | Gold | Bushing, Front, Panel | Panel Mount, Front | Resin | - | - | - | - | - | - | - | Brass | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | 18mm | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | White (White Filter/Diffuser) | - | - | - | - | 28V | - | - | DPDT, SPDT | 28V | 200,000 Cycles | - | LED | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 18mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SB4011NOHG-2G NKK Switches | 46 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount, Rear | Resin | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2011 | SB40 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | not_compliant | - | Solder Lug | 28V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.50mm Dia | - | - | Blue | - | - | - | - | - | - | - | SPST | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 cycles | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15RKG01-CB NKK Switches | 29 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Red (White Filter/Diffuser) | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15CKW01-5D-JB NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 2VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB16WKW01-5C12-JB NKK Switches | In Stock | - | Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 3A AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round, Button | SPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (White Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | 3A | Illuminated, LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15WRKG01-JC NKK Switches | 34 |
| Datasheet | 5 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | BRASS | PHOSPHOR BRONZE | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | - | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | 24.003mm | 18.0086 mm | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | 0.1mOhm | 200000000Ohm | Clear (Red Filter/Diffuser) | - | - | - | - | - | - | 1000VAC V | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | ON-(ON) | 2.9972 mm | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | - | 9.2964mm | 0.288 inch | 0.327 inch | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() MB2061SS2W13-CA NKK Switches | In Stock | - | - | 8 Weeks | Silver | Through Hole | Through Hole | Resin | POLYSTYRENE | - | COPPER ALLOY | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | MB2000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | 30V | 6A AC 3A DC | - | - | - | not_compliant | 3A | PC Pin | 125V | 13.0048mm | 12.7 mm | Round, Button | DPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | - | - | - | - | 3A | 3A@250VAC | - | 250V | - | 10 | ON-(ON) | 1.8034 mm | WAVE | 0.335 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | 41.7322mm | 0.25 inch | 0.406 inch | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26WKG01-5C12-JC NKK Switches | 27 |
| Datasheet | 13 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | 400mW | 28V | 0.4VA AC/DC | Vertical | IP65 - Dust Tight, Water Resistant | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Round, Button | DPDT | On-On | Circular - 22.00mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 12VDC | LED, Red | - | - | - | - | - | - | 200,000 Cycles | - | Illuminated, LED | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | Dust Tight, IP65, Water Resistant | ||
![]() YB15RKW01-5D24-JD NKK Switches | 63 |
| Datasheet | 5 Weeks | Silver | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | 30V | 3A AC/DC | - | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Clear (Amber Filter/Diffuser) | - | 24VDC | LED, Amber | - | - | - | - | - | - | 1,000,000 Cycles | - | LED | - | Orange | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() YB15RKG01-EB NKK Switches | 29 |
| Datasheet | 8 Weeks | Gold | Front, Panel | Panel Mount, Front | Polyamide | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2006 | YB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | - | Solder, Quick Connect - 0.110 (2.8mm) | 28V | - | - | Rectangular, Button | SPDT | On-Mom | Circular - 16.00mm Dia | - | - | Yellow (White Filter/Diffuser) | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() LB26SKW01-5C12-JC NKK Switches | 27 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | Silver (Ag) | - | 30V | 3A AC/DC | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.7988mm | 15.7988 mm | Square, Button | DPDT | On-On | Square - 16.20mm2 | 0.05mOhm | 200000000Ohm | Clear (Red Filter/Diffuser) | 3A | 12VDC | LED, Red | EPOXY | - | - | 1500VAC V | - | - | 200,000 Cycles | 3A | LED | - | Red | 3A | 3A@250VAC | - | 250V | - | - | - | 2.9972 mm | HAND | - | - | - | - | - | - | - | - | 21.4884mm | 0.295 inch | 0.197 inch | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() LA3B-M1C2V-W Idec | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | 250 | Rectangular Button | Silver | 30 | - | - | IDEC | LA3B-M1C2V-W | Panel | -25C to 55C | 55C | -25C | Momentary | DPDT | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000000 | - | Not Required | PC Pins | - | - | - | - | - | 5(A) | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() LA1L-A1C14-A Idec | In Stock | - | - | - | - | - | - | - | POLYARYLATE | - | - | - | - | 250 | Round Button | Gold | 250 | - | - | IDEC | LA1L-A1C14-A | Panel | -25C to 55C | 55C | -25C | - | SPDT | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Maintained Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250000 | - | LED/LENS | Quick Connect/Solder | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54(mm) | - | - | - | - |