- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Actuator | Actuator Style | Alternate PN | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Package Type | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | Contacts | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-AF2F01QD-S-6V | + 50 C | - | - 25 C | Panel Mount | Maintained | - | - | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | Blue | Standard Switches | LED | - | - | 1NC | IP20, IP65 | - | ||
![]() HW1L-A2F20H2D-S IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-A2F20H2D-S | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | Blue | Standard Switches | LED | - | - | 2NO | IP20, IP65 | - | ||
![]() HW4L-A1F11M4D-A IDEC | 28 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F11M4D-A | + 50 C | - | - 25 C | Panel Mount | Maintained | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | Amber | Standard Switches | LED | - | - | 1NO, 1NC | IP20, IP65 | - | ||
![]() HW4L-M2F11M4D-W IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11M4D-W | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | White | Standard Switches | LED | - | - | 1NO, 1NC | IP40, IP65 | - | ||
![]() HW4L-M2F11T8D-A IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11T8D-A | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Amber | Standard Switches | LED | - | - | 1NO, 1NC | IP40, IP65 | - | ||
![]() HW4L-M2F11T8D-Y IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11T8D-Y | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Yellow | Standard Switches | LED | - | - | 1NO, 1NC | IP40, IP65 | - | ||
![]() HW4L-MF2F20T8D-A IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-MF2F20T8D-A | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Amber | Standard Switches | LED | - | - | 2NO | IP40, IP65 | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F01QD-S-12V | + 50 C | - | - 25 C | Panel Mount | Maintained | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | Blue | Standard Switches | LED | - | - | 1NO, 1NC | IP40, IP65 | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F20QD-S-6V | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Blue | Standard Switches | LED | - | - | 2NO | IP40, IP65 | - | ||
![]() HW4L-A1F11M4D-R IDEC | 21 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F11M4D-R | + 50 C | - | - 25 C | Panel Mount | Maintained | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | SPST | - | Red | Standard Switches | LED | - | - | 1NO, 1NC | IP20, IP65 | - | ||
![]() HW4L-M2F11M4D-G IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11M4D-G | + 50 C | - | - 25 C | Panel Mount | Momentary | - | - | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | - | Green | Standard Switches | LED | - | - | 1NO, 1NC | IP40, IP65 | - | ||
![]() LW2L-M1C20-A IDEC | 37 |
| - | Gold | - | Polyacetate | - | Square | Button | - | - | - | 1 | Illuminated | - | LW2L-M1C20-A | + 50 C | - | - 25 C | Panel Mount | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | DPDT | - | Amber | Standard Switches | LED | - | - | - | IP65 | - | ||
![]() RP8400B2M1CEBLKBLUNIL E-Switch | 15 |
| - | - | Panel Mount, Front | - | - | - | - | ST084012 | E-Switch | 500,000 Cycles | 50 | Non-Illuminated | E-Switch | - | - | E-Switch | - | - | - | Bulk | BULK | Active | Non-Compliant | 50 V | -30°C ~ 85°C | RP8400 | Standard | Switches | 125mA (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110" (2.8mm) | Square, Button | SPST-NO | Off-Mom | Circular - 13.60mm Dia | Blue | - | - | 500,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PBH2UOAKZXNAG1RBLK E-Switch | 32 |
| - | - | Through Hole, Right Angle | - | - | - | - | XQ0048P | E-Switch | 10,000 Cycles | 1 | - | E-Switch | - | - | E-Switch | - | - | - | Bulk | BULK | Active | Details | 30 V | -20°C ~ 70°C | PBH | Standard | Switches | 100mA (DC) | - | - | PC Pin | Round, Button | DPDT | On-Mom | - | Black | - | - | 30,000 Cycles | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() PV1F240NN E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV1F240NN | E-Switch | 200,000 Cycles | 40 | Non-Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | BULK | Active | Details | 36 V | -20°C ~ 55°C | PV1, LAMB | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | SPST | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | - | ||
![]() D16EET11KREDWHT E-Switch | 23 |
| - | Silver | Panel Mount, Front | - | Diallyl Phthalate (DAP), Polyetherimide (PEI) | Rectangular | Rectangular | XF0891P | - | 50,000 Cycles | - | Illuminated | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | BULK | Active | - | 24 V | -20°C ~ 55°C | D16 | Standard, Illuminated | Switches | 8A (AC), 6A (DC) | - | 8 A | Solder Lug | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | White | 24 VDC | LED, Red | 100,000 Cycles | SPDT | Pushbutton Switches | - | Standard Switches | LED | - | - | - | - | - | ||
![]() PV4F2G0SSG E-Switch | 23 |
| - | Gold | Panel Mount, Front | - | - | Round, Flat | - | 52-PV4F2G0SSG | E-Switch | 50,000 Cycles | 40 | Non-Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | BULK | Active | Details | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.00mm Dia | Silver | - | - | 1,000,000 Cycles | DPDT | Pushbutton Switches | - | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 22 mm | ||
![]() PV9F2U0SS-351 E-Switch | 35 |
| - | - | Panel Mount, Front | - | Stainless Steel | Round, Flat | - | 52-PV9F2U0SS351 | E-Switch | 50,000 Cycles | 10 | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | BULK | Active | Details | 48 V | -20°C ~ 55°C | PV9, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP66 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | 1.8 VDC | LED, Yellow | 1,000,000 Cycles | DPDT | Pushbutton Switches | Yellow | - | LED | - | Pushbutton Switches | - | IP66 | 32 mm | ||
![]() PV4F2B0SS-314 E-Switch | 15 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | - | E-Switch | 50,000 Cycles | 40 | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | - | Active | Details | 24 V | -20°C ~ 55°C | PV4, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Red | 1,000,000 Cycles | SPDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 22 mm | ||
![]() PV8F2U011-311 E-Switch | 36 |
| - | - | Panel Mount, Front | - | - | Round, Flat | - | 52-PV8F2U011311 | E-Switch | 50,000 Cycles | 20 | Illuminated | E-Switch | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | Bulk | BULK | Active | Non-Compliant | 48 V | -20°C ~ 55°C | PV8, LAMB | Anti-Vandal, Illuminated | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Off, Off-On | Circular - 25.00mm Dia | Black | 1.8 VDC | LED, Red | 1,000,000 Cycles | 4PDT | Pushbutton Switches | Red | Standard Switches | LED | - | Pushbutton Switches | - | IP65 | 28 mm |