- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Function | Actuator Finish | Features | Length | Body Height | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A22NL-BPM-TYA-G100-YC Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 24VAC/DC | LED, Yellow | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BNA-TRA-G100-RD Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | 100V~120VAC | LED, Red | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TRA-G100-RD Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Red Filter/Diffuser) | 100V~120VAC | LED, Red | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MPM-NAA-G202-NN Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPA-TRA-G100-RA Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | 43.5102mm | 29.9974 mm | Round, Button | SPST-NO | Off-On | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | RoHS Compliant | - | - | ||
![]() UB15KKG016F NKK Switches | 38 |
| Datasheet | 11 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | 200,000 Cycles | -25°C~50°C | Bulk | 2009 | UB | yes | Active | 1 (Unlimited) | Solder | - | Standard, Illuminated | - | 400mW | 28V | 0.4VA AC/DC | - | - | unknown | - | Solder Lug | 28V | - | - | Plunger for Cap | SPDT | On-Mom | Square - 16.20mm2 | - | - | - | 3.2VDC | LED, Green | - | - | - | - | - | 1,000,000 Cycles | - | LED | Green | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MB2011SD3W01-BA NKK Switches | 466 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount, Rear | 315 | Resin | Brass | Silver | 25,000 Cycles | -30°C~85°C | Bulk | 2011 | MB2000 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | SPLASH PROOF | - | 30V | 6A AC 3A DC | IP67 - Dust Tight, Waterproof | 10mm | not_compliant | 3A | Solder Lug | 125V | - | 7.8994 mm | Round, Button | SPDT | On-Mom | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 250V | 6A | 1500VAC V | 30V | 50,000 Cycles | 6A | - | - | 3A | 3A@250VAC | ON-(ON) | NICKEL | Epoxy Sealed Terminals | 13mm | 38.8366mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() A22NL-MPM-TRA-G100-RA Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | 43.5102mm | 29.9974 mm | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TGA-G100-GE Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | 200V~240VAC | LED, Green | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TWA-G102-WA Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 6VAC/DC | LED, White | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MPM-TGA-G002-GE Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | 200V~240VAC | LED, Green | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPA-TYA-G102-YB Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 12VAC/DC | LED, Yellow | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPA-TYA-G002-YD Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 100V~120VAC | LED, Yellow | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BGA-TWA-G202-WD Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 100V~120VAC | LED, White | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | Full Guard Bezel | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPA-TAA-G202-AD Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (Blue Filter/Diffuser) | 100V~120VAC | LED, Blue | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-MNM-TGA-G002-GC Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (Green Filter/Diffuser) | 24VAC/DC | LED, Green | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPA-TWA-G002-WA Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Off | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 6VAC/DC | LED, White | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TRA-G100-RA Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | EAR99 | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | 43.5102mm | 29.9974 mm | Round, Button | SPST-NO | Off-Mom | Circular - 22.30mm Dia | 0.1mOhm | 100000000Ohm | Clear (Red Filter/Diffuser) | 6VAC/DC | LED, Red | EPOXY | - | - | 2500VAC V | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | 0.752 inch | - | RoHS Compliant | - | - | ||
![]() A22NL-BPM-TYA-G002-YA Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~55°C | Bulk | 2015 | A22NL | - | Active | 1 (Unlimited) | - | - | Standard, Illuminated | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Clear (White Filter/Diffuser) | 6VAC/DC | LED, Yellow | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A22NN-MPM-NAA-G101-NN Omron Automation and Safety | 27 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | 500,000 Cycles | -25°C~70°C | Bulk | 2015 | A22NN | - | Active | 1 (Unlimited) | - | - | Standard | - | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Blue | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |