- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Bezel Style | Ihs Manufacturer | Lens Shape | Manufacturer | Manufacturer Part Number | Manufacturer Series | NEMA Rating | Operation | Part Life Cycle Code | Risk Rank | ECCN Code | HTS Code | Reach Compliance Code | Body Length or Diameter | Brand Name | Termination Type | Switch Type | Terminal Type | Lens Color | Depth Behind Panel | Switch Action | Lamp Type | Contacts | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOLFW212602-S Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AOLFW212602-S | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | - | Screw | - | 2.7 | - | Incandescent | 2NC | IP65 | - | ||
![]() HW2P-1FM4-S Idec | In Stock | - | - | - | - | CE, CSA, UL | Black Plastic | - | Flat Square | IDEC | HW2P-1FM4-S | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Blue | 2.84 | - | Incandescent | - | IP65 | - | ||
![]() HW1L-A4F02Q-R-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW1L-A4F02Q-R-6V | - | - | Maintained | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | Incandescent | 2NC | IP65 | - | ||
![]() AOW111N-G Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | AOW111N-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AYLD39911N-A-120V | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4L-M1F01Q-G-24V | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | 1NC | IP65 | - | ||
![]() HW2L-M1F01Q-R-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW2L-M1F01Q-R-6V | - | - | Momentary | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | Incandescent | 1NC | IP65 | - | ||
![]() AOLFW248602-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AOLFW248602-G | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 2NC | IP65 | - | ||
![]() AOLW212602-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AOLW212602-G | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | - | Screw | - | 3.41 | - | Incandescent | 2NC | IP65 | - | ||
![]() AOLFD212620N-R Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | AOLFD212620N-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYLD39911N-A-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | AYLD39911N-A-6V | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() AOLD39911N-W-6V Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | AOLD39911N-W-6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW1L-MF2F01Q-R-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | Incandescent | 1NC | IP65 | - | ||
![]() AOLFD224611N-A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | AOLFD224611N-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-A4F11M4-R Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW1L-A4F11M4-R | - | - | Maintained | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 3.53 | - | Incandescent | 1NO, 1NC | IP65 | - | ||
![]() LA2L-A1C14V-S Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | LA2L-A1C14V-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | IDEC | HW1L-A4F02Q-A-12V | - | - | Maintained | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | Incandescent | 2NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4L-A4F20Q-S-24V | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | 2NO | IP65 | - | ||
![]() HW4B-A411-R Idec | In Stock | - | - | - | - | CSA, UL | - | - | - | IDEC | HW4B-A411-R | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | ||
![]() M6010-2 TE Connectivity / Augat | In Stock | - | - | NO | PANEL MOUNT | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M60102 | 6000 | - | - | Obsolete | 5.77 | EAR99 | 8536.50.70.00 | unknown | 24.5 mm | Alcoswitch | SCREW | PUSHBUTTON SWITCH | - | - | - | MOMENTARY | - | - | - | 26.5 mm |