- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Actuator | Approvals | Brand | Cap Color | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operation | Part # Aliases | RoHS | Terminal Seal | Voltage Rating DC | Series | Subcategory | Power Rating | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Product | Lamp Type | Product Category | Contacts | IP Rating | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA1L-M1C14-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-M1C14-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-M2F01Q-G-6V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-M2F01Q-G-6V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | Incandescent | - | 1NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Flush | CSA, UL | IDEC | Black, White | 1 | Illuminated | IDEC | HW7D-L12F1111Q4G-WB1 | + 50 C | - 25 C | Panel Mount | - | Momentary | - | - | - | 24 VDC | HW | Switches | - | 10 A | Screw | ON - (OFF) | SPST | - | Pushbutton Switches | Green | - | Heavy Duty Switches | LED | Pushbutton Switches | 1NO, 1NC | IP65 | - | ||
![]() HW2L-A1F11T8-A Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-A1F11T8-A | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3.53 | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() HW2L-M1F11M4-G Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-M1F11M4-G | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3.53 | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() HW1L-M2F01Q-A-6V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-M2F01Q-A-6V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | Incandescent | - | 1NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-A4F10Q-S-12V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 1NO | IP65 | - | ||
![]() HW1L-M1F20T8-R Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-M1F20T8-R | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3.53 | - | Incandescent | - | 2NO | IP65 | - | ||
![]() ALFW29911-R-12V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALFW29911-R-12V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.5 | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-A1F10Q-S-24V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.98 | - | Incandescent | - | 1NO | IP65 | - | ||
![]() AVLW49902-R-120V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AVLW49902-R-120V | - | - | - | - | Push Lock-Twist Release | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.5 | - | Incandescent | - | 2NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AYLD39901N-G-120V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | Incandescent | - | 1NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-Y-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | ||
![]() HW2L-M1F11Q-S-6V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-M1F11Q-S-6V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() ALW29910-G-120V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALW29910-G-120V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 1.91 | - | Incandescent | - | 1NO | IP65 | - | ||
![]() ALD39911N-G-120V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-G-120V | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | Momentary | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.48 | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | Flush | - | - | Green, Red | 1 | Illuminated | - | HW7D-L21F2002Q8W-GR1 | + 50 C | - 25 C | Panel Mount | - | - | - | - | - | 24 VDC | - | - | - | 10 A | Screw | - | SPST | - | - | White | - | Heavy Duty Switches | LED | - | - | IP40, IP65 | - | ||
![]() K12DBK11.5N C&K | In Stock | - | - | - | - | - | - | - | - | 300 | Non-Illuminated | - | - | - | - | - | - | - | 844600-0001 | Details | - | - | K12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YB215CWCSG01/CUL-N-S NKK Switches | In Stock | - | - | Gold | Polyamide, Glass Fiber Reinforced | Plunger | - | - | Metallic Silver | 1 | Non-Illuminated | - | - | - | - | Panel Mount | - | - | - | Details | Epoxy | 28 VDC | YB2 | - | 400 mVA | - | Solder Lug | ON - (ON) | SPDT | - | - | - | - | - | - | - | - | IP65 | UL 94 V-0 | ||
![]() HW1L-A4F11Q-A-6V Idec | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-A4F11Q-A-6V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | Incandescent | - | 1NO, 1NC | IP65 | - |