- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | LED Size | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Series | ECCN Code | Terminal Finish | Additional Feature | Subcategory | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Contact Function | Actuator Travel | Switch Action | Solderability | Bushing Length | Body Color | Bushing Diameter | Bushing Type | Lamp Type | Terminal Length | Product Category | Contacts | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-M4F20Q-A-24V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-M4F20Q-G-12V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
![]() AOW111N-B Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOW111N-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-A4F02Q-S-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F02Q-S-6V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NC | IP65 | - | - | - | ||
![]() UB215KKW015F-1JB-RO NKK Switches | In Stock | - | - | - | NO | PANEL MOUNT | GLASS FILLED POLYAMIDE | - | SILVER | - | PHOSPHOR BRONZE | - | SILVER | - | - | - | - | - | 1500VAC V | 10000 Cycle(s) | - | NKK SWITCHES CO LTD | - | - | NKK Switches | UB215KKW015F-1JB-RO | UB2 | - | - | 50 °C | -25 °C | - | Active | 5.77 | - | Yes | - | - | - | EAR99 | - | - | - | - | compliant | - | - | 18.9992 mm | 18.9992 mm | PUSHBUTTON | SPDT | 0.05 mΩ | 200000000 Ω | 5 A | EPOXY | 30 V | SOLDER LUG | LED | PUSHBUTTON SWITCH | - | - | - | - | 5 A | - | BREAK-BEFORE-MAKE | - | 250 V | - | ON-(ON) | 2.3114 mm | MOMENTARY | - | - | - | - | - | - | 0.197 inch | - | - | - | 15.494 mm | 0.118 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4L-A4F20Q-W-12V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
![]() ALFW29910-S-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALFW29910-S-24V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO | IP65 | - | - | - | ||
![]() HW4P-1FQ-W-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW4P-1FQ-W-12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB25SKW01-05-FB NKK Switches | In Stock | - | - | Silver | NO | PANEL MOUNT | Polyamide (PA) | POLYCARBONATE | SILVER | SILVER | BRASS | SILVER | SILVER | Square | - | GREEN-WHITE | - | NKK Switches | 1500VAC V | 50000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | - | NKK Switches | KB25SKW01-05-FB | - | Panel Mount | - | 50 °C | -25 °C | - | Obsolete | 5.84 | Details | Yes | Epoxy | - | KB | EAR99 | Silver (Ag) Flash | 5V LAMP | Switches | - | compliant | 1 A | Solder Lug | 11.9888 mm | - | PUSHBUTTON | ON - (ON) | 0.05 mΩ | 1000000000 Ω | 1 A | MOLDED | 30 V | SOLDER LUG | LAMP | PUSHBUTTON SWITCH | DPDT | - | Pushbutton Switches | Green | 1 A | - | - | - | 250 V | - | ON-(ON) | 2.9972 mm | MOMENTARY | WAVE | 0.559 inch | BLACK | 0.472 inch | M12P1 | - | 0.197 inch | Pushbutton Switches | - | - | 38.5064 mm | 0.138 inch | UL 94 V-0 | ||
![]() LA3B-M1C5L-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA3B-M1C5L-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLD39902N-G-120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-M1F20T8-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-M1F20T8-A | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 3.53 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-AF2F11Q-G-6V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | - | 2.59 | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW7D-L21F1010Q6W-GR | - | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLFD29911N-W-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALW29902-R-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALW29902-R-24V | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NC | IP65 | - | - | - | ||
![]() AOLFW29920-G-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AOLFW29920-G-12V | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | Incandescent | - | - | 2NO | IP65 | - | - | - | ||
![]() ALFW29910-R-12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | ALFW29910-R-12V | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO | IP65 | - | - | - | ||
![]() KB15SKG01B-12-GG NKK Switches | In Stock | - | - | Gold | - | - | Polyamide (PA) | - | - | - | - | - | - | Square | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | T-1 | - | KB15SKG01B-12-GG | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | Epoxy | 28 VDC | KB | EAR99 | - | - | - | 400 mVA | compliant | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | UL 94 V-0 | ||
![]() KB26RKG01B-5D05-JB NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Rectangular | Rectangular | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | KB26RKG01B-5D05-JB | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | - | - | 28 VDC | KB | EAR99 | - | - | - | 400 mVA | compliant | - | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |