- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | Approvals | Bezel Style | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Lens Shape | Manufacturer | Manufacturer Part Number | Manufacturer Series | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Terminal Type | Contact Timing | Contact (DC) Max Rating R Load | Lens Color | Depth Behind Panel | PCB Hole Count | Actuator Travel | Switch Action | Solderability | Operating Force-Max | Lamp Type | Terminal Length | Contacts | IP Rating | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA1L-A1C56-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C56-R | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Incandescent | - | SPDT | IP65 | - | - | - | ||
![]() HW1L-MF2F11M4-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-MF2F11M4-W | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 3.53 | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() A22NL-RNM-TYA-G101-YC Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | Clear (White Filter/Diffuser) | - | 24VAC/DC | LED, Yellow | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-RNM-TGA-G101-GC Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Panel Mount, Front | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | - | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 120V | - | - | Round, Button, Flush | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A22NL-RPM-TGA-G101-GC Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2015 | A22NL | Active | 1 (Unlimited) | Screw | Standard, Illuminated | - | 24V | 10A AC 8A DC | IP66 - Dust Tight, Water Resistant | unknown | 8A | Screw Terminal | 120V | - | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | Clear (Green Filter/Diffuser) | - | 24VAC/DC | LED, Green | - | - | DPST | 5,000,000 Cycles | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP66, Water Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-A4F02Q-A-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 2.59 | - | - | - | - | - | Incandescent | - | 2NC | IP65 | - | - | - | ||
![]() HW2P-1FM4-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | - | - | - | - | - | Flat Square | IDEC | HW2P-1FM4-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Green | 2.84 | - | - | - | - | - | Incandescent | - | - | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW7D-L21F1001Q7W-GR1 | - | - | - | - | Interlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() HW2L-A1F20Q-W-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-A1F20Q-W-6V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 2.59 | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | - | - | ||
![]() AYLD39920N-A-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | AYLD39920N-A-24V | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 2.48 | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | - | - | ||
![]() M81H-0500 Cherry Americas | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | THERMOPLASTIC | THERMOPLASTIC | GOLD OVER SILVER | GOLD OVER SILVER | - | - | - | - | THE CHERRY CORP | - | THERMOPLASTIC | - | The Cherry Corporation | M81H-0500 | M81 | - | 70 °C | -10 °C | - | - | Contact Manufacturer | 5.78 | - | Yes | - | - | - | - | - | - | - | - | - | - | HIGHER FORCE WITH COVER | - | - | - | compliant | - | - | - | 13.4874 mm | 12.3952 mm | KEYLOCK | - | - | - | 0.2 mΩ | - | 0.1 A | - | - | 28 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | - | SNAP ACTION | - | - | - | 4 | 2.54 mm | CIRCULAR | WAVE | 0.6867 N | - | 0.13 inch | - | - | 5.6896 mm | - | - | ||
![]() HW2L-M1F01Q-S-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-M1F01Q-S-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.98 | - | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW2L-M1F01Q-W-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.98 | - | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | IDEC | HW4L-M1F01Q-R-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 1NC | IP65 | - | - | - | ||
![]() K12AH 1 5N C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 844100-0204 | - | - | Details | - | - | 30 VDC | - | - | - | K12 | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17.17252.22 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | EOZ | - | - | Bulk | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-MF2F11M4-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | IDEC | HW1L-MF2F11M4-A | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 3.53 | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() AOLD39902N-W-6V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AOLD39902N-W-6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1L-A1C14V-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C14V-R | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | LED | - | SPDT | IP65 | - | - | - | ||
![]() LA1L-A1C55-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C55-R | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | Incandescent | - | SPDT | IP65 | - | - | - |