- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage Rating DC | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Reach Compliance Code | Current Rating | Body Length or Diameter | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Terminal Type | Contact (DC) Max Rating R Load | Depth Behind Panel | Switch Action | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Lamp Type | Circuit Configuration | Contacts | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-M1F11Q-W-12V | - | NEMA 1;NEMA 2;NEMA 3;NEMA 3R;NEMA 3S;NEMA 4;NEMA 4X;NEMA 5;NEMA 12;NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() ALW29910-R-12V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALW29910-R-12V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 1.91 | - | - | - | - | Incandescent | - | 1NO | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-AF2F01Q-W-6V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | ||
![]() ALD39911N-R-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-R-6V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() K12ABK22.5N C&K | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT | - | 1000000 Cycle(s) | 300 | ITT CANNON | Non-Illuminated | - | K12ABK22.5N | K12 | - | 85 °C | -40 °C | - | - | Transferred | 5.24 | Details | Yes | - | - | K12 | e3 | EAR99 | Tin (Sn) | 8536.50.90.40 | unknown | - | 12 mm | SPST | 0.1 A | IP50 | 30 V | SOLDER | KEYPAD SWITCH | - | - | - | MOMENTARY-TACTILE | 1 | 2.5 N | 1 ms | - | 1X1 | - | - | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-M1F11Q-G-12V | - | NEMA 1;NEMA 2;NEMA 3;NEMA 3R;NEMA 3S;NEMA 4;NEMA 4X;NEMA 5;NEMA 12;NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-S-12V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-AF2F01Q-W-12V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | ||
![]() ALD39911N-R-24V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-R-24V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
![]() ALD39911N-R-12V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-R-12V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 844900-1340 | - | - | Details | - | 30 V | 30 VDC | K12 | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALD348620N-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD348620N-G | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 2NO | IP65 | - | ||
![]() ALD39911N-R-120V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-R-120V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW1L-AF2F01Q-R-6V | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.98 | - | - | - | - | Incandescent | - | 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CSA, UL | - | - | - | - | IDEC | HW4L-M1F20Q-S-24V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | 2NO | IP65 | - | ||
![]() AOLW212610-A Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212610-A | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 3.41 | - | - | - | - | Incandescent | - | 1NO | IP65 | - | ||
![]() AOLW212610-G Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212610-G | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 3.41 | - | - | - | - | Incandescent | - | 1NO | IP65 | - | ||
![]() AOLW212611-R Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | AOLW212611-R | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 3.41 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | HW2L-M1F02Q-A-12V | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 2.59 | - | - | - | - | Incandescent | - | 2NC | IP65 | - | ||
![]() ALD39911N-G-6V Idec | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | IDEC | ALD39911N-G-6V | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 2.48 | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - |