- Manufacturer
- RoHS Status
- Switch Function
- Moisture Sensitivity Level (MSL)
- Part Status
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Colour front ring | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Type of electric connection | Type of fastening | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage type for actuating | Voltage, Rating | With front ring | With light source | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | PCB Hole Count | Contact Function | Actuator Diameter | Actuator Travel | Hardware | Operating Force-Max | Contact Configuration | Contact Voltage Rating (AC) | Product | Contact Voltage Rating (DC) | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19050361 EAO | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Series 19 | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.2904.042 Schurter Inc. | In Stock | - | Datasheet | 14 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | PSE HI 22 | - | - | Active | Vendor Undefined | Wire Leads | EAR99 | Piezo, Anti-Vandal | - | - | - | - | - | - | 60V | 100mA AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | not_compliant | 100mA | Wire Leads | 42V | - | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 21.15mm Dia | - | - | Green | - | - | - | - | - | - | - | SPST | - | - | 20,000,000 Cycles | - | - | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Embossed Actuator | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() LB16RKW01-5F-JF NKK Switches | 41 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | LB | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 3A AC/DC | - | Vertical | - | - | - | 3A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | Rectangular, Button | SPDT | On-On | Rectangular - 22.40mm x 16.20mm | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | - | - | - | - | - | - | 200,000 Cycles | - | 3A | - | - | LED | - | - | - | Green | - | - | - | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 15.8mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() XB4BP51 Schneider Electric | 37 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Round | - | - | Schneider Electric | Yellow | - | - | - | - | - | 1,000,000 Cycles | 1 | - | SCHNEIDER ELECTRIC SA | No | Schneider Electric | XB4BP51 | - | +70°C | Schneider Electric | -25°C | - | Panel Mount | - | - | - | Box | - | Active | Active | 5.75 | Details | Yes | - | - | - | - | - | - | 125 V | - | - | - | - | -40°C ~ 70°C | - | - | Harmony XB4 | - | - | - | - | - | - | Standard | - | - | - | - | Switches | - | - | 6A (AC), 550mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | unknown | 270 mA | Screw Terminal | - | - | Round, Button | SPST-NO | On-Off | Circular - 22.00mm Dia | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | PUSHBUTTON SWITCH | - | SPST | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Standard Switches | - | - | - | Pushbutton Switches | IP66, IP67 | - | 47 mm | 61 mm | 30 mm | - | - | - | - | - | UL 508 | - | - | ||
![]() AL6M-L-W Idec | 27 |
| - | - | - | - | Snap In | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | A Series | - | 1 | Pilot Lights/Buzzers | - | Non-Illuminated | IDEC | - | - | - | - | - | 16 mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A6 | - | - | - | - | - | - | Lens | - | White | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | Lens | - | White | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | Round | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | - | 16 mm | - | - | - | - | - | - | - | - | ||
![]() A22NN-MNM-NGA-G002-NN Omron Automation and Safety | 46 |
| Datasheet | 3 Weeks | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | - | - | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | - | Screw Terminal | 120V | - | Round, Button, Flush | SPST-NC | On-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1241.6634.1122000 Schurter Inc. | 43 |
| Datasheet | 8 Weeks | Silver | Front, Panel | Panel Mount, Front | 125 | Stainless Steel | Stainless Steel | 45.359237g | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal, Illuminated | 2 | Green | SWITCH FUNCTION DPST AND AC CONTACT RATINGS ALSO AVAILABLE | 8536.50.70.00 | - | - | - | 5A AC | BOX | Vertical | IP40 | 27.6mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | Round, Button, Flush | SPDT | On-Mom | Circular - 22.10mm Dia | - | 100MOhm | - | - | 24VDC | LED, Green | IK07; IP67 | 250V | 5A | - | - | - | - | 1,500,000 Cycles | - | 5A | - | 3.7 N | Illuminated, LED | - | - | - | - | 5A | - | - | - | - | - | 18 mm | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | 27.6mm | 57.15mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() ZB5AW0M11 Schneider Electric | 41 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | XB5 Series | 1,000,000 Cycles | 1 | - | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | Front fastening | - | - | 125 V | AC | 120 → 240 V ac, 125 → 600V dc | - | Yes | -40°C ~ 70°C | - | - | Harmony XB5 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | Switch Accessories | - | - | 6A (AC), 550mA (DC) | - | - | - | - | - | - | Screw Terminal | - | - | Rectangular, Button (Not Included) | SPST-NO | On-Off | - | - | - | White | - | 230 ~ 240 VAC | LED, White | - | - | - | - | - | LED | - | 5,000,000 Cycles | - | - | - | - | LED | Screw | Switch Hardware | - | White | - | - | - | - | - | - | - | - | - | - | SPST | - | Contact Blocks | - | - | - | Switch Hardware | - | - | 42 mm | 32 mm | 30 mm | - | - | - | - | - | - | - | - | ||
![]() A22NN-RPM-NGA-G101-NN Omron Automation and Safety | 48 |
| Datasheet | 24 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2015 | A22NN | - | - | Active | 1 (Unlimited) | Screw | - | Standard | - | - | - | - | - | - | 24V | 10A AC 8A DC | - | - | IP66 - Dust Tight, Water Resistant | - | unknown | 8A | Screw Terminal | 120V | - | Round, Button | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Green | - | - | - | - | - | - | - | DPST | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP66, Water Resistant | ||
![]() TL2285OA E-Switch | 3346 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | PBT | - | - | ACETAL | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | TL2285 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | - | - | - | 8536.50.90.31 | - | - | 30V | 100mA DC | - | Straight | - | - | - | 100mA | PC Pin | - | - | Plunger for Cap | DPDT | On-Mom | - | 100mOhm | 100000000Ohm | - | 0.1A | - | - | - | - | - | 500VAC V | - | - | 30V | - | - | 100mA | - | - | Illuminated | - | - | - | - | - | - | .1A@30VDC | - | 6 | ON-(ON) | - | 2.4892 mm | - | 2.35 N | - | - | - | - | - | - | - | - | - | - | 8mm | 8mm | - | 3mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() KB16SKW01-5F-JF NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | 125 | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 1A AC/DC | - | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | Square, Button | SPDT | On-On | Circular - 12.30mm Dia | - | - | Clear (Green Filter/Diffuser) | - | 2.1VDC | LED, Green | - | 250V | 1A | - | - | - | 30V | 100,000 Cycles | - | 1A | - | - | LED | - | - | - | Green | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() KB15CKW01-5C-JC NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2011 | KB | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | - | - | - | 30V | 1A AC/DC | - | Vertical | - | 14mm | - | 1A | Solder Lug | 125V | - | Round, Button | SPDT | On-Mom | Circular - 12.30mm Dia | - | - | Clear (Red Filter/Diffuser) | - | 1.9VDC | LED, Red | - | 250V | 1A | - | - | - | 30V | 100,000 Cycles | - | 1A | - | - | LED | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | 14mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() GB15JPF NKK Switches | 37 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Box | 2008 | GB | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard, Illuminated | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | 4.5mm | - | - | PC Pin | 28V | - | Round, Plunger | SPDT | On-Mom | - | - | - | Clear | - | 2.1VDC | LED, Green | - | 28V | 100mA | - | - | - | 28V | 50,000 Cycles | - | 100mA | - | - | Illuminated, LED | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PV4F2H0SSG E-Switch | 36 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | Round | Round | - | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 40 | - | - | Non-Illuminated | E-Switch | - | - | + 55 C | E-Switch | - 20 C | - | Panel Mount | - | - | - | Bulk | - | - | Active | - | Details | - | - | PV Anti-Vandal | - | - | - | - | 24 V | - | - | - | - | -20°C ~ 55°C | - | - | PV4, LAMB | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | Switches | - | - | 2A (DC) | - | - | IP65 - Dust Tight, Water Resistant | - | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | - | - | Silver | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | DPDT | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Vandal Switches | - | - | - | Pushbutton Switches | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11030AB603FA0 Siemens | 40 |
| - | - | - | - | Panel Mount, Front | - | - | - | - | Plastic | - | - | - | - | - | - | - | 3SU1103 | - | - | Black | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | - | 0 | 1 | 1 | Box | - | - | Active | - | - | - | - | - | Spring clamp connection | - | - | - | 500 V | - | - | Yes | - | -25°C ~ 70°C | - | - | 3SU1 | - | - | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Spring Terminal | - | - | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | White | - | 110 VAC | LED, White | - | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | -25 → +70°C | - | - | - | - | - | - | - | - | - | - | - | SPST, SPST | - | - | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700DP7B10M2QE E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Without Cap | Without Cap | T721005 | - | E-Switch | No Cap | - | Silver | - | - | - | - | 1 | - | - | Non-Illuminated | E-Switch | - | - | - | - | - | - | PCB Mount | - | - | - | - | BULK | - | - | - | - | - | Epoxy sealed at base of terminal | - | - | - | - | - | 28 VDC | - | - | - | - | - | - | - | 700 | - | - | - | - | PC Mount | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | DPDT ON - (On) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | No Hardware | - | - | - | - | - | - | Button/cap ordered separately | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | + 50 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | IP20, IP65 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A165L-JRA-5D-1 Omron Automation and Safety | 18 |
| Datasheet | 3 Weeks | - | Front, Panel | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2001 | A16 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard, Illuminated | - | - | - | 8536.50.90.33 | - | - | 30V | 5A AC | - | Vertical | IP66 - Dust Tight, Oil and Water Resistant | - | unknown | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 15.8 mm | Rectangular, Button | SPDT | On-On | Circular - 16.00mm Dia | - | - | Red | 3A | 24VDC | LED, Red | - | - | - | - | - | - | - | 200,000 Cycles | - | 30mA | - | - | LED | - | - | - | - | 5A | 5A@125VAC | 3A@30VDC | - | - | - | - | - | - | 4.91 N | - | - | - | - | - | - | - | - | - | - | 24mm | 18mm | 21.1mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() KP0215ASBKGG03RGB-2SJB NKK Switches | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 12 V | 12 VDC | - | - | - | - | - | - | - | KP | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | SPST | - | LED | - | - | - | RGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241.6612.1120000 Schurter Inc. | 37 |
| Datasheet | 8 Weeks | - | Front, Panel | Panel Mount, Front | Metal | - | STAINLESS STEEL | 28.500002g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | -25°C~85°C | Box | - | MSM | - | - | Active | Vendor Undefined | Quick Connect | EAR99 | Anti-Vandal | - | - | - | 8536.50.70.00 | - | - | - | 5A AC | BOX | - | IP40 | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | Round, Button, Flush | SPDT | On-Mom | Circular - 16.10mm Dia | 0.03mOhm | 100000000Ohm | Silver | - | - | - | - | - | - | - | - | - | - | 1,500,000 Cycles | - | - | - | 3.7 N | - | - | - | - | - | 5A | - | - | - | - | - | 12.8 mm | - | - | - | - | 250V | - | 125V | - | - | - | - | - | 1.524mm | 139.7mm | 76.2mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - |