- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Housing Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Cap Color | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | LED Size | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Sealing | Termination Type | Throw Configuration | Illumination | Switch Type | Contact Form | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Hole Diameter | Contact Voltage(AC)-Max | Contact Function | Actuator Travel | Switch Action | Bushing Diameter | Product | Bushing Type | Lamp Type | Contacts | IP Rating | Height | Length | Width | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB25RKW01-28-EJ NKK Switches | In Stock | - | - | Silver | Snap in | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Rectangular | Rectangular | - | - | - | - | - | 1 | - | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | - | 250 V | - | 250 VAC | - | - | LB | - | Solder | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | DPDT | - | - | DPDT | LED | - | Clear | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | UL 94 V-0 | ||
![]() LB25SKW01-28-FJ NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Square | - | - | - | - | - | - | 1 | - | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | - | Bulk | LB | - | - | - | - | - | - | - | - | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | DPDT | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | UL 94 V-0 | ||
![]() KP0215ASBKGG036CF-3TJB NKK Switches | In Stock | - | - | Gold | - | - | - | Polybutylene Terephthalate, Glass Fiber Reinforced | - | - | - | Plunger | - | - | - | Clear, White Diffuser | - | - | 1 | - | Illuminated | - | - | 5000000 Cycles | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | Epoxy | - | - | - | 12 VDC | - | KP | - | - | - | - | - | - | - | - | 100 mA | PC Pin | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | SPST | - | - | Super Bright Red, Green | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | UL 94 V-0 | ||
![]() YB215CWCKG01/CUL-N-S NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Plunger | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | 1000000 Cycles | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | Epoxy | - | - | 28 VAC | 28 VDC | - | YB2 | - | - | - | - | - | - | 400 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | UL 94 V-0 | ||
![]() LB26SKG01-FJ NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Square | - | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | LB26SKG01-FJ | - | - | - | Panel Mount | - | - | - | - | Obsolete | 5.84 | Details | Yes | - | - | - | 28 VAC | 28 VDC | - | LB | e4 | - | EAR99 | - | Gold (Au) | - | 400 mVA | compliant | - | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 402SCQEUL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB2016SD1W01-BC NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 125 VAC | - | - | MB2000 | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1B-M111-W IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Flush | - | - | CSA, UL | White | - | - | - | - | Non-Illuminated | - | - | - | HW1B-M111-W | - | + 60 C | - 25 C | Panel Mount | - | - | Momentary | - | - | - | - | - | - | - | - | - | 24 VDC | - | HW1B | - | - | - | - | - | - | - | - | - | Screw | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | SPST | - | Spring-Up Screw | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | - | ||
![]() YB16KKW01-2CF12-JB NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Plunger | - | - | - | Clear, White | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | 100000 Cycles | YB16KKW01-2CF12-JB | - | - | - | Panel Mount | - | - | - | YB16KKW01-2CF12-JB-RO | Active | 5.8 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | - | - | compliant | 3 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | UL 94 V-0 | ||
![]() UB15NKBG01N-A NKK Switches | In Stock | - | - | Gold | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | - | - | - | 28 VAC | 28 VDC | - | UB | - | - | - | - | - | - | 400 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB15WKW01-28-EJ NKK Switches | In Stock | - | - | Gold | - | NO | PANEL MOUNT | Polyamide, Glass Fiber Reinforced | GOLD OVER NICKEL | PHOSPHOR BRONZE | GOLD OVER NICKEL | Round | Round | YELLOW | - | - | 1500VAC V | 100000 Cycle(s) | 1 | NKK SWITCHES CO LTD | Illuminated | DIALLYL PHTHALATE | T-1 Bi-pin | 1000000 Cycles | LB15WKW01-28-EJ | - | - | - | Panel Mount | 50 °C | -25 °C | - | - | Obsolete | 5.84 | Details | Yes | Epoxy | - | - | 250 VAC | - | - | LB | e4 | - | EAR99 | - | Silver (Ag) | TWO RUBBER SEALS | - | compliant | 3 A | Solder Lug | 15.7988 mm | 15.7988 mm | PUSHBUTTON | ON - (ON) | 0.05 mΩ | 200000000 Ω | EPOXY | QUICK CONNECT | - | LAMP | PUSHBUTTON SWITCH | SPDT | - | - | Clear | 3 A | - | BREAK-BEFORE-MAKE | - | 250 V | ON-(ON) | 2.9972 mm | MOMENTARY | 0.866 inch | - | M22P1 | LED | - | IP65 | - | - | - | 0.201 inch | UL 94 V-0 | ||
![]() YB15WCKG03-05-FB NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Round | Round | - | - | - | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | T-1 Bi-pin | 1000000 Cycles | YB15WCKG03-05-FB | - | - | - | PCB Mount | - | - | - | - | Obsolete | 5.84 | - | Yes | - | - | - | 28 VAC | 28 VDC | - | YB | - | - | EAR99 | - | - | - | 400 mVA | compliant | - | PC Pin | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | UL 94 V-0 | ||
![]() EB2011-B-J21F NKK Switches | In Stock | - | - | Silver | - | - | - | - | - | - | - | Square | - | - | - | White | - | - | 1 | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 100000 Cycles | EB2011-B-J21F | EB | - | - | Panel Mount | - | - | - | - | Active | 5.74 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | EB2011 | - | - | - | - | - | - | - | not_compliant | 3 A | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() LP0115CMKW01A/CUL NKK Switches | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | - | - | LP01 | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB225SKG036CF-5JCF14 NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | Plunger | - | - | - | Clear, Red, Green | - | - | - | NKK SWITCHES CO LTD | Illuminated | - | - | 1000000 Cycles | UB225SKG036CF-5JCF14 | - | + 50 C | - 25 C | PCB Mount | - | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | UB2 | - | - | - | Sealed | - | - | - | unknown | - | PC Pin | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | Red, Green | - | - | - | - | - | - | - | - | - | Standard Switches | - | LED | - | - | 18.5 mm | 19 mm | 15 mm | - | UL 94 V-0 | ||
![]() YB16WCKW01-1CF12-JC NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Plunger | - | - | - | Clear, Red | - | - | 1 | NKK SWITCHES CO LTD | Illuminated | - | - | 100000 Cycles | YB16WCKW01-1CF12-JC | - | - | - | Bushing Mount | - | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 125 VAC | - | - | YB | e3 | - | EAR99 | - | Tin (Sn) | - | - | not_compliant | 3 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | PUSHBUTTON SWITCH | SPDT | - | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | LED | - | IP65 | - | - | - | - | UL 94 V-0 | ||
![]() UB225KKG01N-4JF NKK Switches | In Stock | - | - | Gold | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Plunger | - | - | - | Clear, Green | - | - | - | NKK SWITCHES CO LTD | Non-Illuminated | - | - | 200000 Cycles | UB225KKG01N-4JF | - | - | - | Panel Mount | - | - | - | - | Active | 5.8 | Details | Yes | Epoxy | - | - | 28 VAC | 28 VDC | - | UB2 | e4 | - | EAR99 | - | GOLD | - | 400 mVA | compliant | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | PUSHBUTTON SWITCH | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() HB15CKW01-6B-CB NKK Switches | In Stock | - | - | Silver | - | - | - | Polyamide, Glass Fiber Reinforced | - | - | - | Round | Round | - | - | - | - | - | 1 | - | Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | Epoxy | - | - | 30 VAC | 30 VDC | - | HB | - | - | - | - | - | - | 100 mVA | - | - | Solder Lug | - | - | - | ON - (ON) | - | - | - | - | - | - | - | SPDT | - | - | White, Super Bright | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | ||
![]() LA-S-OA-V3-1-K-GRN-WHT E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 250 V | 250 V | 250 VAC | 250 VDC | - | LA | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | 25 mm | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | ||
![]() 57-10-000302 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | Round | Round | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | - | 250 mA | Screw | - | - | - | ON - OFF | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Switches | - | LED | - | - | - | - | - | - | - |