- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Material | Actuator | Approvals | Base Product Number | Cap Color | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Package | Product Status | RoHS | Terminal Seal | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Series | Type | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Contact Form | Terminal Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Features | Contacts | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11560AB201FA0 Siemens | 40 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1156 | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | 230 VAC | LED, Red | 3,000,000 Cycles | - | Screw | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11530AB603FA0 Siemens | 19 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1153 | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | 110 VAC | LED, White | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11020AB603FA0 Siemens | 39 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1102 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | 24 VAC/DC | LED, White | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11020AB503FA0 Siemens | 39 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1102 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | 24 VAC/DC | LED, Blue | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11520AB603FA0 Siemens | 101 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1152 | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | 24 VAC/DC | LED, White | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11020AB403FA0 Siemens | 20 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1102 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Green | 24 VAC/DC | LED, Green | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11030AB403FA0 Siemens | 112336228 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1103 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Green | 110 VAC | LED, Green | 3,000,000 Cycles | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11020AB703FA0 Siemens | 20 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1102 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 24 VAC/DC | LED, White | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11030AB601FA0 Siemens | 11233640 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1103 | - | - | - | - | 10,000,000 Cycles | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | 110 VAC | LED, White | 3,000,000 Cycles | - | Screw | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11030AB503FA0 Siemens | 88336228 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1103 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | 110 VAC | LED, Blue | 3,000,000 Cycles | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11030AB201FA0 Siemens | 35 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1103 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | Box | Active | - | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | 110 VAC | LED, Red | 3,000,000 Cycles | - | Screw | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11060AB603FA0 Siemens | 35 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1106 | - | - | - | - | 10,000,000 Cycles | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | 3SU1 | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | White | 230 VAC | LED, White | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11530AB303FA0 Siemens | 2545 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1153 | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 110 VAC | LED, Yellow | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11030AB703FA0 Siemens | 8 |
| - | - | Panel Mount, Front | - | Plastic | - | - | 3SU1103 | - | Black | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Active | - | - | Spring clamp connection | 500 V | 500 V | Yes | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Clear | 110 VAC | LED, White | 3,000,000 Cycles | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11530AB503FA0 Siemens | 8 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1153 | - | - | - | - | 10,000,000 Cycles | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | Active | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Blue | 110 VAC | LED, Blue | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11530AB203FA0 Siemens | 25 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1153 | - | - | - | - | 10,000,000 Cycles | - | Yes | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | - | - | Active | - | - | - | 500 V | 500 V | - | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Red | 110 VAC | LED, Red | 3,000,000 Cycles | - | - | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() 3SU11560AB301FA0 Siemens | 45 |
| - | - | Panel Mount, Front | - | Metal | - | - | 3SU1156 | - | Chrome | IP67/IP69K | Other | 10,000,000 Cycles | - | Yes | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | - | - | Active | - | - | Screw connection | 500 V | 500 V | Yes | -25°C ~ 70°C | SIRIUS ACT | Standard, Illuminated | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | Screw Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | 230 VAC | LED, Yellow | 3,000,000 Cycles | - | Screw | - 25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | ||
![]() HW1B-M111-W IDEC | In Stock | - | - | - | - | - | - | Flush | CSA, UL | - | White | - | - | - | - | - | Non-Illuminated | - | HW1B-M111-W | - | + 60 C | - | - 25 C | Panel Mount | - | - | - | Momentary | - | - | - | - | - | - | 24 VDC | - | - | HW1B | - | - | - | - | - | Screw | - | - | ON - (OFF) | - | - | - | - | - | SPST | Spring-Up Screw | - | - | - | Standard Switches | - | - | 1NO, 1NC | IP20, IP65 | - | ||
![]() KP0215ASBKGG036CF-3TJB NKK Switches | In Stock | - | - | Gold | - | Polybutylene Terephthalate, Glass Fiber Reinforced | - | Plunger | - | - | Clear, White Diffuser | - | - | - | - | 1 | Illuminated | 5000000 Cycles | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | Details | Epoxy | - | - | 12 VDC | - | - | KP | - | - | - | - | 100 mA | PC Pin | - | - | OFF - (ON) | - | - | - | - | - | SPST | - | - | Super Bright Red, Green | - | - | LED | - | - | - | UL 94 V-0 | ||
![]() YB215CWCKG01/CUL-N-S NKK Switches | In Stock | - | - | Gold | - | Polyamide, Glass Fiber Reinforced | - | Plunger | - | - | - | - | - | - | - | 1 | Non-Illuminated | 1000000 Cycles | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Details | Epoxy | - | 28 VAC | 28 VDC | - | - | YB2 | - | 400 mVA | - | - | - | Solder Lug | - | - | ON - (ON) | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | IP65 | UL 94 V-0 |