- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Switch Function
- Actuator Type
- ElectricalLife
- ECCN Code
- Factory Lead Time
- Series
- Termination Style
- Current Rating
- Termination
Attribute column
Categories
Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Colour front ring | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | With front ring | Operating Temperature | Series | ECCN Code | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV4F2H011-341-M01 E-Switch | 8 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV4F2H011341M01 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | 24 V | - | - | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.00mm Dia | Black | 2.8 VDC | LED, Blue | 1,000,000 Cycles | - | - | - | - | Pushbutton Switches | - | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | ||
![]() ULV8F23SS3H5 E-Switch | 36 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T980004 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 20 | - | E-SWITCH INC | Illuminated | - | E-Switch | ULV8F23SS3H5 | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | Active | Active | 5.8 | Details | - | 125 V | - | - | - | -20°C ~ 55°C | ULV8 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Red/Blue | 500,000 Cycles | PUSHBUTTON SWITCH | - | SPDT | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 28 mm | 34.6 mm | 27.4 mm | - | ||
![]() PA4R14C1800 E-Switch | 36 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA4R14C1800 | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | - | - | 125 V | - | - | - | -20°C ~ 65°C | PA4, LAMB | - | Keyswitch | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.187" (4.7mm) | Rectangular, Button, Rubber Cap | SPST-NO | Off-Mom | Rectangular - 19.00mm x 13.00mm | Green | - | - | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | - | - | - | - | - | UL 94 V-2 | ||
![]() ULV4F2HSS545 E-Switch | 36 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T940043 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-Mom | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Blue | 1,000,000 Cycles | - | - | DPDT | - | Pushbutton Switches | - | Blue | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() 82-6152.2124 EAO | 42 | - | - | Silver | Panel Mount, Front | - | - | Flush | Flush | - | - | EAO | Natural colour | Round | Silver Alloy | IP65/IP67 | - | - | 50,000 Cycles | 1 | - | - | Yes | - | EAO | - | - | Metal | +70°C | EAO | -30°C | Panel Mount | 1 | 0 | 0 | Tray | - | - | Active | - | - | Screw connection | 120 V | 24 V | 240V | Yes | -30°C ~ 70°C | 82 | - | Standard, Illuminated | - | Switches | 5A (AC), 1A (DC) | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 7 mA | Screw Terminal | Round, Button, Flush | SPDT | On-On | Circular - 22.00mm Dia | Silver | 24 VAC/DC | LED, Blue | 500,000 Cycles | - | 3A | SPDT | Screw | Pushbutton Switches | -30°C to +70°C | Blue | SPDT | Standard Switches | LED | - | Pushbutton Switches | IP65, IP67 | 22 mm | - | - | - | ||
![]() LP4EE1PGCTR E-Switch | 46 |
| - | - | Through Hole | - | - | - | - | B240050 | - | E-Switch | - | - | - | - | - | - | - | 1 | - | E-SWITCH INC | Illuminated | - | E-Switch | LP4EE1PGCTR | LP4EE1PGCTR | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | Active | Active | 5.8 | - | - | - | 30 V | - | - | -20°C ~ 70°C | LP4 | EAR99 | Standard, Illuminated | - | Switches | 100mA (DC) | - | compliant | - | PC Pin | Round, Button | DPDT | On-On | - | Clear | 1.9 VDC | LED, Red | 50,000 Cycles | PUSHBUTTON SWITCH | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ULV4F23SS5H5 E-Switch | 20 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T940088 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.20mm Dia | Silver | 24 VDC | LED, Red/Blue | 500,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | - | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() ULV4F2G11534 E-Switch | 37 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T940019 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 120 | - | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 55°C | ULV4 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | - | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | DPDT | On-On | Circular - 19.20mm Dia | Black | 12 VDC | LED, Green | 500,000 Cycles | - | - | DPDT | - | Pushbutton Switches | - | Green | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() TL2205EECPBB E-Switch | 20 |
| - | - | Through Hole | - | - | - | - | B401016 | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | 30 V | - | - | -20°C ~ 70°C | TL2205 | - | Standard, Illuminated | - | Switches | 100mA (DC) | - | - | - | PC Pin | Oval, Button | DPDT | On-On | - | Black | 3.5 VDC | LED, Blue | 10,000 Cycles | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP3502BGRN E-Switch | 31 |
| - | - | Panel Mount, Front | - | - | - | - | F030029 | - | E-Switch | - | - | - | - | - | - | 6,000 Cycles | 1 | - | - | - | - | E-Switch | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 120 V | - | - | - | -20°C ~ 65°C | RP3502 | - | Standard | - | Switch Accessories | 3A (AC) | - | - | - | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 12.70mm Dia | Green | - | - | 6,000 Cycles | - | - | - | - | Switch Hardware | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | ||
![]() PA464C1000-107 E-Switch | 31 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA464C1000107 | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | Illuminated | - | - | - | - | - | + 65 C | E-Switch | - 20 C | PCB Mount | - | - | - | Bulk | BULK | - | Active | - | - | - | 125 V | - | - | - | -20°C ~ 65°C | PA4, LAMB | - | Standard, Illuminated | Black | Switches | 16A (AC) | - | - | 16 A | Quick Connect - 0.250" (6.3mm) | Rectangular, Button | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | Clear | 250 VAC | Neon, Clear | - | - | - | SPDT | - | Pushbutton Switches | - | Clear | - | Standard Switches | LED | - | - | - | - | - | - | UL 94 V-2 | ||
![]() IPR1FAD2L0B APEM Inc. | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Illuminated | Unavailable | - | - | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | IP | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 3SU11000AB303FA0 Siemens | 25 |
| - | - | Panel Mount, Front | - | Plastic | - | - | - | 3SU1100 | - | Black | - | - | IP67/IP69K | Other | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | Plastic | +70°C | Siemens | -25°C | - | 0 | 1 | 1 | Box | - | - | Active | - | - | Spring clamp connection | 500 V | 500 V | - | Yes | -25°C ~ 70°C | 3SU1 | - | Standard | - | - | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | Round, Button | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | Yellow | - | - | 10,000,000 Cycles | - | - | - | - | - | -25 → +70°C | - | SPST, SPST | - | - | - | - | IP66, IP67, IP69(IP69K) | - | - | - | - | ||
![]() ULV7F23SS316 E-Switch | 20 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | Round | T970025 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 20 | - | E-SWITCH INC | Illuminated | - | E-Switch | ULV7F23SS316 | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | Active | Active | 5.79 | Details | - | 125 V | - | - | - | -20°C ~ 55°C | ULV7 | - | Anti-Vandal, Illuminated | - | Switches | 3A (AC) | IP67 - Dust Tight, Waterproof | compliant | 3 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 22.20mm Dia | Silver | 110 VAC | LED, Red | 500,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP67 | 25 mm | 34.4 mm | 27.2 mm | - | ||
![]() PB242D212R-227T E-Switch | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 34-PB242D212R227T | - | E-Switch | - | - | - | - | - | - | 10,000 Cycles | 1 | - | - | - | - | E-Switch | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 85°C | PB2 | - | Standard, Illuminated | - | Switches | 20A (AC) | IP54 - Dust Protected, Water Resistant | - | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | Black | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PV4F230SS-311-M26 E-Switch | 32 |
| - | Silver | Panel Mount, Front | - | - | Round, Flat | - | 52-PV4F230SS311M26 | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 40 | - | - | Illuminated | - | E-Switch | - | - | - | + 55 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | 24 V | - | - | -20°C ~ 55°C | PV4, LAMB | - | Anti-Vandal, Illuminated | - | Switches | 2A (DC) | IP65 - Dust Tight, Water Resistant | - | 2 A | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | 1.8 VDC | LED, Red | 1,000,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | Red | - | Standard Switches | LED | - | Pushbutton Switches | IP65 | 22 mm | - | - | - | ||
![]() PA441C4000-116 E-Switch | 32 |
| - | Silver | Panel Mount, Snap-In | Polyamide (PA), Polybutylene Terephthalate (PBT) | - | Rectangular | Rectangular | 14-PA441C4000116 | - | E-Switch | - | - | - | - | - | - | 10,000 Cycles | 1 | - | - | Illuminated | - | E-Switch | - | - | - | + 65 C | E-Switch | - 20 C | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 65°C | PA4, LAMB | - | Standard, Illuminated | Grey | Switches | 16A (AC) | - | - | 16 A | PC Pin | Rectangular, Button | SPST | Off-On | Rectangular - 19.00mm x 13.00mm | Red | 125 VAC | Neon, Red | - | - | - | SPDT | - | Pushbutton Switches | - | Red | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | UL 94 V-2 | ||
![]() LP4EE1PBNNW E-Switch | 15 |
| - | - | Through Hole | - | - | Without Cap | - | B240053 | - | E-Switch | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | E-Switch | - | - | - | + 70 C | E-Switch | - 20 C | Panel Mount | - | - | - | - | BULK | - | Active | - | Details | - | - | 30 V | - | - | -20°C ~ 70°C | LP4 | - | Standard, Illuminated | Black | Switches | 100mA (DC) | - | - | 0.1 A | PC Pin | Plunger for Cap | DPDT | On-On | - | - | 3.2 VDC | LED, White | 50,000 Cycles | - | - | DPDT | - | Pushbutton Switches | - | White | - | Standard Switches | LED | - | Pushbutton Switches | - | - | - | - | - | ||
![]() PB242D1121 E-Switch | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 34-PB242D1121 | - | E-Switch | - | - | - | - | - | - | 10,000 Cycles | 1 | - | - | - | - | E-Switch | - | - | - | - | E-Switch | - | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | - | - | - | -20°C ~ 85°C | PB2 | - | Standard | - | Switches | 20A (AC) | IP54 - Dust Protected, Water Resistant | - | - | Quick Connect - 0.250" (6.3mm) | Square, Button, Dual | DPST | Off-On | Rectangular - 30.00mm x 22.00mm | Black | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() P16OAS11JGRNGRN E-Switch | In Stock | - | - | Silver | Panel Mount, Front | Polyetherimide (PEI), Diallyl Phthalate (DAP) | - | Square | - | XF0078P | - | E-Switch | - | - | - | - | - | - | 50,000 Cycles | 20 | - | - | Illuminated | - | E-Switch | - | - | - | - | E-Switch | - | Panel Mount | - | - | - | Bulk | BULK | - | Active | - | Details | - | 125 V | 24 V | - | - | -20°C ~ 55°C | P16 | - | Standard, Illuminated | - | Switches | 8A (AC), 6A (DC) | - | - | 8 A | Solder, Quick Connect - 0.079" (2.0mm) | Square, Button | SPDT | On-Mom | Circular - 16.00mm Dia | Green | 12 VDC | LED, Green | 100,000 Cycles | - | - | SPDT | - | Pushbutton Switches | - | Green | - | - | LED | - | Pushbutton Switches | - | - | - | - | - |