- Manufacturer
- Supply Voltage
- Switch Function
- Actuator Type
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
- Termination Style
- Current Rating
Attribute column
Categories
Pushbutton Switches - Hall Effect
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | ECCN Code | Number of Positions | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-31900 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3114 02 VP15 Lumberg Connect GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1005-16-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1007-12-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1007-14-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 367120002 C&K | In Stock | - | - | NO | PANEL MOUNT | 100000 Cycle(s) | C & K COMPONENTS INC | 65 °C | -40 °C | - | ROHS COMPLIANT | Active | - | Yes | EAR99 | 16 | 8536.50.70.00 | compliant | 58.52 mm | 33.02 mm | BINARY CODED HEXADECIMAL | 0.1 A | DUST PROOF | 28 V | SOLDER | THUMB/PUSHWHEEL SWITCH | 0.1 A | .1A@120VAC | .1A@28VDC | 120 V | 6 | 28.96 mm | ||
![]() 367120002 ITT Interconnect Solutions | In Stock | - | - | NO | PANEL MOUNT | 100000 Cycle(s) | ITT CANNON | 65 °C | -10 °C | - | ROHS COMPLIANT | Transferred | - | Yes | EAR99 | 16 | 8536.50.70.00 | compliant | 63.5 mm | 29.06 mm | BINARY CODED HEXADECIMAL | 0.1 A | DUST PROOF | 28 V | SOLDER | THUMB/PUSHWHEEL SWITCH | 0.1 A | .1A@120VAC | .1A@28VDC | 120 V | 6 | 22.86 mm | ||
![]() 317-1006-08-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3771800 OMRON Industrial Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1007-10-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1006-12-00-058 TE Connectivity | 863 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1006-14-00-058 TE Connectivity | 777 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1007-18-00-058 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3551100 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD2H001BAR-G1 Advanced Analog Technology | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FD2H001BAR-G1 Advanced Analog Technology | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW86502DNR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT-3621A LF Prolific Tech | 17 |
| Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 344137-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 317-1006-24-00-058 TE Connectivity | 229 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |