- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIGK724-6M-BL-WBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | - | - | 20A (AC) | - | - | Screw Terminal | - | Concave (Curved) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VLBAAJ0B-A9C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TILA61-1C-BL-A Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIL | - | - | - | - | 6A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V141SW01-4ZT00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V141SW01-4ZT00-0 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Locking | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | - | - | - | - | - | QUICK CONNECT | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V5DBUNNB-AAC83-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() RRGCC111-0-RR-BB-B-00-NN Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D1C06B-CPC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V5DAS00B-CZC00-000 Carling Technologies | 20 |
| - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V5DAS00B-CZC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | - | 12 V | QUICK CONNECT | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() TGCO401-TB-B/ON-OFF Carling Technologies | 20 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TG | - | - | - | - | 10A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | DPST | On-Off | Rectangular - 28.58mm x 25.40mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | ||
![]() VFD1160B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VFD1160B-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VAC/DC | - | Incandescent | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Varies by Cap | - | ON-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() VJDJ4CNB-1A800-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VJDJ4CNB-1A800-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Amber/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-OFF-ON | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() TILB5B-1L-BL-FN Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIL | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VEB2AJ0B-69Z3Y-200 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VEB2AJ0B-69Z3Y-200 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Green | 24 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Horizontal | - | - | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() W11D2J661-AUW00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | CARLING TECHNOLOGIES INC | - | Carling Technologies | W11D2J661-AUW00-000 | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | W | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | compliant | Quick Connect - 0.110 (2.8mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, White/White | - | - | - | - | - | 250,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VM42A10B-AGC00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VM42A10B-AGC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.77 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 125 VAC | - | Neon, Green | - | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VD51N111-1RE00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | - | Neon, Amber/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VD5AAF0B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 2 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() VP120-B1Z4Z-00000 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Neon | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | Clear | - | - | - | - | - | - | - | - | AC | ||
![]() V4B1D884-199A8-13H Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4B1D884-199A8-13H | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VAC/DC | - | Incandescent, White | 28 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | ON-ON | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V1D1AT0C-ARC00-000 Carling Technologies | 46 |
| - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D1AT0C-ARC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | - |