- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62112121-0-8-W Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 20 V | 20 V | 0°C ~ 85°C | 621 | - | - | - | - | 0.4VA (AC/DC) | - | - | Solder Lug | - | Concave (Curved) | DPDT | On-On | Rectangular - 19.20mm x 12.90mm | - | - | Black, White | - | - | - | - | - | - | 100,000 Cycles | - | - | O - | - | - | - | - | - | - | ||
![]() VF5AAC0C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V4B2BD04-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4B2BD04-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 15 A | 24 VDC | LED, Red | 28 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | Varies by Cap | ON-ON | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | ||
![]() V8DAS00B-DZR00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() VED11C0B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V8DAAT0C-AMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8DAAT0C-AMB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | No Marking | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() V6BAEDDC-ANB00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V6BAEDDC-ANB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Red/Red | 28 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | No Marking | ON-OFF-ON | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() LTGMO501-TR-B-R/12V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | LTG | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 28.58mm x 25.40mm | - | - | Red | - | 12 VAC/DC | Incandescent, Red | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V151S001-1ZZ18-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V151S001-1ZZ18-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | O I | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | ||
![]() V1DAB60Y-ARW00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() V8B3S00B-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8B3S00B-AZB00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.40 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Solder Lug | 20.828 mm | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | - | - | 28 V | SOLDER LUG | - | 150,000 Cycles | ROCKER SWITCH | - | No Marking | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() L12B1S002-BZZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | CARLING TECHNOLOGIES INC | - | Carling Technologies | L12B1S002-BZZ00-000 | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | Yes | - | 24 V | -40°C ~ 85°C | L | e4 | - | Silver (Ag) | - | 15A (DC) | IP67 - Dust Tight, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | White | - | - | - | - | - | - | 250,000 Cycles | ROCKER SWITCH | - | No Marking | - | - | - | - | - | - | ||
![]() VJDAB60B-CMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTILB54-1L-BL-RC-FN/12V Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | CARLING TECHNOLOGIES INC | - | Carling Technologies | LTILB54-1L-BL-RC-FN-12V | Carling Technologies | - | - | Bulk | Active | Active | 5.8 | Yes | 125 V | 28 V | - | LTIL | - | - | - | - | 15A (AC/DC) | - | compliant | Screw Terminal | - | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | No Marking | - | - | - | - | - | - | ||
![]() V1D2J66B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VAC/DC | Incandescent | - | - | - | 150,000 Cycles | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() VED1S001-JZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Paddle | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() L24B1B0P1-AZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 24 VDC | LED, Amber | - | - | - | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() TIGA54-6S-BL-MBL/ON-OFF Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Screw Terminal | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | ON OFF, Vertical | - | - | - | - | - | - | ||
![]() V1D1HW6B-CPE00-0 Carling Technologies | 42 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTGIO501-TW-B-A/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 125 V | - | 0°C ~ 85°C | LTG | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPDT | On-On | Rectangular - 28.58mm x 25.40mm | - | - | White | - | 125 VAC | Neon, White | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - |