- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Dielectric Withstand Volts | ElectricalLife | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Illumination | Mechanical Life | Switch Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIGK55-6M-BL-MBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | 15A (AC/DC) | - | - | Wire Leads | - | Concave (Curved) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V2BAS001-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | - | - | Active | - | - | 24 V | -40°C ~ 85°C | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VJD1AC0B-GPH00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() LL3AZY2-300 Carling Technologies | 37 |
| - | - | - | - | - | - | - | L Series | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D2U66B-ANB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red/Red | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VED2AN0C-A9CY5-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | - | 150,000 Cycles | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | ||
![]() RGSCD901-P-B-B-0 Carling Technologies | 21 |
| - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | RGSC | - | - | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Paddle | DPDT | On-On | Rectangular - 28.58mm x 25.40mm | - | - | Black | - | - | - | - | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VJDAA60B-A9C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, White | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TTGA-TA201-TB-B Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TTG | - | - | 15A (AC) | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 28.57mm x 25.40mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | ||
![]() VMDFS00B-1ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | - | Concave (Standard V) | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V151A103-2RZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V151A103-2RZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Gray | - | 125 VAC | Neon, Red | - | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | ||
![]() V1B1H0DC-00000-000 Carling Technologies | 21 |
| - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1B1H0DC-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 15 A | 24 VDC | LED, Red | 28 V | QUICK CONNECT | - | - | 150,000 Cycles | ROCKER SWITCH | - | Varies by Cap | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | ||
![]() L31E1A601-A7Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VAC/DC | Incandescent, White | - | - | - | - | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VL5AS00B-CZC00-000 Carling Technologies | 37 |
| - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() L24D1A601-A7Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VAC/DC | Incandescent, White | - | - | - | - | 250,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TIGA64-6S-WH-NBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | 6A (AC) | - | - | Screw Terminal | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() TIGK54-1S-RD-FN1/8 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | 15A (AC/DC) | - | - | Screw Terminal | - | Concave (Standard V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | - | - | - | - | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() V4D2HW6B-AJM00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VLD1AT0B-ARC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | No Marking | - | - | - | - | - | ||
![]() VAB2GJV4-69878-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green/Red | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - |