- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Product Category | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VDH17FFB-C2B00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 3 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 2 VDC | LED, Green/Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V1D1GHNC-F9C58-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber/Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | High Beam, Vertical | - | - | - | - | - | - | ||
![]() V1D10001-1ZZ11-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V1D10001-1ZZ11-000 | Carling Technologies | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | EAR99 | - | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Concave (Standard V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | - | 12 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | ON OFF, Vertical | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | ||
![]() ET01J1V3BE3 C&K | In Stock | - | - | 8 Weeks | - | NO | THROUGH HOLE-STRAIGHT | C&K | - | 60000 Cycle(s) | 120 | C & K COMPONENTS INC | - | - | C&K Switches | ET01J1V3BE3 | - | 85 °C | -30 °C | - | ROHS COMPLIANT | Active | - | 5.28 | Details | Yes | - | - | - | - | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.90.65 | Switches | - | - | not_compliant | - | 10.16 mm | 10.11 mm | ROCKER | - | SPDT | - | - | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | - | ROCKER SWITCH | Rocker Switches | 0.02 A | - | - | 20 V | - | - | LATCHED | - | - | Rocker Switches | 9.3 mm | ||
![]() V841S00B-CZY00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() LTILC5M-6S-WH-AM-NBL/12V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 125 V | 28 V | - | LTIL | - | - | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 12 VAC/DC | Incandescent, Amber | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V8D1WHHB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V8D1WHHB-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | EAR99 | - | - | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Green | - | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | ||
![]() J1A2UT01-4RZ70-300 Carling Technologies | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V4B1GJPC-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Amber/Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V1D1C0TC-APC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V6DADHHB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V6DADHHB-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | EAR99 | - | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Green | - | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | ON-OFF-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | ||
![]() 62111482-E-0-N Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | 62111482-E-0-N | Carling Technologies | 85 °C | - | Bulk | - | Active | Active | 5.8 | - | Yes | 125 V | - | 0°C ~ 85°C | 621 | - | Yes | EAR99 | - | - | 8536.50.90.40 | - | 8A (AC) | - | compliant | PC Pin | 20.95 mm | 14.98 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | EPOXY TERMINAL SEALED | - | SOLDER | - | 100,000 Cycles | ROCKER SWITCH | - | 8 A | - | - | 125 V | No Marking | - | MOMENTARY | - | - | - | 22.27 mm | ||
![]() V5DAB60C-AKB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() VLB1AD0C-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() V1D1BT0C-GPC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() V152B10B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 125 VAC | Neon | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | ||
![]() TILC51-1L-WH-FN Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | 125 V | 28 V | - | TIL | - | - | - | - | - | - | Switches | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | 100,000 Cycles | - | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | ||
![]() V1DAS00B-AZC00-000 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJD1DCN1-14300-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VJD1DCN1-14300-000 | Carling Technologies | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Amber/Red | - | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | ON-OFF-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | ||
![]() VRD2S002-8ZZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - |