- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Switch Action | Body Color | Features | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIGM5L-6S-BL-WBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | - | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VABAB80B-ABB00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VABAB80B-ABB00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VAC/DC | Incandescent, Amber | 24 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | ON-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() VLDADCH1-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLDADCH1-00000-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | (ON)-OFF-(ON) | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() TIIL66-1S-BL-FN Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1D2BH0C-A9C63-100 Carling Technologies | 17 |
| - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V4D1AC0H-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() TIHM60-1L-BL-FN Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIH | - | - | - | 6A (AC) | - | - | Solder Lug | - | - | Concave (Standard V) | 3PDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V1D1B60C-AGC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V4D1WHHB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Green/Green | - | - | - | 150,000 Cycles | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() VA51B10C-ARR00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VA51B10C-ARR00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | - | 125 VAC | Neon, Red | - | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | ON-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() VMDA1C0B-AMC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VMDA1C0B-AMC00-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() TTGF-TA10M-TR-B/TA10B-TB-B Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TTG | - | - | - | 10A (AC) | - | - | Solder, Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | DPST-NC | On-Mom | Rectangular - 28.57mm x 25.40mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() 62112222-0-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | THROUGH HOLE-STRAIGHT | NYLON | BLACK | 1000VDC V | 50,000 Cycles | CARLING TECHNOLOGIES INC | NYLON | Carling Technologies | 62112222-0-0-N | 621 | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.78 | 125 V | - | 0°C ~ 85°C | 621 | EAR99 | - | 8536.50.90.65 | 5A (AC) | - | compliant | PC Pin | 20.955 mm | 14.986 mm | Concave (Curved) | DPDT | On-On | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black | - | - | - | - | SOLDER | - | 100,000 Cycles | ROCKER SWITCH | 2 A | - | - | 250 V | No Marking | 6 | ON-ON | MAINTAINED | BLACK | - | 0.207 inch | 17.018 mm | 0.205 inch | ||
![]() V4B1CW81-13D00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4B1CW81-13D00-0 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Locking - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VAC/DC | Incandescent, Clear | 28 V | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() LTILC51-6S-WH-AM-NBL/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | Neon, Amber | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V4B2UJJC-AACG2-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4B2UJJC-AACG2-300 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green/Green | 28 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | High Beam - Master Light , Vertical | - | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | ||
![]() VBDAFHCC-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VBDAFHCC-00000-000 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | Varies by Cap | - | (ON)-OFF | MOMENTARY | - | - | 0.4 inch | 27.4066 mm | - | ||
![]() RC915-RW-W-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | R | - | - | - | 16A (AC) | - | - | Wire Leads | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V2B2AJ0C-AKC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V8D1160B-CGB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - |