- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIGC5T-6S-WH-WBL Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Wire Leads | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() LTIGK54-1L-BL-RC-FW/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | - | 15A (AC/DC) | - | - | Screw Terminal | - | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | - | Neon, Red | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() 62112121-0-8-V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 20 V | 20 V | 0°C ~ 85°C | 621 | - | - | - | - | 0.4VA (AC/DC) | - | - | Solder Lug | - | Concave (Curved) | DPDT | On-On | Rectangular - 19.20mm x 12.90mm | - | - | Black, Red | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | ||
![]() VP188-B11KW-00000 Carling Technologies | 15 |
| - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Incandescent | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | Blue, Green | - | - | - | - | - | - | - | - | DC | ||
![]() VED11601-1WZMF-200 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VED11601-1WZMF-200 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.79 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, Blue | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Horizontal | - | - | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V14A2101-7RZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 125 VAC | - | Neon, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V8D2UTT2-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Red/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | ||
![]() V4B2B80C-ARSY3-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | 24 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V8D2UCCB-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8D2UCCB-AAC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V7DABC0C-ARC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V7DABC0C-ARC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V2G1S00B-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 6 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V7D1BN0C-C6C00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V451S00C-AZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() LTILA50-6S-BL-LU-NBL/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | LTIL | - | - | - | - | 15A (AC/DC) | - | - | Solder Lug | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | - | Neon, Blue | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VP1H0-B2ZAZ-AU100 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | LED | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 12V | - | - | - | 20mA | - | - | - | - | Square with Flat Top | - | - | Diffused | - | - | White | - | Green | - | - | - | - | - | - | DC | ||
![]() LTA103-TR-B/12V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTA | - | - | - | - | 10A (AC) | - | - | Quick Connect - 0.187 (4.7mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Red | - | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V6D1D66W-ANY00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 12 VAC/DC | - | Incandescent, Red/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V2G11F02-84Z00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 6 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 2 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TA225-PSW-B Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | T | - | - | - | - | 15A (AC) | - | - | Wire Leads | - | Paddle | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TLGG-DR-TA100-TB-W/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TLG | - | - | - | - | 10A (AC) | - | - | Solder Lug | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 25.40mm | - | - | Black | - | 125 VAC | - | Neon, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - |