- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Product Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Product Category | Body Height | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W11D2AH01-A7Z00-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | W | - | - | - | - | - | - | 10A (DC) | IP68 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VGBK1J0B-AKC00-000 Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | Silver, Tin | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Compliant | - | - | - | 24 V | -40°C ~ 85°C | Bulk | - | Quick Connect | - | 85 °C | -40 °C | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | SPDT | - | 24 V | 150,000 Cycles | - | LED | - | - | No Marking | - | - | - | - | - | - | - | No | ||
![]() L1741S001-00000-000 Carling Technologies | 28 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | - | -40°C ~ 85°C | - | L | - | - | - | - | - | - | 15A (AC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Actuator Arm, Cap Required | SPDT | On-Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V8D2B60B-CGC00-000 Carling Technologies | 28 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TIGC6M-1L-BL-FN Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | - | - | - | TIG | - | - | - | - | - | - | 6A (AC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() VED1S00C-CZC00-000 Carling Technologies | 41 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Convex (Reverse V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TIGM6L-1L-BL-FN SS Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | - | - | - | TIG | - | - | - | - | - | - | 6A (AC) | - | - | - | Solder Lug | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() L18B3CDD1-AMM00-000 Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | Gold, Silver, Tin | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Compliant | - | - | - | 24 V | -40°C ~ 85°C | - | L | Quick Connect | - | 85 °C | -40 °C | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.187" (4.7mm) | - | Concave (Curved) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 24 VDC | LED, Red/Red | - | - | - | SPDT | - | 24 V | 250,000 Cycles | - | LED | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() TIGA54-6S-BL-MBL Carling Technologies | In Stock | - | - | - | Panel | Panel Mount, Snap-In | - | - | - | - | - | Cadmium, Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | Compliant | - | - | 125 V | 28 V | - | Bulk | TIG | Screw | - | - | - | - | - | 15A (AC/DC) | - | - | - | Screw Terminal | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | 250 V | - | SPST | - | 30 V | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | No | ||
![]() LTIGM51-1S-WH-CL-FN BLK/28V Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | 28 V | - | - | - | - | - | - | - | - | - | 15A (AC/DC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 28 VAC/DC | Incandescent, Clear | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() V1DACW6B-ADA00-0 Carling Technologies | In Stock | - | - | 4 Weeks | Panel | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | Silver, Tin | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V1DACW6B-ADA00-0 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | Compliant | - | - | - | 12 V | -40°C ~ 85°C | Bulk | - | Quick Connect | EAR99 | 85 °C | -40 °C | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect - 0.250" (6.3mm) | 20.828 mm | Locking - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | Incandescent, Amber | 12 V | - | QUICK CONNECT | SPST | - | 12 V | 150,000 Cycles | ROCKER SWITCH | Lamp | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | No | ||
![]() LS1560-41-BL-BL-012 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LS1560-41-BL-BL-012 | LS | Carling Technologies | - | - | Bulk | Active | Active | 5.73 | - | Yes | - | 125 V | 28 V | -17.8°C ~ 65.6°C | - | LS | - | EAR99 | - | - | - | - | 15A (AC/DC) | - | compliant | - | Solder Lug | - | Concave (Curved) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Blue/Clear/Red | - | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() L11D1AN01-A7Z5L-100 Carling Technologies | 14 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() L11D1AN01-A7Z63-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | L | - | - | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() RA901-RW-B-F-N Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | - | 0°C ~ 85°C | - | R | - | - | - | - | - | - | 16A (AC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | ||
![]() LTIHM51-1S-BL-RC-FW BLK/125N Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | Phenolic | Nylon 6.6 | Carling Technologies | - | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | Tippette | 125 V | 28 V | -40°C ~ 85°C | - | LTIH | - | - | - | - | - | Switches | 15A (AC/DC) | - | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | Neon, Red | - | - | - | - | - | - | 100,000 Cycles | - | - | Rocker Switches | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | ||
![]() 62111481-0-F-N Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 125 V | - | 0°C ~ 85°C | - | 621 | - | - | - | - | - | - | 8A (AC) | - | - | - | Solder Lug | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | O | - | - | - | - | - | - | - | - | ||
![]() V2D1B60C-A9BND-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, White | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D1BN0C-F8C45-100 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | - | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V1D1BN0C-F8C45-100 | - | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | - | 12 V | -40°C ~ 85°C | - | Contura® V | - | EAR99 | - | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Amber | 12 V | - | QUICK CONNECT | - | LED | - | 150,000 Cycles | ROCKER SWITCH | - | - | - | High Beam, Vertical | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | - | ||
![]() V2BAAV0B-C1CE1-100 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | 24 V | -40°C ~ 85°C | - | Contura® V | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Red | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - |