- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Panel Cutout Shape | Actuator | Actuator Style | Brand | Designed for | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Contact Form | Lens Size | Product Type | Millicandela Rating | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Actuator Marking | Legend | Lamp Color | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Product | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Panel Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W17B20001-AZZ00-000 Carling Technologies | 42 |
| - | - | Silver | Snap In | - | - | Polyamide (PA) | Nylon, Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | W | - | - | - | Sealed Rocker Switch | - | - | - | Switches | 10A (DC) | IP68 - Dust Tight, Waterproof | - | 10 A | Quick Connect | - | - | Concave (Curved) | SPDT | ON - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | No Legend | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP68 | 54.91 mm | 42.27 mm | 25.4 mm | - | 43.78 mm | 0.813 mm to 3.175 mm | UL 94 V-0 | - | ||
![]() VED2U66B-00000-000 Carling Technologies | 42 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VED2U66B-00000-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VAC/DC | - | Incandescent | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() V54AS00B-00000-000 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | SPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | - | ||
![]() V8B14JJB-C2C00-000 Carling Technologies | 19 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V8B14JJB-C2C00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | 8536.50.90.40 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Green/Green | 28 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | (ON)-OFF-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() VP166-B11KR-864DN Carling Technologies | 43 |
| - | 4 Weeks | - | - | NO | PANEL MOUNT | - | - | Rectangle | - | - | Carling Technologies | VP Series Contura | 1500VRMS V | - | 10 | Indicators | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VP166-B11KR-864DN | - | Carling Technologies | - | - | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | - | - | VP | - | - | EAR99 | Incandescent | - | DOUBLE POLE SWITCHES | - | Switch Accessories | - | - | compliant | - | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | - | 12V | - | - | WIRE | - | - | Illuminated | - | ROCKER SWITCH | Square with Flat Top | - | - | Switch Hardware | - | - | - | Clear | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | 27.4066 mm | - | - | - | DC | ||
![]() VEB2DPP4-1AA00-000 Carling Technologies | 13 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Solder Lug | - | - | Concave (Standard V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Amber/Amber | - | - | - | - | - | 150,000 Cycles | - | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | - | ||
![]() V5B2AJ0B-00000-000 Carling Technologies | 35 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | - | ||
![]() L15B1B0P1-AZC00-000 Carling Technologies | 35 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | Nylon 6.6 | - | - | Rocker | Rocker | Carling Technologies | - | - | 50,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | L15B1B0P1-AZC00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | Active | Active | 5.78 | Details | Yes | Sealed | - | 24 VDC | -40°C ~ 85°C | L | e4 | - | - | - | Silver (Ag) | - | - | Switches | 15A (DC) | IP67 - Dust Tight, Waterproof | compliant | 15 A | Quick Connect | - | - | Concave (Curved) - Illuminated | SPDT | ON - NONE - (ON) | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 24 VDC | - | LED, Amber | - | - | - | - | - | 250,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | No Legend | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() V8D2S001-MZZ00-000 Carling Technologies | In Stock | - | - | - | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V8D2S001-MZZ00-000 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | Active | 2.19 | - | - | - | Contura XII | 12 V | -40°C ~ 85°C | V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | 8536.50.90.40 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | - | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Paddle | SPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | 20 A | - | - | - | 12 V | QUICK CONNECT | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | (ON)-OFF-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | - | - | UL 94 V-0 | - | ||
![]() L16D1AH01-00000-000 Carling Technologies | 35 |
| - | - | - | Panel Mount, Snap-In | - | - | Nylon 6.6 | - | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | Sealed | - | 12 VDC | -40°C ~ 85°C | L | - | - | - | - | - | - | - | Switches | 20A (DC) | IP67 - Dust Tight, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - OFF - ON | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Green | - | - | - | - | - | 250,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | No Legend | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() V2DABC0C-00000-000 Carling Technologies | 35 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | - | ||
![]() VAD2GTTB-AAC00-000 Carling Technologies | 35 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VAD2GTTB-AAC00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() VAD2S001-1ZZ00-000 Carling Technologies | 36 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VAD2S001-1ZZ00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Concave (Standard V) | DPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | - | 12 V | QUICK CONNECT | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() VLB2U881-14K00-000 Carling Technologies | 42 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VLB2U881-14K00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Concave (Standard V) - Illuminated | DPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VAC/DC | - | Incandescent, Clear | 24 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | (ON)-OFF-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() L14D1AN01-00000-000 Carling Technologies | 27 |
| - | - | - | Panel Mount, Snap-In | - | - | Nylon 6.6 | - | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | Sealed | - | 12 VDC | -40°C ~ 85°C | L | - | - | - | - | - | - | - | Switches | 20A (DC) | IP67 - Dust Tight, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - NONE - ON | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 250,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | No Legend | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() VLB1S00B-AZB00-000 Carling Technologies | 42 |
| - | - | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | Carling Technologies | - | 1500VRMS V | - | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VLB1S00B-AZB00-000 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | - | 36.83 mm x 21.08 mm | Active | Active | 2.19 | - | - | - | Contura II & III | - | - | V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | - | - | compliant | - | - | - | 20.828 mm | ROCKER | - | (ON) - OFF - (ON) | - | 0.01 mΩ | 50000000 Ω | - | 15 A | - | - | - | 24 V | QUICK CONNECT | - | - | - | - | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | (ON)-OFF-(ON) | MOMENTARY | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 0.505 inch | - | UL 94 V-0 | - | ||
![]() VGBKUJVB-AAC00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | Rocker | Rocker | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VGBKUJVB-AAC00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Green/Red | 24 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | DPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | - | ||
![]() LRGSEK610-R-S-B-E/250N Carling Technologies | 50 |
| - | - | - | Snap In | NO | PANEL MOUNT | - | - | - | Rocker | Rocker (Translucent) | Carling Technologies | - | - | 50,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Illuminated | - | Carling Technologies | LRGSEK610-RS-B-E/250N | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | Yes | - | - | - | -40°C ~ 85°C | LRG | - | Yes | EAR99 | - | - | - | 8536.50.90.65 | Switches | 20A (AC) | - | compliant | 15 A, 20 A | Solder Lug | 29.87 mm | 27.58 mm | Concave (Curved) - Illuminated | SPST | OFF - NONE - ON | Rectangular - 30.00mm x 22.00mm | - | - | Red | - | 250 VAC | - | Neon, Red | - | SOLDER | - | - | RED LAMP | 100,000 Cycles | ROCKER SWITCH | - | SPST | - | Rocker Switches | - | 20 A | 20A@125VAC | - | - | - | - | 125 V | O - | O-I (Vertical) | - | - | LATCHED | - | Rocker Switches | Neon | - | - | Rocker Switches | - | - | - | - | 29.97 mm | - | - | - | - | ||
![]() TA101-TB-B/I-O Carling Technologies | 19 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | Carling Technologies | - | - | 50,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 0°C ~ 85°C | T | - | - | - | - | - | - | - | Switches | 10A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | ||
![]() L14D1CNN1-00000-000 Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | Nylon 6.6 | - | - | Rocker | Rocker | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | Sealed | - | 12 VDC | -40°C ~ 85°C | L | - | - | - | - | - | - | - | Switches | 20A (DC) | IP67 - Dust Tight, Waterproof | - | 20 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - NONE - ON | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | - | LED, Amber/Amber | - | - | - | - | - | 250,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | - | - | - | No Marking | No Legend | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | - |