- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | Panel Cutout Shape | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Alternate PN | Brand | Designed for | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Contact Form | Lens Size | Product Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | PCB Hole Count | Contact Function | Switch Action | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Product | Features | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIGC54-6S-BL-MBL Carling Technologies | 29 |
| - | - | - | Panel Mount, Snap-In | - | - | Phenolic | - | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 50,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | Bulk | - | - | - | Active | - | Details | - | Tippette | 6 VDC to 28 VDC | - | TIG | - | - | Full Sized Rocker Switch | - | - | - | - | Switches | - | 15A (AC/DC) | - | - | 10 A, 15 A | Screw | - | - | Concave (Curved) | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | - | - | ||
![]() 7108J1CBE1 C&K | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | COPPER ALLOY | GOLD OVER NICKEL | Rocker | Rocker | WHITE | - | - | - | 1400VAC V | 100000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | 7108J1CBE1 | 7000 | - | - | - | - | 85 °C | -30 °C | - | - | - | Active | - | 5.55 | Details | Yes | - | 20 VDC | - | 7000 | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 400 mVA | - | - | not_compliant | - | - | 12.7 mm | 6.985 mm | ROCKER | - | SPDT | - | 0.01 mΩ | 1000000000 Ω | - | - | - | - | - | EPOXY | - | SOLDER | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | - | 3 | ON-(ON) | - | - | - | - | - | - | - | - | 8.7884 mm | 0.399 inch | - | - | ||
![]() V1D1JCHB-00000-000 Carling Technologies | 19 |
| - | - | Silver | Panel Mount, Snap-In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250" (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Green/Red | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() 300SP4R6BLKM6REBLK E-Switch | 40 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | T314033 | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Non-Compliant | - | - | 20 V | -30°C ~ 85°C | 300 | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | PC Pin | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJDAB60C-CGC00-000 Carling Technologies | 33 |
| - | - | Silver | Panel Mount, Snap-In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | Gray | - | - | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Green | - | - | - | - | - | - | 150,000 Cycles | - | - | DPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() V5B1S00C-CZY00-000 Carling Technologies | 28 |
| - | - | Silver | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | Illuminated | - | - | - | - | + 85 C | Carling Technologies | - 40 C | - | - | - | Bulk | - | 36.83 mm x 21.08 mm | - | Active | - | Non-Compliant | - | - | 24 V | -40°C ~ 85°C | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Convex (Reverse V) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | - | IP66, IP68 | - | - | - | - | ||
![]() R4JBLKRILFF2 E-Switch | 6 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | M041010 | E-Switch | - | - | 6,000 Cycles | 100 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | -20°C ~ 55°C | R4 | - | - | - | - | - | - | - | Switches | - | 20A (AC) | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Red | - | 250 VAC | - | Neon, Red | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | Rocker Switches | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | ||
![]() TIGC5M-6M-BL-WBL Carling Technologies | 15 |
| - | - | - | Panel Mount, Snap-In | - | - | Phenolic | - | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 50,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | Panel Mount | - | - | Bulk | - | - | - | Active | - | Details | - | Tippette | 6 VDC to 28 VDC | - | TIG | - | - | Full Sized Rocker Switch | - | - | - | - | Switches | - | 15A (AC/DC) | - | - | 10 A, 15 A | Quick Connect | - | - | Concave (Curved) | SPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | - | - | ||
![]() V1D1FTHB-00000-000 Carling Technologies | 15 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Wire Lead | - | - | Actuator Arm, Cap Required - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Green/Red | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() V4D2G66B-AAB00-000 Carling Technologies | 15 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V4D2G66B-AAB00-000 | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | ON - NONE - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, White/White | - | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | ON-ON | MAINTAINED | - | - | Rocker Switches | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() V4B2DDJ1-1S4Y3-1Y3 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V4B2DDJ1-1S4Y3-1Y3 | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | EAR99 | Contura Sealed Rocker Switch | - | Red | - | 8536.50.90.65 | Switches | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Solder Lug | - | 20.828 mm | Concave (Standard V) - Illuminated | SPDT | ON - NONE - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Green/Red | - | 28 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | High Beam - Standby, Vertical | - | - | ON-ON | MAINTAINED | - | - | Rocker Switches | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() V6D17NNB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V6D17NNB-00000-000 | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | - | LED, Amber/Amber | - | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | ON-OFF-ON | MAINTAINED | - | - | Rocker Switches | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() V1B1AV0B-00000-000 Carling Technologies | 35 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | - | LED, Red | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() LTIGK01-6S-WH-AM-NBL/125N Carling Technologies | 35 |
| - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | 50,000 Cycles | 10 | - | - | Illuminated | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Tippette | - | - | LTIG | - | - | - | - | - | - | - | Switches | - | 15A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | - | Neon, Amber | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | ||
![]() VJB2AJ01-69Z00-000 Carling Technologies | 18 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect | - | - | Convex (Reverse V) - Illuminated | DPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green | - | - | - | - | - | - | 150,000 Cycles | - | - | DPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() V6D1DHHB-00000-000 Carling Technologies | 35 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V6D1DHHB-00000-000 | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Solder Lug | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | - | LED, Green/Green | - | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | ON-OFF-ON | MAINTAINED | - | - | Rocker Switches | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 49.09 mm | - | - | ||
![]() V8D2U66B-00000-000 Carling Technologies | 41 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VAC/DC | - | Incandescent | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - | ||
![]() VP188-B11W9-00000 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | VP Series Contura | 1500VRMS V | - | 10 | Indicators | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VP188-B11W9-00000 | - | - | Carling Technologies | - | - | 85 °C | -40 °C | Bulk | - | - | Active | Active | 5.8 | - | - | - | - | - | VP | - | EAR99 | Incandescent | - | - | DOUBLE POLE SWITCHES | - | Switch Accessories | - | - | - | compliant | - | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | - | 24V | - | - | - | - | - | - | Illuminated | - | ROCKER SWITCH | Square with Flat Top | - | - | Switch Hardware | - | Clear | - | - | Blue, White | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | 27.4066 mm | - | - | DC | ||
![]() V2D2S00B-AZS00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | 1500VRMS V | 100,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V2D2S00B-AZS00-000 | - | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | - | 36.83 mm x 21.08 mm | Active | Active | 5.8 | - | - | Contura II & III | 12 VDC | -40°C ~ 85°C | V | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | SPST-NO | (ON) - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | 20 A | - | - | - | - | 12 V | QUICK CONNECT | - | - | - | 150,000 Cycles | ROCKER SWITCH | - | SPST | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | (ON)-OFF | MAINTAINED | - | - | Rocker Switches | - | 0.4 inch | Rocker Switches | IP66, IP68 | 27.4066 mm | 0.505 inch | UL 94 V-0 | - | ||
![]() V652S004-6ZZ00-000 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | - | Carling Technologies | - | - | 100,000 Cycles | 10 | - | - | Non-Illuminated | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | Contura® V | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | SPDT | - | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | IP66, IP68 | - | 49.09 mm | - | - |