- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Actuator Style | ActuatorColor | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Contact Form | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Legend | Contact Function | Switch Action | Body Color | Product | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VED2UHHB-GAC48-1MC Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green/Green | - | - | - | 150,000 Cycles | - | DPDT | Rocker Switches | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() 622122-BB-ND Carling Technologies | In Stock | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | Non-Illuminated | - | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 85°C | 622 | - | - | - | - | - | - | - | - | - | 12A (AC) | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | Flat | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V5B1S001-00000-000 Carling Technologies | 36 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required | SPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() V5DDS00B-00000-000 Carling Technologies | 19 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Solder Lug | - | - | Actuator Arm, Cap Required | SPDT | ON - NONE - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() TIGER5M-6S-WH-NWH Carling Technologies | 19 |
| - | - | Silver | Panel Mount, Snap-In | - | - | Phenolic | Nylon 6.6 | - | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | - | Carling Technologies | - | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | Active | - | - | - | - | Tippette | - | 28 V | - | TIG | - | - | - | Full-Sized Rocker Switch | - | - | - | - | Switches | 15A (AC/DC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | Rocker Switches | - | - | - | - | - | No Marking | No Legend | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | 27.15 mm | 43.18 mm | 24.38 mm | - | - | 0.04 mm to 0.25 mm | - | ||
![]() 62111916-0-0-V Carling Technologies | 19 |
| - | 4 Weeks | - | Snap In | NO | PANEL MOUNT | Nylon | Nylon | Rocker | Curved | BLACK | Carling Technologies | 1000VDC V | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | NYLON | Carling Technologies | 62111916-0-0-V | + 85 C | Carling Technologies | 0 C | Panel Mount | 85 °C | - | Bulk | 19.81 mm x 12.9 mm | Active | Active | 5.77 | - | - | Unsealed | - | 0.322404 oz | - | 0°C ~ 85°C | 621 | - | - | EAR99 | Small-Sized Rocker Switch | - | Black, Red | - | - | Switches | 8A (AC) | - | compliant | 4 A, 6 A, 8 A | Solder Lug | 20.955 mm | 14.986 mm | Concave (Curved) | SPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | 100000000 Ω | Black, Red | - | - | - | - | SOLDER LUG | - | 100,000 Cycles | ROCKER SWITCH | SPST | Rocker Switches | - | 4 A | - | - | 250 V | No Marking | No Legend | ON-OFF | MAINTAINED | BLACK | Rocker Switches | - | - | 0.315 inch | Rocker Switches | - | - | 20.95 mm | 12.83 mm | - | 0.205 inch | 0.762 mm to 3.96 mm | - | ||
![]() V1D1GHNC-F9CT7-100 Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Amber/Green | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | High Beam, Vertical | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() V1B2AV0C-00000-000 Carling Technologies | 6 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 15 A | Quick Connect | - | - | Actuator Arm, Cap Required - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Red | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() V1B2AJ01-1LZ5C-100 Carling Technologies | 28 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V1B2AJ01-1LZ5C-100 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.8 | - | - | - | - | - | 24 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 15 A | Quick Connect | - | 20.828 mm | Concave (Standard V) - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green | 28 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | SPDT | Rocker Switches | - | - | - | - | - | High Beam - Standby, Vertical | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | ||
![]() V151S00B-AZC15-000 Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | - | - | - | - | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | V151S00B-AZC15-000 | + 85 C | Carling Technologies | - 40 C | - | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | Active | 5.79 | - | - | - | Contura II & III | - | - | -40°C ~ 85°C | V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | 8536.50.90.65 | Switches | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 10 A, 15 A | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | QUICK CONNECT | - | 150,000 Cycles | ROCKER SWITCH | SPST | Rocker Switches | - | - | - | - | - | OFF ON, Horizontal | - | ON-OFF | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 0.505 inch | - | UL 94 V-0 | ||
![]() V1D2GNNB-00000-000 Carling Technologies | 56 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Amber/Amber | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() 622221-WW-NE Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polysulfone | Polycarbonate (PC) | Rocker | - | - | Carling Technologies | - | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 622221-WW-NE | + 85 C | Carling Technologies | 0 C | Panel Mount | 85 °C | - | Bulk | 19.81 mm x 12.9 mm | Active | Active | 5.8 | Details | Yes | - | - | - | - | 0°C ~ 85°C | 623/632 | - | Yes | EAR99 | Small-Sized Rocker Switch | - | White | - | 8536.50.90.65 | Switches | 12A (AC) | - | compliant | 8 A, 12 A | Solder Lug | 20.96 mm | 12.83 mm | Flat | DPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | - | White | - | - | - | - | SOLDER | - | 100,000 Cycles | ROCKER SWITCH | DPST | Rocker Switches | - | 12 A | - | - | 125 V | O - | I - O (Vertical) | - | LATCHED | - | Rocker Switches | - | - | - | Rocker Switches | - | 18.03 mm | 20.96 mm | 12.83 mm | 16 mm | - | 0.76 mm to 3.17 mm | UL 94 V-0 | ||
![]() V6D1WNNB-00000-000 Carling Technologies | 6 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Actuator Arm, Cap Required - Illuminated | SPDT | ON - OFF - ON | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Amber/Amber | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | Varies by Cap | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() VGD1AH03-7JZ00-000 Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | POLYESTER | Carling Technologies | VGD1AH03-7JZ00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | 85 °C | -40 °C | Bulk | - | Active | Active | 5.79 | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | 20 A | Quick Connect | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Gray | 20 A | 12 VDC | LED, Green | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | DPDT | Rocker Switches | - | - | - | - | - | No Marking | - | - | MAINTAINED | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | - | - | - | 27.4066 mm | 49.09 mm | - | - | ||
![]() 622221-BB-NN Carling Technologies | 6 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polysulfone | Polycarbonate (PC) | Rocker | - | - | Carling Technologies | - | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | 622221-BB-NN | + 85 C | Carling Technologies | 0 C | Panel Mount | 85 °C | - | Bulk | 19.81 mm x 12.9 mm | Active | Active | 5.8 | Details | Yes | - | - | - | - | 0°C ~ 85°C | 623/632 | - | Yes | EAR99 | Small-Sized Rocker Switch | - | Black | - | 8536.50.90.65 | Switches | 12A (AC) | - | compliant | 8 A, 12 A | Solder Lug | 20.96 mm | 12.83 mm | Flat | DPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | SOLDER | - | 100,000 Cycles | ROCKER SWITCH | DPST | Rocker Switches | - | 12 A | - | - | 125 V | No Marking | No Legend | - | LATCHED | - | Rocker Switches | - | - | - | Rocker Switches | - | 18.03 mm | 20.96 mm | 12.83 mm | 16 mm | - | 0.76 mm to 3.17 mm | UL 94 V-0 | ||
![]() 622222-WB-NE Carling Technologies | In Stock | - | - | - | Silver | Snap In | - | - | Polysulfone | Polycarbonate (PC) | Rocker | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | Bulk | 19.81 mm x 12.9 mm | - | Active | - | Details | - | - | - | - | - | 0°C ~ 85°C | 623/632 | - | - | - | Small-Sized Rocker Switch | - | Black | - | - | Switches | 12A (AC) | - | - | 8 A, 12 A | Quick Connect | - | - | Flat | DPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | DPST | Rocker Switches | - | - | - | - | - | O - | I - O (Vertical) | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | 18.03 mm | 20.96 mm | 12.83 mm | - | - | 0.76 mm to 3.17 mm | UL 94 V-0 | ||
![]() 632152-1B-3E Carling Technologies | 42 |
| - | 4 Weeks | Silver | Snap In | NO | PANEL MOUNT | Polysulfone | Polycarbonate (PC) | Rocker | - | - | Carling Technologies | - | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Illuminated | - | Carling Technologies | 632152-1B-3E | + 85 C | Carling Technologies | 0 C | Panel Mount | 85 °C | - | Bulk | 19.81 mm x 12.9 mm | Active | Active | 5.79 | Details | Yes | - | - | - | 28 VDC | 0°C ~ 85°C | 623/632 | - | Yes | EAR99 | Small-Sized Rocker Switch | - | Black | LED COLOUR IS NOT MENTIONED | 8536.50.90.65 | Switches | 12A (DC) | - | compliant | 12 A | Quick Connect | 20.96 mm | 12.83 mm | Flat - Illuminated | SPST | ON - NONE - OFF | Rectangular - 19.20mm x 12.90mm | - | - | Amber | - | 12 VDC | LED, Amber | - | QUICK CONNECT | - | 100,000 Cycles | ROCKER SWITCH | SPST | Rocker Switches | Amber, Clear | 16 A | - | - | 125 V | O - | I - O (Vertical) | - | LATCHED | - | Rocker Switches | LED | - | - | Rocker Switches | - | 18.03 mm | 20.96 mm | 12.83 mm | 16 mm | - | 0.76 mm to 3.17 mm | UL 94 V-0 | ||
![]() V1D1S00B-1ZZ00-000 Carling Technologies | 42 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Standard V) | SPST | ON - NONE - OFF | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | ||
![]() L15B3DJ01-AHZ00-000 Carling Technologies | 6 |
| - | 4 Weeks | - | Panel Mount, Snap-In | - | - | Nylon 6.6 | - | Rocker | Rocker | - | Carling Technologies | - | 50,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | Carling Technologies | L15B3DJ01-AHZ00-000 | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | Active | Active | 5.78 | Details | Yes | Sealed | - | - | 24 VDC | -40°C ~ 85°C | L | e4 | - | - | - | Silver (Ag) | - | - | - | Switches | 15A (DC) | IP67 - Dust Tight, Waterproof | compliant | 15 A | Quick Connect | - | - | Concave (Curved) - Illuminated | SPDT | ON - NONE - (ON) | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 250,000 Cycles | ROCKER SWITCH | SPDT | Rocker Switches | - | - | - | - | - | No Marking | No Legend | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | - | - | - | - | - | - | - | ||
![]() V8D1D66B-CNC00-000 Carling Technologies | 35 |
| - | - | Silver | Snap In | - | - | Polycarbonate (PC) | Polycarbonate (PC) | Rocker | Rocker | - | Carling Technologies | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | Panel Mount | - | - | Bulk | - | - | Active | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | Contura® V | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | Switches | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | 20 A | Solder Lug | - | - | Convex (Reverse V) - Illuminated | SPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red/Red | - | - | - | 150,000 Cycles | - | SPDT | Rocker Switches | - | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - |