- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VRD2G66B-ALC67-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DP3T | Mom-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - | ||
![]() LA2B12D01-DNZ70-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST + SPDT | On-Off, On-On | Rectangular - 44.04mm x 22.02mm | - | - | Red | - | 24 VDC | - | LED, Red | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VJB1E881-1GMY9-1Z2 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | DPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VAC/DC | - | Incandescent, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1111S001-AZZ3G-300 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -40°C ~ 85°C | L | - | - | - | 0.4VA (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D2AH0B-PZC46-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() J3A2U60B-ARC70-400 Carling Technologies | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V3D1J66B-1KK00-186 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST-NC | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D1BH0H-CGHAA-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Gray | - | 12 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1B1AJ0B-A9C55-100 Carling Technologies | 12 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V151J11B-AAH42-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V151J11B-AAH42-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Gray | - | 125 VAC | - | Neon, White/White | - | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VAD1AC0B-A9CCS-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VLD1AN0B-A9C8L-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VEDAS00B-AZC5H-100 Carling Technologies | 41 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1B2GJVB-AAC73-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1DABT0C-ARC70-268 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - | ||
![]() V2BAAD0C-A9B2J-100 Carling Technologies | 21 |
| - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V2BAAD0C-A9B2J-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Red | 28 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | (ON)-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() VP188-B11RR-5E100 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Incandescent | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | Red | - | - | - | - | - | - | - | - | DC | ||
![]() V2C1A701-4RZMD-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V2C1A701-4RZMD-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.79 | - | 18 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Red | - | 18 VAC/DC | - | Incandescent, Red | - | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | (ON)-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() L11D1AH01-AGZ2E-1U2 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | L | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | - | LED, Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VGB2AJ0B-A9C4K-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - |