- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1D2BH0C-A9C58-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D2BH0C-A9C58-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Green | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V1D1S00B-AZC84-200 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | - | - | - | - | - | - | - | ||
![]() VFB2UJJB-AAC4E-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V1D1B60B-ARC1R-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VED1H0H1-1ZK00-1MH Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VED1H0H1-1ZK00-1MH | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Green | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() 622121-BB-ND Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | 622 | - | - | - | - | 12A (AC) | - | - | Solder Lug | - | Flat | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | ||
![]() V4B2HWVB-APAY2-1 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | - | LED, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V2D1BC0B-AMCAD-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V2D1BC0B-AMCAD-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | (ON)-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V1D1GNTY-GAY1J-11J Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 12 VDC | - | LED, Amber/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() VAB2S001-1ZZAF-100 Carling Technologies | 15 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | - | ||
![]() VAD1A606-1KZ60-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VAD1A606-1KZ60-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, Green | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | ON-OFF | MAINTAINED | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() RC911-RB-B-D-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | R | - | - | - | - | 16A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | ||
![]() L11B1B0J1-3ZA00-1DY Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | L | - | - | - | - | 15A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 24 VDC | - | LED, Green | - | - | - | - | - | 250,000 Cycles | - | - | - | - | - | - | - | - | Low Beam, Vertical | - | - | - | - | - | - | - | - | ||
![]() V65AD11B-AHC78-300 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | - | Neon, Green/Green | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Master Light , Vertical | - | - | - | - | - | - | - | - | ||
![]() VP1JJ-B11KK-BE2BG Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | LED | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 24V | - | - | - | 20mA | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | Green | - | Green | - | - | - | - | - | - | DC | ||
![]() V8D1DCC1-6AAY9-1Z2 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V8D1DCC1-6AAY9-1Z2 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Red/Red | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V1D1B60B-44Z3D-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Red | - | 12 VAC/DC | - | Incandescent, Clear | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | - | ||
![]() VP160-B1ZRZ-BV100 Carling Technologies | In Stock | - | - | - | - | - | - | Rectangle | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | VP | - | Incandescent | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | Square with Flat Top | - | - | Clear | - | - | Red | - | - | - | - | - | - | - | - | DC | ||
![]() VLDAA60B-A9B36-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLDAA60B-A9B36-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | - | Incandescent, White | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V1D1B60B-ARC92-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | - |