- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Base/Housing Material | Brand | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Seal | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Current Rating (Max) | Legend | PCB Hole Count | Contact Function | Switch Action | Solderability | Actuator Angle | Contact Configuration | Product | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Product Length (mm) | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2013TZW13-JA NKK Switches | 53 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | STAINLESS STEEL | Polyamide | - | - | COPPER ALLOY | - | - | - | - | - | - | - | Silver | - | - | - | 25,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | 15.11mm | - | 3A | PC Pin | - | 125V | - | - | Concave (Standard V) | SPDT | On-Off-On | - | - | 1000000000Ohm | Black | - | - | - | - | 250V | - | 6A | 1500VAC V | - | - | 30V | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | 3A | 3A@250VAC | - | - | No Marking | - | - | 7 | - | - | WAVE | 25 deg | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 26.78mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | - | ||
![]() JWL12BAA-A NKK Switches | 17 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | Polyphenylene | - | - | BRASS | - | - | - | - | - | - | - | Silver | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | - | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | TV8 RATING | - | - | - | 72V | 16A AC | Vertical | Dust Proof | 27.2mm | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | - | 125V | - | 20.4978 mm | Concave (Curved) | SPDT | On-On | Rectangular - 29.50mm x 20.50mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | 250V | - | 16A | 2000VAC V | - | - | 72V | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | 16A@250VAC | - | - | No Marking | - | - | - | - | - | HAND | 26 deg | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 35mm | 37.0586mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Proof | ||
![]() 54-210W NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 54-210W | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 125 V | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A (AC) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Solder Lug | On-none-off | - | - | - | Round - Illuminated | DPST | On-Off | - | - | - | Green | - | 12 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JWL12BCA-A NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | - | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | TV8 RATING | - | - | - | 72V | 16A AC | Vertical | Dust Proof | - | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | - | 125V | 27.9908mm | 20.4978 mm | Concave (Curved) | SPDT | On-On | Rectangular - 29.50mm x 20.50mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | - | - | 2000VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | 16A@250VAC | - | 250V | No Marking | - | - | - | - | - | HAND | 26 deg | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 37.0586mm | 0.295 inch | 0.321 inch | - | - | ROHS3 Compliant | - | Lead Free | Dust Proof | ||
![]() 7205J60V3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -30°C | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | - | PC Pin | - | 20V | - | - | Paddle | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | - | DPDT | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 16.26mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7208J1A3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 29.03mm | - | - | PC Pin | - | 20V | - | - | Concave (Standard V) | DPDT | On-Mom | - | - | - | Black | - | - | - | - | 20V | - | - | - | DPDT | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 16.87mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() M2012TZG23-JA NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2005 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | 100mA | PC Pin | - | 28V | - | - | Concave (Standard V) | SPDT | On-On | - | - | 1000000000Ohm | Black | - | - | - | - | - | - | - | 1500VAC V | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | 7 | - | - | WAVE | 25 deg | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 0.189 inch | 0.433 inch | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 7401J1AV3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Stainless Steel | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -30°C | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 35.91mm | - | - | PC Pin | - | 20V | - | - | Concave (Standard V) | 4PDT | On-On | - | - | - | Black | - | - | - | - | 20V | - | - | - | 4PDT | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 21.59mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() V4D2GHNB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Silver | - | - | - | NO | PANEL MOUNT | - | POLYESTER BLEND/N/A | - | - | - | - | - | - | - | Rocker | ROCKER/PADDLE | - | Carling Technologies | - | 20 A | 12 | 1500VRMS V | - | 100 | CARLING TECHNOLOGIES INC | Illuminated | - | POLYESTER | - | Carling Technologies | V4D2GHNB-00000-000 | + 85 C | - | - 40 C | - | Panel | -40C to 85C | 85C | -40C | 85 °C | -40 °C | - | - | Active | SPDT | - | - | 2.19 | Details | - | ON None ON | - | Contura II & III | - | - | 12 VDC | - | Bulk | - | V | - | - | - | - | - | EAR99 | - | - | - | - | Green | - | 8536.50.90.65 | Switches | - | - | - | - | - | - | compliant | 20 A | Quick Connect | - | - | - | 20.828 mm | ROCKER | - | ON - ON | - | 0.01 mΩ | 50000000 Ω | - | 20 A | - | - | 12 V | - | QUICK CONNECT | - | - | - | LED | - | 150000 | ROCKER SWITCH | SPST | Led | Quick Connect | Rocker Switches | - 40 C to + 85 C | Amber, Green | - | - | - | - | - | 20@12VDC(A) | - | - | ON-ON | MAINTAINED | - | - | - | - | LED | - | 0.4 inch | Rocker Switches | - | - | - | 27.4066 mm | - | - | - | - | - | - | - | - | ||
![]() AML24FBE2DA01 Honeywell Sensing and Productivity Solutions | 49 |
| Datasheet | 26 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | AML24 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | - | 125V | 100mA AC/DC | Straight | - | - | unknown | 100mA | Solder, Quick Connect - 0.110 (2.8mm) | - | 125V | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 28.98mm x 19.05mm | - | - | - | 0.1A | 28VAC | Incandescent | - | - | - | - | - | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | Lamp | - | - | - | - | 0.1A | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() VD51S004-6ZZ00-000 Carling Technologies | 480 | - | - | 4 Weeks | - | - | Panel Mount, Snap-In | - | NO | PANEL MOUNT | - | POLYESTER BLEND/N/A | Nylon 66 | - | - | - | - | - | 250@(CSA/UL) | - | Rocker | Polyester Blend | Carling Technologies | Silver Cadmium Oxide/Silver Tin Oxide/Silver | - | - | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | - | - | POLYESTER | - | Carling Technologies | VD51S004-6ZZ00-000 | - | Carling Technologies | - | Panel Mount | Panel | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Bulk | - | Active | DPDT | 24.38(mm) | Active | 1.56 | - | - | ON None ON | - | - | - | 125 V | - | -40 to 85 °C | Bulk | - | Contura® V | - | - | - | - | - | EAR99 | - | - | - | - | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | Switch Accessories | - | - | 15A (AC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | compliant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 20.828 mm | Convex (Reverse V) | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | - | - | - | - | QUICK CONNECT | - | - | - | Non Illuminated | - | 150000 | ROCKER SWITCH | - | Not Required | Quick Connect | Switch Actuators | - | - | - | - | - | - | No Marking | 15@125VAC@(CSA/UL)(A) | - | - | ON-ON | MAINTAINED | - | - | - | - | - | - | 0.4 inch | Switch Actuators | - | 48.51(mm) | - | 27.4066 mm | - | - | 49.07(mm) | - | - | - | - | - | ||
![]() A8GS-D1310 Omron Electronics Inc-EMC Div | 63 |
| Datasheet | 18 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2014 | A8GS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | 16A AC | - | - | - | - | 16A | Solder Lug | - | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 27.70mm x 15.20mm | - | - | Black | - | - | - | - | 250V | - | - | - | - | - | 5V | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() L26D1HNN1-00000-000 Carling Technologies | 33 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | Nylon 66/N/A | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Panel | -40C to 85C | 85C | -40C | - | - | Bulk | - | - | DPDT | 25.91(mm) | Active | - | - | - | ON OFF ON | - | - | - | - | 12 V | -40°C ~ 85°C | Bulk | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-Off-On | Rectangular - 44.04mm x 22.02mm | - | - | - | - | 12 VDC | LED, Amber/Amber | - | - | - | - | - | - | - | - | 250000 | - | - | Not Required | Quick Connect | - | - | - | - | - | - | - | No Marking | 20@12VDC(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.04(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() L11E1DN01-ABZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | Nylon 66/N/A | Nylon 66 | - | - | - | - | - | - | Rocker | Curved Rocker | - | Carling Technologies | - | - | 12 | - | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | - | - | Carling Technologies | L11E1DN01-ABZ00-000 | + 85 C | Carling Technologies | - 40 C | - | Panel | -40C to 85C | 85C | -40C | - | - | Bulk | - | Active | SPST | 25.91(mm) | Active | 2.36 | Details | Yes | ON None OFF | Sealed | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | L | e4 | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | - | Switches | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | compliant | 15 A | Quick Connect | - | - | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | 12 VDC | LED, Amber | - | - | - | - | - | - | - | - | 250000 | ROCKER SWITCH | SPST | Led | Quick Connect | Rocker Switches | - | - | - | - | - | - | No Marking | 15@12VDC(A) | - | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | 50.04(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() VLD2U66B-ALC00-000 Carling Technologies | 8 |
| - | - | Silver | - | Snap In | - | - | - | - | POLYESTER BLEND/N/A | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | Carling Technologies | - | - | 12 | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | - | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | Panel | -40C to 85C | 85C | -40C | - | - | Bulk | - | - | DPDT | 24.38(mm) | Active | - | - | - | ON OFF ON | - | - | - | - | 12 VDC | -40°C ~ 85°C | Bulk | - | Contura® V | - | - | - | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | - | - | Switches | - | - | 20A (DC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) - Illuminated | DPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Green/Green | - | - | - | - | - | - | - | - | 150000 | - | DPDT | Incandescent Lamp | Quick Connect | Rocker Switches | - | - | - | - | - | - | No Marking | 20@12VDC(A) | - | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | 49.09(mm) | - | - | - | 49.09 mm | 51.6(mm) | - | - | - | - | - | ||
![]() VEDAS00B-CZB00-000 Carling Technologies | 8 |
| - | - | Silver | - | Snap In | - | - | - | - | Polycarbonate (PC) | Polycarbonate (PC) | - | - | - | - | - | - | Rocker | Rocker | - | Carling Technologies | - | - | - | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | - | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | Contura® V | - | - | - | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | - | - | Switches | - | - | 20A (DC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | 20 A | Quick Connect - 0.250 (6.3mm) | - | - | - | - | Convex (Reverse V) | SP3T | On-On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | DPDT | - | - | Rocker Switches | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | 49.09 mm | - | - | - | - | - | - | ||
![]() 61031231EO Carling Technologies | In Stock | - | - | - | - | - | Snap In | - | - | - | - | Nylon | - | - | - | - | - | - | - | Paddle | Paddle | - | - | - | 5 A at 125 V | - | - | - | 100 | - | Non-Illuminated | - | - | 100000 Cycles | - | - | + 85 C | - | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Sealed | - | 0.309882 oz | 250 VAC | - | - | - | - | 610 | - | - | - | - | - | - | Sub-Miniature Rocker Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Lug | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V151B204-1EZ00-000 Carling Technologies | 43 |
| - | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | 100,000 Cycles | 10 | - | Illuminated | - | - | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | - | - | - | - | - | - | Bulk | 36.83 mm x 21.08 mm | - | - | - | Active | - | - | - | - | - | Contura X & XI | - | 125 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Contura Sealed Rocker Switch | - | - | - | - | - | - | Switches | - | - | 15A (AC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | - | - | - | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 250 VAC | Neon, Amber | - | - | - | - | - | - | - | - | 150,000 Cycles | - | SPST | - | - | Rocker Switches | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP66, IP68 | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() L58E1S001-AZZ00-000 Carling Technologies | 12 |
| - | - | - | - | Panel Mount, Snap-In | - | - | - | - | Nylon 66/N/A | Nylon 66 | - | - | - | - | - | - | Rocker | Curved Rocker | - | Carling Technologies | - | - | 12 | - | 100,000 Cycles | 10 | - | Non-Illuminated | - | - | - | Carling Technologies | - | + 85 C | Carling Technologies | - 40 C | - | Panel | -40C to 85C | 85C | -40C | - | - | Bulk | - | - | SP3T | 25.91(mm) | Active | - | - | - | ON ON ON | Sealed | - | - | - | 12 VDC | -40°C ~ 85°C | Bulk | - | L | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 15A (DC) | - | IP67 - Dust Tight, Waterproof | - | - | 15 A | Quick Connect | - | - | - | - | Concave (Curved) | SP3T | On-On-On | Rectangular - 44.04mm x 22.02mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 250000 | - | SP | Not Required | Quick Connect | Rocker Switches | - | - | - | - | - | - | No Marking | 15@12VDC(A) | No Legend | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | IP67 | 50.04(mm) | - | - | - | - | - | - | - | - | - | - | ||
![]() VLD1S00C-AZC00-000 Carling Technologies | In Stock | - | - | - | Silver | - | Snap In | - | NO | PANEL MOUNT | - | POLYESTER BLEND/N/A | - | - | - | - | - | - | - | - | Rocker | - | Carling Technologies | - | - | 12 | 1500VRMS V | 100,000 Cycles | 10 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | POLYESTER | - | Carling Technologies | VLD1S00C-AZC00-000 | + 85 C | Carling Technologies | - 40 C | - | Panel | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Bulk | 36.83 mm x 21.08 mm | Active | DPDT | 24.38(mm) | Active | 5.73 | - | - | ON OFF ON | - | Contura II & III | - | - | 12 V | -40°C ~ 85°C | Bulk | - | V | - | - | - | - | - | EAR99 | Contura Sealed Rocker Switch | - | - | - | - | DOUBLE POLE SWITCHES | 8536.50.90.40 | Switches | - | - | 20A (DC) | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | compliant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 20.828 mm | Convex (Reverse V) | DPDT | (ON) - OFF - (ON) | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | - | - | 12 V | - | QUICK CONNECT | - | - | - | - | - | 150000 | ROCKER SWITCH | DPDT | Not Required | Quick Connect | Rocker Switches | - | - | - | - | - | - | No Marking | 20@12VDC(A) | - | - | (ON)-OFF-(ON) | MOMENTARY | - | - | - | Rocker Switches | - | - | 0.4 inch | Rocker Switches | IP66, IP68 | 49.09(mm) | - | 27.4066 mm | - | 0.505 inch | 50.4(mm) | - | - | UL 94 V-0 | - | - |