- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Actuator Angle | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2024TJW01-GB-2A-C NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | SILVER ALLOY | - | SILVER | SILVER | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Paddle - Illuminated | - | SP3T | On-On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | White | - | 2.8VDC | LED, Red | EPOXY | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | LED | 3A | 3A@250VAC | - | - | 250V | No Marking | - | - | - | 25 deg | - | Jumper needed to achieve triple throw | - | - | 0.157 inch | 0.644 inch | - | ROHS3 Compliant | - | ||
![]() M2023TJG01-FH-1H NKK Switches | 82 |
| Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | COPPER | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Grey | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | Solder Lug | 28V | - | - | - | Concave (Standard V) | - | DPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Gray | - | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | - | ROHS3 Compliant | - | ||
![]() M2032TNG01-DB NKK Switches | 51 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 100mA | Solder Lug | 28V | - | - | - | Concave (Standard V) | - | 3PDT | On-On | Rectangular - 17.80mm x 10.10mm | - | - | White | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M2028TYA01-JA NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | NYLON | - | - | COPPER ALLOY | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | GOLD OVER NICKEL/SILVER | - | - | - | - | 400mW | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Concave (Standard V) | - | DPDT | Mom-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 6A | 6A@125VAC | - | - | - | No Marking | - | (ON)-OFF-(ON) | WAVE | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.433 inch | - | ROHS3 Compliant | - | ||
![]() M2028TJW01-GC-1A NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | SILVER ALLOY | - | SILVER | SILVER | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Paddle | - | DPDT | Mom-Off-Mom | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | - | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.644 inch | - | ROHS3 Compliant | - | ||
![]() M2022TJW03-GC-2A-C NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | Polyamide | - | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | Vertical | 15.6mm | 4A | PC Pin | 125V | - | - | - | Paddle - Illuminated | - | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | - | 2.8VDC | LED, Red | - | 250V | 6A | 1000VAC V | - | 30V | 50,000 Cycles | ROCKER SWITCH | - | Illuminated, LED | 3A | 3A@250VAC | - | - | - | No Marking | - | - | - | 25 deg | - | Epoxy Sealed Terminals | 30.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 14 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Nylon | Nylon | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~65°C | Bulk | 2014 | D | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | 65°C | -30°C | - | - | - | - | 10A AC | Straight | 15mm | 10A | PC Pin | 125V | - | - | - | Concave (Curved) | Black | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | 250V | 10A | - | SPST | 30V | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | 20.83mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A18KV-CC NKK Switches | 14 |
| Datasheet | 8 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | Polyamide | NYLON | - | PHOSPHOR BRONZE | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | PC Pin | 28V | - | 10.2108mm | 5.842 mm | Concave (Standard V) | - | SPDT | Mom-Off-Mom | - | 0.05mOhm | 500000000Ohm | Red | - | - | - | EPOXY | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 5 | (ON)-OFF-(ON) | - | 26 deg | SOLVENT | Process Sealed | - | 26.2382mm | 0.122 inch | 0.508 inch | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | Nylon | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2013 | DA | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -20°C | - | - | - | - | 16A AC | Straight | 15mm | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) | Black | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | White | - | - | - | - | 250V | - | - | SPST | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | 21mm | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | Polycarbonate | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2013 | DA | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | 16A AC | Straight | 17.78mm | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) - Illuminated | Black | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Green | - | 1.85VDC | LED, Green | - | 250V | - | - | - | - | - | - | - | LED | - | - | - | - | - | No Marking | - | - | - | - | - | Guard | 23.88mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M2032TXG41-DA NKK Switches | 2255 |
| Datasheet | 10 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide | - | - | - | - | - | - | Copper | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | 37.14mm | 100mA | PC Pin | 28V | - | - | - | Concave (Standard V) | - | 3PDT | On-On | - | - | 1000000000Ohm | Black | - | - | - | - | 28V | 100mA | 1500VAC V | - | 28V | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 11 | - | WAVE | 25 deg | - | Epoxy Sealed Terminals | 17.5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M2043TNW03 NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | BLACK | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | PC Pin | 125V | - | - | - | Actuator Arm, Cap Required | - | 4PDT | On-Off-On | - | - | 1000000000Ohm | - | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@250VAC | - | - | 250V | Varies by Cap | 12 | - | WAVE | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.74 inch | - | ROHS3 Compliant | - | ||
![]() M2113JCFW01-H NKK Switches | 53 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Polyamide | GOLD OVER NICKEL | - | COPPER ALLOY | - | - | - | Silver | 25,000 Cycles | - | -25°C~70°C | Bulk | 2011 | M2100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | REDGRN. BICLR. SYNC.,GRY.BEZ. | - | 30V | 6A AC 3A DC | - | 15.6mm | 3A | Solder Lug | 125V | - | - | 12.7 mm | Paddle - Illuminated | - | SPDT | On-Off-On | Rectangular - 15.90mm x 13.10mm | 0.01mOhm | 1000000000Ohm | Black | 3A | 2.0 2.2VDC | LED, Red/Green | EPOXY | 250V | 6A | 1500VAC V | - | 30V | 50,000 Cycles | ROCKER SWITCH | - | LED | 3A | 3A@250VAC | BREAK-BEFORE-MAKE | 3A@30VDC | - | No Marking | - | - | - | 20 deg | - | - | 21.5mm | 21.6916mm | - | - | - | ROHS3 Compliant | - | ||
![]() M2022TJW01-FC-1C NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | - | Concave (Standard V) | - | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | - | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | - | 250V | No Marking | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | - | ROHS3 Compliant | - | ||
![]() M2026TYW01-JA NKK Switches | 64 |
| Datasheet | 10 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | STAINLESS STEEL | NYLON | - | - | COPPER ALLOY | - | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Concave (Standard V) | - | SP3T | Mom-On-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | EPOXY | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | - | 250V | No Marking | - | (ON)-ON-(ON) | WAVE | 25 deg | - | Jumper needed to achieve triple throw | - | - | 0.157 inch | 0.433 inch | - | ROHS3 Compliant | - | ||
![]() M2018TJW01-FB-1B NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | SILVER ALLOY | - | SILVER | SILVER | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Concave (Standard V) | - | SPDT | Mom-Off-Mom | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | White | - | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | - | ROHS3 Compliant | - | ||
![]() M2022TJW03-GB-2A-C NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | Vertical | - | 4A | PC Pin | 125V | - | - | - | Paddle - Illuminated | - | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | White | - | 2.8VDC | LED, Red | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated, LED | 3A | 3A@250VAC | - | - | 250V | No Marking | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.644 inch | - | ROHS3 Compliant | Lead Free | ||
![]() M2028TJW01-GB-1A NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | 3A | Solder Lug | 125V | - | - | - | Paddle | - | DPDT | Mom-Off-Mom | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | White | - | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | 3A | 3A@250VAC | - | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.644 inch | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Nylon | Nylon | - | - | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2014 | D | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 65°C | -30°C | - | - | - | - | 4A AC | Straight | 20.83mm | 4A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Concave (Curved) | Black | SPST | On-Off | Rectangular - 27.13mm x 19.20mm | - | - | Black | - | - | - | - | 250V | 4A | - | SPST | 30V | - | - | - | - | - | - | - | - | - | O I | - | - | - | - | - | Guard | 30.48mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CWSB21AA2F NKK Switches | 300 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyamide | Polycarbonate | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -10°C~70°C | Bulk | 2010 | CWSB | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | - | - | - | 6A AC | Vertical | 15.1mm | 6A | Quick Connect - 0.187 (4.7mm) | 250V | UL | - | - | Concave (Curved) | - | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | 500MOhm | Black | - | - | - | - | 250V | 6A | - | - | - | 30,000 Cycles | ROCKER SWITCH | 6A | Illuminated | - | - | - | - | - | O - | - | - | - | - | - | Audible Click | 21.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |