- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Actuator Marking | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7211J61ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Paddle | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | Red | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 19.43mm | ROHS3 Compliant | ||
![]() 7213J51ZQE22 C&K | 33 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | SP3T | On-On-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | DPDT, SP3T | 28V | No Marking | Jumper needed to achieve triple throw | 19.43mm | ROHS3 Compliant | ||
![]() 7105J37ZQE32 C&K | 33 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 24.56mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 30.99mm x 17.15mm | Red | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 37.44mm | ROHS3 Compliant | ||
![]() 7101J3WBE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 15.11mm | - | Wire Wrap | 20V | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 41.28mm | ROHS3 Compliant | ||
![]() 7103J1AV2QE2 C&K | 33 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 34.26mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 9.27mm | ROHS3 Compliant | ||
![]() 7103J3ZQE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | White | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 41.28mm | ROHS3 Compliant | ||
![]() 7103J1AV2BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 34.26mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 9.27mm | ROHS3 Compliant | ||
![]() 7103J1AV3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 34.26mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 9.27mm | ROHS3 Compliant | ||
![]() 7103J1V3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Off-On | - | Black | - | - | SPDT | - | No Marking | Epoxy Sealed Terminals | - | ROHS3 Compliant | ||
![]() 7101J2V3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | PC Pin | 120V | Paddle | SPDT | On-On | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 16.86mm | ROHS3 Compliant | ||
![]() 7101J60V7QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | PC Pin | 120V | Paddle | SPDT | On-On | - | Black | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.56mm | ROHS3 Compliant | ||
![]() 7107J2V5BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 44.63mm | - | PC Pin | 20V | Paddle | SPDT | On-Off-Mom | - | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 9.27mm | Non-RoHS Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | 24.56mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 30.99mm x 17.15mm | Red | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 37.44mm | ROHS3 Compliant | ||
![]() 7108J16ZQE31 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 20.32mm x 12.70mm | Red | 250V | 5A | SPDT | 28V | No Marking | Epoxy Sealed Terminals | 25.04mm | ROHS3 Compliant | ||
![]() 7108J10Z3BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.11mm | - | Quick Connect - 0.062 (1.5mm) | 20V | Concave (Curved) | SPDT | On-Mom | Rectangular - 34.92mm x 16.46mm | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 47.63mm | ROHS3 Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Quick Connect - 0.062 (1.5mm) | 20V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 20.32mm x 12.70mm | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 25.04mm | ROHS3 Compliant | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 49.38mm | - | PC Pin | 20V | Paddle | SPDT | On-Off-On | - | Black | 20V | - | SPDT | 20V | No Marking | Epoxy Sealed Terminals | 11.43mm | ROHS3 Compliant | ||
![]() 7201J51ZQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.43mm | ROHS3 Compliant | ||
![]() 7105J60Z3QI2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | SPDT | - | No Marking | Epoxy Potted | - | ROHS3 Compliant | ||
![]() 7201J51ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | DPDT | On-On | Rectangular - 15.24mm x 12.70mm | Red | 250V | 5A | DPDT | 28V | No Marking | Epoxy Sealed Terminals | 19.43mm | ROHS3 Compliant |