- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact (AC) Max Power Rating R Load | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7101J3V61BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 15.11mm | - | PC Pin | 20V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 26.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7103J3ZQE3 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.11mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 27.81mm x 16.46mm | - | - | Red | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7101J60V7BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | - | - | Paddle | SPDT | On-On | - | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.56mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7105J25ZBE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 20.32mm x 12.70mm | - | - | Black | - | - | - | SPDT | - | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7107J3ZBE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.11mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-Off-Mom | Rectangular - 27.81mm x 16.46mm | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7101J11CQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.39mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 19.05mm x 10.41mm | - | - | White | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7101J50V7QE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-On | - | - | - | White | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.56mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7105J2Z3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 9.27mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7109J1AQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | 25.22mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | On-Mom | - | - | - | Black | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 16.87mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7105J2ZBE1 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 9.27mm | - | Solder Lug | 20V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | - | - | White | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7201J1V7QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Black | 250V | - | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7203J1CQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | 11.43mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-Off-On | - | - | - | Black | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 29.36mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7101J19CQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 23.8mm | 5A | PC Pin | 120V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 38.74mm x 16.46mm | - | - | White | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 44.45mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 7101J51ZBE32 C&K | 14 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 15.62mm | - | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | Red | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7105J61CQE22 C&K | 14 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | 250V | - | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 14 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | - | - | Paddle - Illuminated | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | 250V | 5A | - | SPDT | 28V | - | - | LED | - | - | No Marking | - | Epoxy Sealed Terminals | 27.94mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() GRS-4011-0021 CW Industries | 44 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | 100,000 Cycles | ROCKER SWITCH | - | 16A@250VAC | 250V | O - | 0.75HP@250VAC | - | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | Lead Free | ||
![]() 7105J51ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | 15.62mm | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Red | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.43mm | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 24.56mm | - | Quick Connect - 0.062 (1.5mm) | 20V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 30.99mm x 17.15mm | - | - | Black | 20V | - | - | SPDT | 20V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 37.44mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 7103J60V6QE2 C&K | 17 |
| Datasheet | 14 Weeks | - | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2015 | 7000 | Active | 1 (Unlimited) | PC Pins | - | - | - | 28V | 5A AC/DC | Straight | 11.43mm | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-Off-On | - | - | - | Black | 250V | 5A | - | - | 28V | - | - | - | - | - | No Marking | - | Epoxy Sealed Terminals | 19.56mm | - | - | - | - | ROHS3 Compliant | - |