- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Illumination Type | Actuator Marking | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7101J60V6BE3 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 11.43mm | - | PC Pin | 20V | Paddle | SPDT | On-On | - | Red | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant | ||
![]() 7101J3W5BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.11mm | - | Wire Wrap | 20V | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | Black | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 41.28mm | - | ROHS3 Compliant | ||
![]() 7108J2CQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Through Hole | Through Hole | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 9.27mm | 5A | PC Pin | 120V | Paddle | SPDT | On-Mom | - | Black | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 29.36mm | - | ROHS3 Compliant | ||
![]() 7103J61CQE31 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | PC Pin | 120V | Paddle | SPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | Red | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7103J3CBE1 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Off-On | - | White | - | - | SPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7109J52ZQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) - Illuminated | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | SPDT | 28V | LED | No Marking | Epoxy Sealed Terminals | 27.94mm | - | ROHS3 Compliant | ||
![]() 7109J1ABE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 25.22mm | - | PC Pin | 20V | Concave (Standard V) | SPDT | On-Mom | - | Black | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7108J51ZQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7105J51ZQE11 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7108J50ZQE1 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | 12.07mm | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | White | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 18.16mm | - | ROHS3 Compliant | ||
![]() 7101J91ZBE11 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 15.62mm | - | Solder Lug | 20V | Paddle | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | White | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7103J1AV2GE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | - | 28V | 5A AC/DC | - | 34.26mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Off-On | - | Black | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 9.27mm | No | ROHS3 Compliant | ||
![]() 7108J3ZQE3 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 27.81mm x 16.46mm | Red | - | - | SPDT | - | - | No Marking | Epoxy Sealed Terminals | - | - | ROHS3 Compliant | ||
![]() 7108J51WQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | - | 28V | 5A AC/DC | - | 15.62mm | 5A | Wire Wrap | 120V | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | Black | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 19.43mm | - | ROHS3 Compliant | ||
![]() 7101J2V6BE1 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | Stainless Steel | Nylon | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | 9.27mm | - | PC Pin | 20V | Paddle | SPDT | On-On | - | White | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 19.56mm | - | ROHS3 Compliant | ||
![]() 7108J1AGE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | Stainless Steel | Nylon | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | - | 28V | 5A AC/DC | - | 25.22mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-Mom | - | Black | 250V | 5A | SPDT | 28V | - | No Marking | Epoxy Sealed Terminals | 16.87mm | - | ROHS3 Compliant | ||
![]() 7213J47ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2016 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | Paddle | SP3T | On-On-Mom | Rectangular - 30.99mm x 17.15mm | Black | - | - | SP3T | - | - | No Marking | Jumper needed to achieve triple throw | - | No | ROHS3 Compliant | ||
![]() U11J11CGE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Stainless Steel | Nylon | Silver | 100,000 Cycles | -30°C~85°C | Bulk | 2017 | 7000 | Active | 1 (Unlimited) | PC Pins | - | - | - | 28V | 5A AC/DC | - | 15.39mm | 5A | PC Pin | 120V | Concave (Standard V) | SPDT | On-On | Rectangular - 19.05mm x 10.41mm | Black | 250V | 5A | - | 28V | - | No Marking | Epoxy Sealed Terminals | 24mm | No | ROHS3 Compliant | ||
![]() 7103J21ZBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2015 | 7000 | Active | 1 (Unlimited) | Solder | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | 15.39mm | - | Solder Lug | 20V | Paddle | SPDT | On-Off-On | Rectangular - 19.05mm x 10.41mm | Black | 20V | - | - | 20V | - | No Marking | Epoxy Sealed Terminals | 24mm | - | ROHS3 Compliant | ||
![]() 7105J2W3BE1 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | Stainless Steel | Nylon | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | Active | 1 (Unlimited) | Wire Wrap | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | 9.27mm | - | Wire Wrap | 20V | Paddle | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | White | 20V | - | SPDT | 20V | - | No Marking | Epoxy Sealed Terminals | 29.36mm | - | ROHS3 Compliant |