- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7201J1A3BE1 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 29.03mm | - | PC Pin | 20V | - | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | White | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 16.87mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7211J51CQE12 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | PC Pin | 120V | - | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 15.24mm x 12.70mm | - | - | White | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7207J21CQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.39mm | 5A | PC Pin | 120V | - | - | - | Paddle | DPDT | On-Off-Mom | Rectangular - 19.05mm x 10.41mm | - | - | Black | 250V | 5A | - | - | DPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 24mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7203J11CBE22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 15.39mm | - | PC Pin | 20V | - | - | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 24mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7203J21ZBE11 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 15.39mm | - | Solder Lug | 20V | - | - | - | Paddle | DPDT | On-Off-On | Rectangular - 19.05mm x 10.41mm | - | - | White | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 24mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7215J37ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 24.56mm | 5A | Solder Lug | 120V | - | - | - | Concave (Standard V) | SP3T | Mom-On-Mom | Rectangular - 30.99mm x 17.15mm | - | - | Red | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 37.44mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 300AWSP4J2WHTM2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | 2011 | 300A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | 20V | - | - | - | Paddle | SPDT | Mom-Off-Mom | - | - | - | White | - | - | - | - | SP, SPDT | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 7203J60V7BE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | PC Pin | 20V | - | - | - | Paddle | DPDT | On-Off-On | - | - | - | Black | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7211J11ZQE22 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 15.39mm | 5A | Solder Lug | 120V | - | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 19.05mm x 10.41mm | - | - | Black | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 24mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7213J61ZQE32 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 15.62mm | 5A | Solder Lug | 120V | - | - | - | Paddle | SP3T | On-On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Red | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7213J2ZQE3 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | Solder Lug | 120V | - | - | - | Paddle | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Red | 250V | 5A | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 29.36mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 7201J50V7BE3 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | 100,000 Cycles | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | PC Pin | 20V | - | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Red | 20V | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 19.56mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RE111C1121 E-Switch | 2843 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | -20°C~105°C | Bulk | 2012 | RE1, LAMB | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.65 | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | 25.8mm | 13.2 mm | Oval | SPST | On-Off | - | - | - | Black | - | - | - | - | - | - | - | ROCKER SWITCH | 16A | Illuminated | - | 16A@125VAC | - | O - | - | - | - | - | - | - | - | - | 13.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 400MSP1R1REDVS2QE E-Switch | 31 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 30,000 Cycles | -30°C~85°C | Bulk | 2008 | 400 | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 120V | - | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Red | - | - | - | - | SPDT | - | - | - | - | Illuminated | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GRS-4011C-0001 CW Industries | 14 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 8A AC | - | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | 18.923mm | 12.7 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | SPST | - | 25,000 Cycles | ROCKER SWITCH | - | - | 4A | 4A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | - | - | ||
![]() 300DP5J1BLKM7RE E-Switch | 40 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | -30°C~85°C | Bulk | 2004 | 300 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | - | 400mA | PC Pin | 20V | - | - | 11.43 mm | Concave (Standard V) | DPDT | On-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | - | - | 1000VRMS V | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | ON-OFF-(ON) | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 20.955mm | 0.125 inch | 0.548 inch | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() JWM11BAA-A NKK Switches | 173 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | Polyphenylene | - | - | BRASS | - | Silver | 25,000 Cycles | -25°C~70°C | Tray | 2015 | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | TV5 RATING | - | - | 30V | 10A AC | Vertical | Dust Proof | 22.2mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | 15.3924 mm | Concave (Curved) | SPST | On-Off | Rectangular - 24.00mm x 15.40mm | 0.01mOhm | 1000000000Ohm | Black | 250V | 10A | 2000VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | 10A | Illuminated | - | 10A@250VAC | - | No Marking | - | HAND | - | 26 deg | Epoxy Sealed Terminals | - | 30mm | - | 33.5788mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | Dust Proof | ||
![]() GRS-2013A-2025 CW Industries | 44 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 28.448mm | 13.716 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | 250V | I O II | - | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.206 inch | - | ROHS3 Compliant | - | - | - | ||
![]() JWM11RAA NKK Switches | 452 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | Polyphenylene | - | - | BRASS | - | Silver | 25,000 Cycles | -25°C~70°C | Bulk | 2006 | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | TV5 RATING | - | - | 30V | 10A AC | Vertical | Dust Proof | 18mm | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL, VDE | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 24.00mm x 15.40mm | 10mOhm | 1GOhm | Black | 250V | 10A | 2000VAC V | 1 | - | - | 25,000 Cycles | ROCKER SWITCH | 10A | Illuminated | - | - | - | No Marking | - | HAND | - | 26 deg | Epoxy Sealed Terminals | 21.5mm | 27mm | 18mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Proof | ||
![]() GRS-4012-0020 CW Industries | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 8A AC | - | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | - | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | - | - | 25,000 Cycles | ROCKER SWITCH | - | - | 3A | 3A@277VAC | 277V | No Marking | - | - | - | - | Polarized, Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | - | - |