- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Contact (AC) Max Power Rating R Load | Actuator Angle | Operating Force-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3112ABLKREDNEFO E-Switch | 1513 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2011 | RR3112 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 16A AC | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPST | On-Off | Circular - 20.20mm Dia | - | - | Red | - | - | - | - | - | - | - | - | 20,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R2101C2NBB APEM Inc. | 3296 |
| Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Nylon | - | - | - | - | - | Cadmium, Silver | 10,000 Cycles | - | -20°C~125°C | Bulk | - | R | e4 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8536.50.90.65 | - | - | 20A AC | Straight | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 21.5 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 20mOhm | - | Black | - | - | - | 250V | - | - | - | - | - | - | 16A | Illuminated | - | - | 20A@125VAC | - | No Marking | - | - | - | - | - | - | - | - | 29mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R1966CBLKBLKEF E-Switch | 111 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | COPPER ALLOY | - | - | Silver | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2001 | R1966 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | 250V | No Marking | - | - | - | - | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2TP12-1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 26 Weeks | Cadmium, Silver | Flush, Panel | Panel Mount, Flange | 3 | - | 63.5g | Plastic | - | - | - | - | - | Cadmium, Silver | - | - | -54°C~71°C | Bulk | 2001 | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 15A AC | Straight | - | 22.6mm | 15A | Screw Terminal | 125V | - | 22.61 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 38.40mm x 23.90mm | - | - | Clear | - | - | DUST PROOF; WATER PROOF | 277V | 20A | - | DPDT, DPST | 250V | - | ROCKER SWITCH | - | - | - | - | 15A@277VAC | - | No Marking | - | - | - | - | Sealed | - | 55.1mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() R1966DBLKBLKCS E-Switch | 185 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 15A AC | - | - | - | - | Solder Lug | 125V | - | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - O = | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AML26GBF2CA07RG Honeywell Sensing and Productivity Solutions | 2505 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 25,000 Cycles | - | - | Bulk | 1998 | AML26 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 24V | 3A AC 2A DC | Straight | - | - | 2A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-On-Mom | Rectangular - 28.98mm x 19.05mm | - | - | - | 24VDC | LED, Red/Green | - | - | - | - | DPDT | - | 25,000 Cycles | - | - | LED | Green, Red | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E211J60V6QE2 C&K | 17 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2014 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | 28V | 7.5A AC/DC | Straight | - | - | 7.5A | PC Pin | 125V | - | - | Paddle | SP3T | On-On-On | - | - | - | Black | - | - | - | 250V | - | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7301J1CKE2 C&K | In Stock | - | Datasheet | 14 Weeks | Gold, Lead, Tin | Panel, Through Hole | Through Hole | - | Stainless Steel | - | Nylon | - | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 20V | 0.4VA AC/DC | Straight | - | 16.51mm | - | PC Pin | 20V | - | - | Concave (Standard V) | 3PDT | On-On | - | - | - | Black | - | - | - | 20V | - | - | 3PDT | 20V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 29.36mm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 7201J3V3GE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold, Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | - | Nylon | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | 400mW | 28V | 5A AC/DC | Straight | - | 15.11mm | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Black | - | - | - | 250V | 5A | - | - | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | 26.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() C1501ABBB-B Bulgin | 33 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1500 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 16A AC 10A DC | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Antimicrobial | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1973BBLKREDAR0 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 9A AC | - | - | - | 9A | PC Pin | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | 1500VRMS V | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | 6A | 6A@250VAC | 250V | Dot | - | - | - | - | - | - | - | - | 22.4028mm | - | 0.227 inch | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 44 | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~80°C | Bulk | 2008 | CL | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 16A AC | Vertical | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Standard V) | SPDT | On-Off-On | Rectangular - 28.80mm x 14.00mm | - | - | Black | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Positive Detent | 20.9mm | 28mm | 13.8mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A8L-21-15N2 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2003 | A8L | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.90.65 | - | - | 10A AC | Straight | - | 15mm | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | 12.5 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | 250V | 10A | - | - | - | 50,000 Cycles | ROCKER SWITCH | 10A | Illuminated | - | - | 10A@250VAC | - | O I | - | - | - | 6.37 N | - | - | 21mm | - | 16.5mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() M2028TJG01-GB-4A-FF NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | - | - | COPPER | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | - | - | Paddle - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | White | 2.1VDC | LED, Green | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated, LED | - | - | - | - | No Marking | (ON)-OFF-(ON) | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | - | 0.157 inch | 0.644 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 1TP1-2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Cadmium, Silver | Flush, Panel | Panel Mount, Flange | 2 | - | 45.36g | Plastic | - | - | - | - | - | Cadmium, Silver | - | - | -54°C~71°C | Bulk | 2004 | TP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.90.65 | - | - | 15A AC | Straight | - | 22.1mm | 15A | Screw Terminal | 125V | - | 15.75 mm | Concave (Curved) | SPST | On-Off | Rectangular - 38.40mm x 23.90mm | - | - | White | - | - | DUST PROOF; WATER PROOF | 277V | 15A | - | - | - | - | ROCKER SWITCH | - | Illuminated | - | - | - | - | No Marking | - | - | - | - | Sealed | - | 55.12mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() R4BBLKBLKREDEF2 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | - | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | DOT ILLUMINATED RED LENS | - | - | - | 20A AC | - | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | 250VAC | Neon, Red | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | Neon | - | 16A | 16A@250VAC | - | No Marking | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | - | - | ROHS3 Compliant | - | - | ||
![]() GRB260F101BBNN CW Industries | 651 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | GLASS FILLED NYLON | - | - | COPPER ALLOY | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | GRB | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 14V | 20A AC 21A DC | - | IP56 - Dust Protected, Water Resistant | - | 21A | Quick Connect - 0.250 (6.3mm) | 125V | 36.4998mm | 21.0058 mm | Concave (Curved) | DPST | On-Off | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 100,000 Cycles | ROCKER SWITCH | - | Illuminated | - | 10A | 10A@250VAC | 250V | No Marking | - | 0.75HP@125VAC | - | - | - | - | - | - | 28.0924mm | 0.441 inch | 0.406 inch | - | - | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() M2028TJW01-GA-1A NKK Switches | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | Polyamide | - | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Tray | 2012 | M | - | yes | Active | 1 (Unlimited) | Lug | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 6A AC 3A DC | Vertical | - | 15.6mm | 6A | Solder Lug | 125V | - | - | Paddle | DPDT | Mom-Off-Mom | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Black | - | - | - | 250V | 6A | 1500VAC V | - | 30V | 50,000 Cycles | ROCKER SWITCH | 6A | Illuminated | - | 3A | 3A@250VAC | - | No Marking | (ON)-OFF-(ON) | - | 25 deg | - | Epoxy Sealed Terminals | - | 21.5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 7213J61ZQE22 C&K | 33 |
| Datasheet | 14 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | - | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | 15.62mm | 5A | Solder Lug | 120V | - | - | Paddle | SP3T | On-On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | 250V | 5A | - | DPDT, SP3T | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Jumper needed to achieve triple throw | - | 19.43mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() U11J3ZGE2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | - | 250V | - | - | SPDT | 28V | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - |