- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (DC) Max Power Rating R Load | Actuator Angle | Washability | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7213J2WBI2 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 7000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 11.43mm | - | Wire Wrap | 20V | - | - | Paddle | - | SP3T | On-On-Mom | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | 20V | - | - | DPDT, SP3T | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | 29.36mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7203J19ZBI22 C&K | 17 |
| Datasheet | 14 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 23.8mm | - | Solder Lug | 20V | - | - | Concave (Curved) | - | DPDT | On-Off-On | Rectangular - 38.74mm x 16.46mm | - | - | Black | - | - | - | 20V | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Potted | 44.45mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() R711FE1-SXXX2BDGNW E-Switch | 515 |
| Datasheet | 11 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | 0°C~55°C | Bulk | 2013 | R7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 16A DC | - | IP67 - Dust Tight, Waterproof | - | 16A | Quick Connect - 0.250 (6.3mm) | - | 36.9062mm | 20.8026 mm | Convex (Reverse V) - Illuminated | - | SPST | On-Off | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | 12VDC | LED, Green | - | - | - | 1500VAC V | - | - | - | ROCKER SWITCH | 16A | LED | - | - | - | 16A@30VDC | - | No Marking | - | - | - | - | - | - | - | - | - | 27.8892mm | 0.422 inch | 0.608 inch | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | Polycarbonate | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | 2013 | CN | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 16A AC | Straight | - | 25.1mm | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | Black | DPST | On-Off | Rectangular - 30.40mm x 22.20mm | - | - | Green | 125VAC | Neon, Green | - | 250V | 16A | - | DPST | - | - | - | - | Lamp, Neon | Green | - | - | - | - | O - | - | - | - | - | - | - | - | - | 33.2mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Nylon | Nylon | - | - | - | - | - | Copper | 10,000 Cycles | - | -30°C~65°C | Bulk | 2014 | D | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 65°C | -30°C | - | - | - | - | 4A AC | Straight | - | 23.85mm | 4A | PC Pin | 125V | - | - | Concave (Curved) | Black | DPST | On-Off | Rectangular - 22.53mm x 19.20mm | - | - | Black | - | - | - | 250V | 4A | - | DPST | - | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | 20.83mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2015TYW01 NKK Switches | 75 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Actuator Arm, Cap Required | - | SPDT | On-Mom | Rectangular - 28.50mm x 16.00mm | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2012TNG01-DC NKK Switches | In Stock | - | - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | 100mA | Solder Lug | 28V | - | - | Concave (Standard V) | - | SPDT | On-On | Rectangular - 17.80mm x 10.10mm | - | - | Red | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2019TYG01-JA NKK Switches | 64 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | - | - | Concave (Standard V) | - | SPDT | On-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | - | ON-OFF-(ON) | WAVE | 0.4VA@28VDC | 25 deg | - | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.433 inch | ROHS3 Compliant | - | - | ||
![]() M2048TYW01-JA NKK Switches | 2577 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) | - | 4PDT | Mom-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | 3A | 3A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | WAVE | - | 25 deg | - | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.433 inch | ROHS3 Compliant | - | - | ||
![]() M2018TJG01 NKK Switches | 358 |
| Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 28V | - | - | Actuator Arm, Cap Required | - | SPDT | Mom-Off-Mom | Rectangular - 15.90mm x 12.50mm | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7205J90V3QE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Brackets, Through Hole | Through Hole | - | Stainless Steel | Nylon | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | PC Pin | 120V | - | - | Paddle | - | DPDT | Mom-Off-Mom | - | - | - | Black | - | - | - | 250V | 5A | - | DPDT | 28V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 16.26mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JWL21BC2A-A NKK Switches | 33 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | Polyamide | POLYPHENYLENE OXIDE | - | - | BRASS | - | - | - | 25,000 Cycles | - | -25°C~70°C | Tray | 2018 | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | TV8 RATING | - | 72V | 16A AC | Vertical | Dust Proof | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.9908mm | 20.4978 mm | Concave (Curved) | - | DPST | On-Off | Rectangular - 29.50mm x 20.50mm | 0.02mOhm | 1000000000Ohm | Red | - | - | - | - | - | 4000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | 16A@250VAC | - | 250V | O - | - | ON-ON | WAVE | - | 26 deg | - | MATTE | Epoxy Sealed Terminals | - | 37.0586mm | 0.283 inch | - | ROHS3 Compliant | Lead Free | Dust Proof | ||
![]() ET01J6V3BE2 C&K | 14 |
| Datasheet | 10 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | Nylon | - | - | - | - | - | - | 60,000 Cycles | - | -30°C~85°C | Tray | 2013 | ET | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 5.84mm | - | PC Pin | 20V | - | - | Concave (Curved) | - | SPDT | On-On | - | - | - | Black | - | - | - | 20V | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Sealed - Flux Protection | 14.73mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2022TNW01-GH NKK Switches | 71 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 400mW | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Paddle | - | DPDT | On-On | Rectangular - 12.70mm x 12.40mm | - | - | Gray | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2044TNW01-DB NKK Switches | 2317 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | - | M | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) | - | DP3T | On-On-On | Rectangular - 17.80mm x 10.10mm | - | - | White | - | - | - | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | Illuminated | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R1966ABLKBLKIR E-Switch | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | 2012 | R1966 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | - | - | 15A AC | - | - | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | - | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | - | - | 15A@125VAC | - | - | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | 12.9mm | - | - | ROHS3 Compliant | - | - | ||
![]() A23K1P-DA NKK Switches | 28 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide | - | - | - | - | - | Bronze | 50,000 Cycles | - | -30°C~85°C | Tray | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 9.2mm | - | PC Pin | 28V | - | 9.1948 mm | Concave (Curved) | - | DPDT | On-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | 28V | 100mA | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 6 | ON-OFF-ON | - | - | 26 deg | SOLVENT | - | Process Sealed | 14.73mm | 23.1902mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() A25K1B-EA NKK Switches | 26 |
| Datasheet | 11 Weeks | Tin | Brackets, Through Hole | Through Hole | 300 | Glass fibre | NYLON | - | PHOSPHOR BRONZE | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | PC Pin | 28V | 9.8044mm | 9.4996 mm | Concave (Curved) | - | DPDT | On-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | No Marking | 10 | ON-(ON) | - | - | 26 deg | SOLVENT | - | Process Sealed | - | 23.1902mm | 0.122 inch | 0.452 inch | ROHS3 Compliant | Contains Lead | - | ||
Tiny WHSL | 14 |
| Datasheet | 16 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | Polycarbonate | - | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | 2013 | CN | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | - | - | - | 16A AC | Straight | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | Black | DPST | On-Off | Rectangular - 30.40mm x 22.20mm | - | - | Green | 250VAC | Neon, Green | - | - | - | - | DPST | - | - | - | - | Neon | Green | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2012TXG41-DC NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide | - | - | - | - | - | Copper | 50,000 Cycles | - | -30°C~85°C | Tray | - | M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 35.49mm | - | PC Pin | 28V | - | - | Concave (Standard V) | - | SPDT | On-On | - | - | - | Red | - | - | - | 28V | 100mA | - | - | 28V | 50,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 9.27mm | - | - | - | ROHS3 Compliant | Lead Free | - |