- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Body Color | Contact (DC) Max Power Rating R Load | Actuator Angle | Washability | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2012TNW03-EA NKK Switches | In Stock | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Paddle | SPDT | On-On | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | No Marking | 3 | - | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.25 inch | 0.74 inch | - | ROHS3 Compliant | - | - | ||
![]() M2013TNG03-EA NKK Switches | 57 |
| - | 8 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | Polyamide | - | - | - | - | - | - | Copper | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | 9.27mm | 100mA | PC Pin | 28V | - | - | Paddle | SPDT | On-Off-On | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | 28V | 100mA | 1500VAC V | - | 28V | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | No Marking | 3 | - | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | 29.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() M2015TNW03-DA NKK Switches | 48 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | PC Pin | 125V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | 250V | No Marking | 3 | ON-(ON) | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.25 inch | 0.346 inch | - | ROHS3 Compliant | - | - | ||
![]() G23KP-YA NKK Switches | 31 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | Glass fibre, Polyamide | - | - | - | - | - | - | Bronze | 100,000 Cycles | - | -25°C~85°C | Bulk | 2010 | G | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | 6.2mm | 400mA | PC Pin | 28V | - | - | Concave (Standard V) | DPDT | On-Off-On | - | - | - | Black | - | - | - | 28V | 100mA | - | - | 28V | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | No Marking | - | - | - | - | - | - | - | Process Sealed | 13.4mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2019TYW01 NKK Switches | 47 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | BLACK | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Actuator Arm, Cap Required | SPDT | On-Off-Mom | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | - | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | 250V | Varies by Cap | - | ON-OFF-(ON) | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.433 inch | - | ROHS3 Compliant | - | - | ||
![]() M2023TNG01-DA NKK Switches | 70 |
| - | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | 100mA | Solder Lug | 28V | - | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.346 inch | - | ROHS3 Compliant | - | - | ||
![]() M2023TYG01-JA NKK Switches | 83 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | - | - | - | 100mA | Solder Lug | 28V | - | - | Concave (Standard V) | DPDT | On-Off-On | Rectangular - 28.50mm x 16.00mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | No Marking | - | - | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.433 inch | - | ROHS3 Compliant | - | - | ||
![]() M2029TNW01-DA NKK Switches | 69 |
| - | 10 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | STAINLESS STEEL | NYLON | - | - | COPPER ALLOY | - | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2005 | M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | Vertical | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) | DPDT | On-Off-Mom | Rectangular - 17.80mm x 10.10mm | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated | 3A | 3A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.346 inch | - | ROHS3 Compliant | Contains Lead | - | ||
![]() M2025TJW01-FC-1A NKK Switches | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Polyamide | - | - | - | - | - | - | Silver | - | - | - | - | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | 15.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 6A | - | DPDT | 30V | - | ROCKER SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2023TYG03-HH NKK Switches | 61 |
| - | 8 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | - | Polyamide | - | - | - | - | - | - | Copper | 50,000 Cycles | - | -30°C~85°C | Bulk | 2015 | M | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | 15.11mm | - | PC Pin | 28V | - | - | Paddle | DPDT | On-Off-On | Rectangular - 28.50mm x 16.00mm | - | - | Gray | - | - | - | 28V | 100mA | - | - | 28V | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 41.3mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2025TXW13-GA NKK Switches | 121 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | NYLON | SILVER | SILVER | COPPER ALLOY | SILVER | SILVER | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2015 | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | GOLD OVER NICKEL/SILVER | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | PC Pin | 125V | - | - | Paddle | DPDT | On-Mom | - | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | 250V | No Marking | 10 | ON-(ON) | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.189 inch | 0.65 inch | - | ROHS3 Compliant | - | - | ||
![]() MRS93-16BB Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | 0°C~85°C | Bulk | 2005 | MRS | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 12A AC | Straight | - | - | 12A | Quick Connect - 0.187 (4.7mm) | 125V | - | 12.88 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | 250V | - | - | SPDT, SPST | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 12A@125VAC | - | No Marking | - | - | - | - | - | - | - | - | 20.9mm | 15mm | 12.7mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JWM21RC1A/UCV NKK Switches | 93 |
| Datasheet | 18 Weeks | Silver | - | Panel Mount, Snap-In | - | Polyamide | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -25°C~70°C | Tray | 2016 | JW | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 10A AC | Vertical | Dust Proof | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 24.00mm x 15.40mm | - | - | Red | - | - | - | - | - | - | - | - | 25,000 Cycles | - | Illuminated | - | - | - | O I | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() M2022TJG03-FF-3A-FF NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | GOLD | COPPER | - | - | GOLD | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | PC Pin | 28V | - | - | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Green | 2.25VDC | LED, Green | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | LED | - | - | - | No Marking | - | - | - | - | 0.4VA@28VDC | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.25 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() JWM12RCA NKK Switches | 33 |
| Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | POLYAMIDE | - | SILVER | SILVER ALLOY | BRASS | SILVER ALLOY | SILVER | - | - | 25,000 Cycles | - | -25°C~70°C | Bulk | - | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | - | TV5 RATING | - | - | 30V | 10A AC | - | Dust Proof | - | 10A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 22.606mm | 15.3924 mm | Concave (Curved) | SPDT | On-On | Rectangular - 24.00mm x 15.40mm | 0.01mOhm | 1000000000Ohm | Red | - | - | - | - | - | 2000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | - | 10A@250VAC | 250V | No Marking | - | - | HAND | BLACK | - | 26 deg | - | Epoxy Sealed Terminals | - | - | 32.9946mm | 0.295 inch | 0.236 inch | - | ROHS3 Compliant | - | Dust Proof | ||
![]() A28K1B-EA NKK Switches | 17 |
| Datasheet | 8 Weeks | Tin | Brackets, Through Hole | Through Hole | - | Glass fibre | NYLON | - | PHOSPHOR BRONZE | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2006 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 28V | 0.4VA AC/DC | Vertical | - | - | - | PC Pin | 28V | 9.8044mm | 9.4996 mm | Concave (Curved) | DPDT | Mom-Off-Mom | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | - | - | - | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | No Marking | 10 | (ON)-OFF-(ON) | - | - | - | 26 deg | SOLVENT | Process Sealed | - | - | 23.1902mm | 0.122 inch | 0.452 inch | - | ROHS3 Compliant | Contains Lead | - | ||
![]() M2028TJW01-FC-4A-FE NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Red | 2.0 2.1VDC | LED, Green/Yellow | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.157 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() M2022TJW03-GC-2A NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Black | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Paddle | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | - | - | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | LED | 3A | 3A@250VAC | 250V | No Marking | - | - | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.25 inch | 0.644 inch | - | ROHS3 Compliant | - | - | ||
![]() M2019TJA02-FH-2A-F NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | DIALLYL PHTHALATE | - | - | SILVER ALLOY | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | Grey | - | - | 400mW | 30V | 6A AC 3A DC | - | - | - | 3A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | Gray | 2.1VDC | LED, Green | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 6A | - | - | No Marking | - | ON-OFF-(ON) | - | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.25 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() M2022TXW13-GA NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Brackets, Through Hole | Through Hole | - | STAINLESS STEEL | NYLON | - | - | COPPER ALLOY | - | - | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Paddle | DPDT | On-On | - | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | 250V | No Marking | 10 | - | WAVE | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | - | 0.189 inch | 0.65 inch | - | ROHS3 Compliant | - | - |