- Manufacturer
- Series
- Switch Function
- Actuator Type
- ElectricalLife
- Termination Style
- Actuator Marking
- Circuit
- Current Rating (Amps)
- Mounting Type
- Color - Actuator/Cap
- Operating Temperature
- Mechanical Life
Attribute column
Categories
Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Solderability | Contact (AC) Max Power Rating R Load | Actuator Angle | Actuator Finish | Features | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7301J3ZGE2 C&K | 14 |
| Datasheet | 14 Weeks | Gold | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | - | 16.51mm | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | 3PDT | On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | - | 250V | 5A | - | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A12K1B1-DA NKK Switches | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | 9.8044mm | 5.842 mm | Concave (Curved) | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | - | - | - | - | NICKEL | Process Sealed | - | 23.1902mm | 0.122 inch | - | - | ROHS3 Compliant | - | - | ||
![]() M2028TJW01-FG-4A-CE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Blue | 1.9 2VDC | LED, Red/Yellow | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.157 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() A8A-222-1G Omron Electronics Inc-EMC Div | In Stock | - | - | 17 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 20,000 Cycles | - | -25°C~50°C | Bulk | 2011 | A8A | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | 16A AC | - | IP00 | - | unknown | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | - | - | Red | 220VAC | Neon, Red | - | - | - | - | - | - | 40,000 Cycles | ROCKER SWITCH | LED, Neon | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() M2019TJA02-FH-2A-F NKK Switches | In Stock | - | Datasheet | 10 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | DIALLYL PHTHALATE | - | - | SILVER ALLOY | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | Grey | - | - | 400mW | 30V | 6A AC 3A DC | - | - | - | - | 3A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-Mom | Rectangular - 15.90mm x 12.50mm | - | 1000000000Ohm | Gray | 2.1VDC | LED, Green | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 6A | - | - | - | No Marking | - | ON-OFF-(ON) | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() M2022TXW13-GA NKK Switches | In Stock | - | Datasheet | 9 Weeks | Silver | Brackets, Through Hole | Through Hole | - | STAINLESS STEEL | NYLON | - | - | COPPER ALLOY | - | - | 25,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | M | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | PC Pin | 125V | - | - | Paddle | DPDT | On-On | - | - | 1000000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | - | 3A | 3A@250VAC | - | 250V | No Marking | 10 | - | WAVE | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.189 inch | 0.65 inch | - | ROHS3 Compliant | - | - | ||
![]() JWL11BA2A-B NKK Switches | 33 |
| Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | POLYPHENYLENE OXIDE | - | - | BRASS | - | - | 25,000 Cycles | - | -25°C~70°C | Bulk | 2014 | JW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | TV8 RATING | - | - | - | 16A AC | - | Dust Proof | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.9908mm | 20.4978 mm | Concave (Curved) | SPST | On-Off | Rectangular - 29.50mm x 20.50mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | - | - | 4000VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 16A | 16A@250VAC | - | 250V | O - | - | - | WAVE | - | 26 deg | MATTE | Epoxy Sealed Terminals | - | 37.0586mm | 0.283 inch | - | - | ROHS3 Compliant | - | Dust Proof | ||
![]() 7105J19ZQE11 C&K | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | 23.8mm | - | 5A | Solder Lug | 120V | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 38.74mm x 16.46mm | - | - | White | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 44.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M2028TJW02-FA-4A-EF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | - | - | - | - | - | - | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 18.70mm x 15.90mm | - | 1000000000Ohm | Black | 2.0 2.1VDC | LED, Green/Yellow | - | - | - | 1000VAC V | - | - | 50,000 Cycles | ROCKER SWITCH | Illuminated, LED | 3A | 3A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | 25 deg | - | Epoxy Sealed Terminals | - | - | 0.25 inch | 0.28 inch | - | ROHS3 Compliant | - | - | ||
![]() 7108J3ZQE2 C&K | 17 |
| Datasheet | 14 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | Stainless Steel | Nylon | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 7000 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | Straight | - | 15.11mm | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | - | 250V | 5A | - | SPDT | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 41.28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WR15AL NKK Switches | 37 |
| Datasheet | 16 Weeks | Silver, Tin | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | - | - | COPPER | - | Silver | 10,000 Cycles | - | -25°C~85°C | Bulk | - | WR | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | - | 30V | 15A AC/DC | - | IP67 - Dust Tight, Waterproof | 24mm | - | 15A | Wire Leads | 125V | - | 24.003 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 34.20mm x 17.20mm | 0.03mOhm | 200000000Ohm | Black | - | - | - | 250V | 15A | - | - | 30V | 30,000 Cycles | ROCKER SWITCH | Illuminated | - | 15A@250VAC | 15A@30VDC | - | No Marking | - | ON-(ON) | HAND | - | 24 deg | - | Epoxy Sealed Terminals | 41mm | 39.497mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GRS-4011-0052 CW Industries | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 8A AC | - | - | - | - | 8A | Quick Connect - 0.110 (2.8mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | - | ||
![]() 7201J1A3QE2 C&K | 17 |
| Datasheet | 14 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Nylon | - | - | - | - | Silver | 100,000 Cycles | - | -30°C~85°C | Bulk | 2016 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | 28V | 5A AC/DC | Right Angle | - | 29.03mm | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-On | - | - | - | Black | - | - | - | 250V | 5A | - | - | 28V | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | Epoxy Sealed Terminals | 16.87mm | - | - | - | No | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4012-0065 CW Industries | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 14V | 16A AC | - | - | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black, Red | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | - | 16A@250VAC | - | 250V | No Marking | - | - | - | 0.75HP@250VAC | 36 deg | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | - | ||
![]() GRS-4023C-0000 CW Industries | 44 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 13A AC | - | - | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | (ON)-OFF-(ON) | - | 0.5HP@250VAC | - | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.17 inch | - | ROHS3 Compliant | - | - | ||
![]() M2022TJW03-FC-2A-C NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | DIALLYL PHTHALATE | Polyamide | - | - | - | - | Silver | 25,000 Cycles | - | -30°C~85°C | Bulk | 2012 | M | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 15.6mm | - | 4A | PC Pin | 125V | - | - | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 15.90mm x 13.10mm | - | 1000000000Ohm | Red | 2.8VDC | LED, Red | - | 250V | 6A | 1000VAC V | - | 30V | 50,000 Cycles | ROCKER SWITCH | LED | 3A | 3A@250VAC | - | - | No Marking | - | - | - | - | 25 deg | - | Epoxy Sealed Terminals | 30.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A13K1V1-DA NKK Switches | 31 |
| Datasheet | 12 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Polyamide | - | - | PHOSPHOR BRONZE | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | A | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | 10.2108mm | 5.842 mm | Concave (Curved) | SPDT | On-Off-On | - | 0.05mOhm | 500000000Ohm | Black | - | - | EPOXY | - | - | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | 5 | - | - | - | - | NICKEL | Process Sealed | - | 26.2382mm | 0.122 inch | - | - | ROHS3 Compliant | - | - | ||
![]() FMC18A2200002 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | - | Silver | 10,000 Cycles | - | -20°C~85°C | Bulk | - | FM | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 10A AC | Straight | - | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 18.8mm | 12.8 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 20mOhm | - | Black | - | - | - | 250V | - | - | - | - | 30000 cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | - | O - | - | - | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-4012A-0000 CW Industries | 14 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 13A AC | - | - | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | - | - | 2500VAC V | - | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | ON-(ON) | - | 0.5HP@250VAC | 36 deg | - | Terminal Barriers | - | 11.684mm | 0.34 inch | 0.23 inch | - | ROHS3 Compliant | - | - | ||
![]() R4BBLKBLKREDEF3 E-Switch | 31 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | SILVER OVER NICKEL | - | COPPER ALLOY | SILVER OVER NICKEL | - | 6,000 Cycles | NYLON | -20°C~55°C | Bulk | - | R4 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | DOT ILLUMINATED RED LENS | - | - | - | 20A AC | - | - | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 10.5918 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | 0.02mOhm | 1000000000Ohm | Black | 12VDC | Incandescent, Red | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 16A | 16A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | 16.9926mm | 0.394 inch | 0.347 inch | - | ROHS3 Compliant | - | - |